Antiblooming CCD Image Sensors
2 Results
Time Delay Integration Line Scan Sensor -- CCD5045
from BAE Systems - Fairchild Imaging
from BAE Systems - Fairchild Imaging
The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD process, the CCD 5045 achieves... [See More]
- CCD Type: Time Delay Integration CCD Sensor
- Vertical Pixels: 96
- Horizontal Pixels: 4096
- Pixel Size: 13
Time Delay Integration Line Scan Sensor -- CCD525
from BAE Systems - Fairchild Imaging
from BAE Systems - Fairchild Imaging
The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 44k lines per second. Utilizing Fairchild Imaging proprietary buried channel CCD process, the CCD 525 achieves... [See More]
- CCD Type: Time Delay Integration CCD Sensor
- Vertical Pixels: 96
- Horizontal Pixels: 2048
- Pixel Size: 13