1/3 inch CCD Image Sensors

Last Updated: April 1, 2025

Description

1/3 inch CCD Image Sensors are electronic devices designed to convert light patterns into electronic images. They achieve this by transforming the light into an electric charge pattern, which is then processed to produce a digital image. These sensors are composed of multiple photosensitive elements, each representing a pixel, which collectively capture detailed images with high sensitivity and low noise.

Working Principle

CCD Image Sensors operate by collecting and storing electrical charges generated by light exposure in their photosensitive elements. These charges are then transferred sequentially to an output amplifier, which converts them into a voltage signal. This signal is further processed by external electronics to produce an image suitable for display or analysis. The high sensitivity and low noise characteristics of CCD sensors make them particularly useful for capturing high-quality images in various lighting conditions.

Applications

CCD Image Sensors are widely used in scientific and industrial applications due to their ability to capture detailed images with minimal noise. Specific examples include their use in microscopy for biological research, where capturing clear images of microscopic structures is crucial, and in astronomy, where they are employed in telescopes to capture images of distant celestial objects.

Advantages over other CCD Image Sensors

CCD Image Sensors are known for their high sensitivity to light, which allows them to capture images in low-light environments without introducing significant noise. They also offer a high dynamic range, enabling them to capture images with a wide range of brightness levels, which is particularly beneficial in applications requiring detailed image analysis.

Limitations

One limitation of CCD Image Sensors is their typically higher cost compared to other sensor technologies, such as CMOS sensors. Additionally, CCD sensors can be more power-intensive, which may lead to higher operating expenses. They also tend to have slower readout speeds compared to some newer sensor technologies, which can be a drawback in applications requiring rapid image capture.

Considerations

When considering the use of 1/3 inch CCD Image Sensors, it is important to evaluate the initial costs, which can be higher due to the complexity and precision of the technology. Operating expenses may also be elevated due to power consumption. However, the durability and accuracy of CCD sensors can justify these costs in applications where image quality is paramount. Maintenance and replacement costs should also be considered, as CCD sensors may require more careful handling and periodic calibration to maintain optimal performance.

4 Results
CCD Image Sensors
from Sharp Microelectronics of the Americas

If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more about CCD II... [See More]

  • Optical Format: 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
  • Pixel Size: 9.6
  • Image Sensor Type: monochrome, black and white; Color
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, Infrared Illumination -- VS CS100M03I10EP
from Baumer Ltd.

Reliable. Variable. Convenient.". Vision sensors for Check & Sort applications. The VeriSens ® CS series is probably the most convenient solution for Check- and Sort applications. It provides the right feature check capabilities which are needed for any stringent, image-based, quality... [See More]

  • Optical Format: 1/3"
  • Horizontal Pixels: 752
  • Image Sensor Type: monochrome, black and white
  • Vertical Pixels: 480
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, White Illumination -- VS CS100M03W10EP
from Baumer Ltd.

Reliable. Variable. Convenient.". Vision sensors for Check & Sort applications. The VeriSens ® CS series is probably the most convenient solution for Check- and Sort applications. It provides the right feature check capabilities which are needed for any stringent, image-based, quality... [See More]

  • Optical Format: 1/3"
  • Horizontal Pixels: 752
  • Image Sensor Type: monochrome, black and white
  • Vertical Pixels: 480
VeriSens® XF-100 Series Vision Sensor - 10mm, White Illumination -- VS XF100M03W10EP
from Baumer Ltd.

As easy as a sensor – with the performance of a vision system.". Vision sensors for complex inspection tasks. The VeriSens ® XF series offers the full set of feature checks. Illumination and a 10 mm or 16 mm lens are already included. The sensor only needs to be parameterized on a PC. Up... [See More]

  • Optical Format: 1/3"
  • Horizontal Pixels: 752
  • Image Sensor Type: monochrome, black and white
  • Vertical Pixels: 480