1/4 inch CCD Image Sensors

2 Results
CCD Image Sensors
from Sharp Microelectronics of the Americas

If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more about CCD II... [See More]

  • Optical Format: 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
  • Pixel Size: 9.6
  • Image Sensor Type: monochrome, black and white; Color
VeriSens® XC Series Vision Sensor - 640 x 480 -- VS XC200M03X00EP
from Baumer Ltd.

As flexible as a modular system though tailored to your needs.". The vision sensor platform with an integrated flash controller. The VeriSens ® XC series offers the full functionality of the XF series and in addition strong adaptability to complex applications. This makes it versatile and... [See More]

  • Optical Format: 1/4"
  • Horizontal Pixels: 640
  • Image Sensor Type: monochrome, black and white
  • Vertical Pixels: 480