Dome Lens Phototransistors

Last Updated: April 1, 2025

Description

Dome lens phototransistors are light-sensitive semiconductor devices that detect and convert light into an electrical signal. They are equipped with a dome-shaped lens that enhances their ability to capture light from a broader field of view compared to flat-lens phototransistors.

Working Principle

Dome lens phototransistors operate by using a photodetector, which can be a photodiode or a phototransistor, to sense light. The dome-shaped lens allows the device to collect light from multiple directions, increasing its sensitivity and effectiveness. When light hits the photodetector, it generates a small current, which is then amplified to produce a usable electrical signal. This makes dome lens phototransistors particularly useful for applications requiring fast and accurate light detection.

Applications

Dome lens phototransistors are used in a variety of applications due to their enhanced light detection capabilities. Specific examples include monitoring paper position and margin control in printers and copiers, detection in security systems, and measuring speed and direction in encoders. They are also employed in remote meter reading for residential electric meters, counting coins or other items, and remote controls for audio/visual equipment and appliances.

Advantages over other Phototransistors

Dome lens phototransistors offer several advantages over their flat-lens counterparts. The dome shape reduces chromatic aberration and provides a broader field of view, allowing the sensor to receive light from multiple directions. This design enhances the device's sensitivity and accuracy in detecting light, making it more effective in various applications.

Limitations

One limitation of dome lens phototransistors is their vulnerability to electrical surges and electromagnetic energy, which can affect their performance. Additionally, the material used in their construction may limit their voltage handling capability, as silicon-based phototransistors cannot handle voltages over 1,000 volts.

Considerations

When considering dome lens phototransistors, it is important to evaluate factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs. These devices are relatively inexpensive and simple, but their vulnerability to electrical surges may necessitate additional protective measures, potentially increasing operating expenses. Durability and accuracy are generally high due to the dome lens design, but regular maintenance may be required to ensure optimal performance.

4 Results
SMD 2mm Phototransistor Detector -- LIM363DFS
from Light in Motion LLC

Description. The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features. 2mm Surface Mount Package. 24 ° Reception angle. Daylight Filter. Tape... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: Tape and Reel
  • Peak Wavelength: 940
Phototransistor -- MTD6000PT-T
from Marktech Optoelectronics

Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed,... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: Hermetically Sealed Pigtail
  • Peak Wavelength: 880
Surface Mount Miniature Phototransistor -- QTLP660CPD
from Light in Motion LLC

Description: The QTLP660CIR is a Phototransistor in a SMD package with a dome shaped lens improving the focus of the received electromagnetic waves onto the light sensitive surface resulting in improved sensitivity and high speed responses. Available in standard Tape and Reel packaging for automatic... [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 860
  • Mounting Option: Surface Mount
  • Collector Current: 1.8
TO-18 Convex Lens Package Hermetic Silicon Photosensor -- BPW36
from Light in Motion LLC

Description: The BPW36/37 are silicon phototransistors mounted in narrow angle TO-18 package. Features: Hermetically sealed package. Narrow reception angle. European "Pro Electron" registered [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: TO-18
  • Lead Length: 12.7