Phototransistor Phototransistors

Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer

Description

Phototransistors are semiconductor devices that detect light and convert it into an electrical signal. They are made primarily from silicon due to its reliability and low cost. When light falls onto the phototransistor, it activates the device, allowing current to flow through it. This current is then converted into a voltage, which can be measured and used in various applications.

Working Principle

A phototransistor consists of a collector, emitter, and base. The collector is positively biased with respect to the emitter, and the base-collector junction is reverse biased. The phototransistor remains inactive until light falls onto the base. When light hits the base, it generates hole-electron pairs, allowing current to flow across the collector or emitter. This current is then amplified by the gain of the transistor, resulting in current gains that can range from hundreds to several thousands. Phototransistors are significantly more sensitive than photodiodes and have a lower level of noise. They can also be configured as photodarlington transistors for even higher sensitivity in low light levels, although this configuration results in a slower response time.

Applications

Phototransistors are used in a variety of applications where light detection is crucial. Specific examples include:

  • Monitoring paper position and margin control in printers and copiers
  • Detection in security systems
  • Measuring speed and direction in encoders
  • Remote meter reading for residential electric meters
  • Counting coins or other items
  • Remote controls for audio/visual equipment and appliances
  • Shutter control for cameras
  • Detection for safety shields and other protection systems

Advantages over other Phototransistors

Phototransistors offer several advantages over other light-detecting devices like photodiodes. They are 50 to 100 times more sensitive than photodiodes and have a lower level of noise. Additionally, phototransistors can provide significant current gains, ranging from hundreds to several thousands, making them highly effective in low-light conditions. The use of photodarlington transistors can further enhance sensitivity, providing net gains greater than 100,000 amps, although at the cost of slower response times.

Limitations

Phototransistors do have some limitations. Their response time is slower compared to other light-detecting devices like photodiodes, especially when configured as photodarlington transistors. They are also highly dependent on the intensity of the applied light, which can limit their range of operation. Additionally, the dark current can increase with temperature, potentially turning the phototransistor on even in the absence of light if not properly managed.

Considerations

When considering the use of phototransistors, several factors should be taken into account:

  • Initial Costs: Phototransistors are generally cost-effective, especially those made from silicon.
  • Operating Expense: They have low operating expenses due to their low power consumption.
  • Durability: Silicon-based phototransistors are reliable and durable.
  • Accuracy: They offer high sensitivity and low noise, making them accurate for various applications.
  • Replacement and Maintenance Costs: These costs are generally low, but it is essential to consider the potential impact of temperature on dark current, which may require additional circuit design considerations to mitigate.
186 Results
Phototransistors -- 1080-1019-ND [ALS-PT204-6C/L177 from Everlight International Corp.]
from DigiKey

Phototransistors 630nm Radial [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial
  • Peak Wavelength: 630
Phototransistors -- S2829
from Hamamatsu Photonics Europe

Subminiature package phototransistor. The S2829 is a high sensitivity phototransistor molded into a visible-cut plastic package. [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 800
  • Package Type: Plastic
  • Collector Current: 1.8
Sensors, Transducers - Optical Sensors - Phototransistors -- AA4040P3C-P22 [AA4040P3C-P22 from Kingbright Corporation]
from Win Source Electronics

Win Source Part Number: 1042375-AA4040P3C-P22. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Tape & Reel. Orientation: Side View. Standard Package: 500. Power - Max: 100 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Viewing Angle: 120 °. [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1451922 [BPW85A from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

3mm Phototransistor IR 850nm [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 3mm (t-1)
  • Package Type: 3mm (t-1)
  • Spectral Range: 1080
Phototransistors -- 1080-1020-ND [ALS-PT243-3C/L177 from Everlight International Corp.]
from DigiKey

Phototransistors 630nm Radial [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial
  • Peak Wavelength: 630
Sensors, Transducers - Optical Sensors - Phototransistors -- AP1608P1C-P22 [AP1608P1C-P22 from Kingbright Corporation]
from Win Source Electronics

Win Source Part Number: 1045417-AP1608P1C-P22. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Tape & Reel. Orientation: Top View. Standard Package: 2,000. Mounting: SMD (SMT). Power - Max: 100 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Viewing Angle:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1451923 [TEPT4400 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Ambient Phototransistor 3mm, 570nm [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 3mm (t-1)
  • Package Type: 3mm (t-1)
  • Spectral Range: 440 to 800
Phototransistors -- 1080-1150-ND [PT1504-6B from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, 5mm Dia (T 1 3/4) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 5mm Dia (T 1 3/4)
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW17N [BPW17N from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Semiconductor Opto Division. Win Source Part Number: 1336527-BPW17N. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Packaging: Bulk. Orientation: Top View. Standard Package: 5,000. Mounting: Through Hole. Power - Max: 100 mW. Voltage - Collector Emitter... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1460737 [PT100MF0MP from Sharp Packaging Solutions]
from RS Components, Ltd.

Sharp PT100MF0MP Phototransistor [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Smd
  • Package Type: Smd
  • Rise Time: 5000
Phototransistors -- 1080-1151-ND [PT204-6B from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, T-1 Lens [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, T-1 Lens
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW76B [BPW76B from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 981805-BPW76B. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1,000. Power - Max: 250 mW. Voltage - Collector Emitter Breakdown (Max): 70 V. Current - Collector (Ic) (Max): 50 mA. Viewing Angle:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1461607 [SFH 3710-2/3 from ams-OSRAM AG]
from RS Components, Ltd.

Phototransistor,Human eye,SFH3710-2/3 [See More]

  • Phototransistor Type: Phototransistor
  • Acceptance Angle: 120
  • Spectral Range: 350 to 950
Phototransistors -- 1080-1152-ND [PT204-6C from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, T-1 Lens [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, T-1 Lens
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- BPY 62 [BPY 62 from OSRAM Opto Semiconductors]
from Win Source Electronics

Win Source Part Number: 988816-BPY 62. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1,000. Power - Max: 200 mW. Voltage - Collector Emitter Breakdown (Max): 35 V. Current - Collector (Ic) (Max): 100 mA. Viewing Angle:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1461624 [SFH 309 from ams-OSRAM AG]
from RS Components, Ltd.

ams OSRAM SFH 309 Phototransistor [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 3mm (t-1)
  • Package Type: 3mm (t-1)
  • Spectral Range: 1150
Phototransistors -- 1080-1153-ND [PT2559B/L2/H2-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial, 3 Lead, Side View [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 3 Lead, Side View
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- BPY 62-4 [BPY 62-4 from OSRAM Opto Semiconductors]
from Win Source Electronics

Win Source Part Number: 1156038-BPY 62-4. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1,000. Power - Max: 200 mW. Voltage - Collector Emitter Breakdown (Max): 35 V. Current - Collector (Ic) (Max): 100 mA. Viewing... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1461626 [SFH 310 FA from ams-OSRAM AG]
from RS Components, Ltd.

ams OSRAM SFH 310 FA Phototransistor [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 3mm (t-1)
  • Package Type: 3mm (t-1)
  • Spectral Range: 1070
Phototransistors -- 1080-1154-ND [PT2559B/L2-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial, 3 Lead, Side View [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 3 Lead, Side View
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- FLD00030 [FLD00030 from onsemi]
from Win Source Electronics

Win Source Part Number: 1059258-FLD00030. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Tape & Reel (TR). Orientation: Top View. Standard Package: 3,000. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 6 V. Wavelength: 630nm. Current - Dark... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1462097 [QSE113 from onsemi]
from RS Components, Ltd.

onsemi QSE113 Phototransistor [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Side looker
  • Package Type: Side looker
  • Spectral Range: 880
Phototransistors -- 1080-1156-ND [PT333-3B from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, 5mm Dia (T 1 3/4) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 5mm Dia (T 1 3/4)
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- LPT 80A [LPT 80A from OSRAM Opto Semiconductors]
from Win Source Electronics

Win Source Part Number: 1070725-LPT 80A. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Side View. Standard Package: 2,000. Power - Max: 100 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 50 mA. Viewing... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1596488 [BPV11F from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay BPV11F Phototransistor [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 5mm (t-1 3/4)
  • Package Type: 5mm (t-1 3/4)
  • Rise Time: 6000
Phototransistors -- 1080-1157-ND [PT333-3C from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, 5mm Dia (T 1 3/4) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 5mm Dia (T 1 3/4)
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- OP505A [OP505A from TT Electronics]
from Win Source Electronics

Win Source Part Number: 1177505-OP505A. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1,000. Power - Max: 100 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 5.95 mA. Wavelength:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1596490 [BPW96C from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Phototransistor Chip Silicon NPN 850nm [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 5mm (t-1 3/4)
  • Package Type: 5mm (t-1 3/4)
  • Rise Time: 2000
Phototransistors -- 1080-1158-ND [PT334-6B from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, 5mm Dia (T 1 3/4) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 5mm Dia (T 1 3/4)
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- OP550A [OP550A from TT Electronics]
from Win Source Electronics

Win Source Part Number: 1182662-OP550A. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Side View. Standard Package: 1,000. Power - Max: 100 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 4.7 mA. Wavelength:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1596563 [BPW85 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

NPN Phototransistor 850nm 25deg 3mm [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 3mm (t-1)
  • Package Type: 3mm (t-1)
  • Rise Time: 2000
Phototransistors -- 1080-1159-ND [PT334-6C from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, 5mm Dia (T 1 3/4) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 5mm Dia (T 1 3/4)
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- OP644SL [OP644SL from TT Electronics]
from Win Source Electronics

Win Source Part Number: 1000505-OP644SL. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 400. Mounting: SMD (SMT). Power - Max: 50 mW. Voltage - Collector Emitter Breakdown (Max): 25 V. Current - Collector (Ic) (Max): 50... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1652334 [VEMT2020X01 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

IR Phototransistor SMD, 860nm [See More]

  • Phototransistor Type: Phototransistor
  • Acceptance Angle: 30
  • Spectral Range: 790 to 970
Phototransistors -- 1080-1160-ND [PT534-6B from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Radial, 5mm Dia (T 1 3/4) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, 5mm Dia (T 1 3/4)
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- OP803SL [OP803SL from TT Electronics]
from Win Source Electronics

Win Source Part Number: 1110809-OP803SL. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 25. Power - Max: 250 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 50 mA. Wavelength:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1652383 [TEPT5600 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Ambient Phototransistor 5mm, 570nm [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 5mm (t-1 3/4)
  • Package Type: 5mm (t-1 3/4)
  • Spectral Range: 440 to 800
Phototransistors -- 1080-1161-ND [PT5529B/L2/H2-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial - 3 Leads [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial - 3 Leads
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- OP804SL [OP804SL from TT Electronics]
from Win Source Electronics

Win Source Part Number: 1202557-OP804SL. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1,000. Power - Max: 250 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 50 mA. Wavelength:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1652739 [VEMT2000X01 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Phototransistor IR NPN Transistor 860nm [See More]

  • Phototransistor Type: Phototransistor
  • Acceptance Angle: 30
  • Spectral Range: 790 to 970
Phototransistors -- 1080-1162-ND [PT5529B/L2-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial - 3 Leads [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial - 3 Leads
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- OP805TXV [OP805TXV from TT Electronics]
from Win Source Electronics

Win Source Part Number: 1016378-OP805TXV. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 100. Power - Max: 250 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 50 mA. Viewing Angle:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1652772 [TEMT6000X01 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Ambient Light Sensor 570nm SMD3 [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 1206
  • Package Type: 1206
  • Spectral Range: 440 to 800
Phototransistors -- 1080-1163-ND [PT908-7B-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial, Side View [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, Side View
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- PNA1608L [PNA1608L from Panasonic]
from Win Source Electronics

Win Source Part Number: 1085196-PNA1608L. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Orientation: Side View. Standard Package: 1,000. Wavelength: 800nm. Mounting Type: Through Hole. Package / Case: Radial. ECCN: EAR99. Fake Threat In the Open Market: 48 pct. MSL Level: 1... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1652773 [VEMT2520X01 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Phototransistor NPN 470-1090nm SMD2 RGW [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Subminiature
  • Package Type: Subminiature
  • Spectral Range: 470 to 1090
Phototransistors -- 1080-1164-ND [PT908-7C-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial, Side View [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, Side View
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- PS1105WA-23-TR [PS1105WA-23-TR from Stanley Electric Co., Ltd.]
from Win Source Electronics

Win Source Part Number: 1126960-PS1105WA-23-TR. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Tape & Reel (TR). Orientation: Top View. Standard Package: 2,000. Mounting: SMD (SMT). Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current -... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1652868 [TEFT4300 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Phototransistor IR NPN Tra 925nm T-1 [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: T-1
  • Package Type: T-1
  • Rise Time: 2000
Phototransistors -- 1080-1165-ND [PT91-21B from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Axial, Flat Leads [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Axial, Flat Leads
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- PS1192FB-TR [PS1192FB-TR from Stanley Electric Co., Ltd.]
from Win Source Electronics

Win Source Part Number: 1315772-PS1192FB-TR. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Tape & Reel (TR). Orientation: Side View. Mounting: SMD (SMT). Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 20... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1653001 [TEKT5400S-ASZ from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Phototransistor IR Chip Silicon 920nm [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Side looker
  • Package Type: Side looker
  • Rise Time: 6000
Phototransistors -- 1080-1166-ND [PT91-21C from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View Axial [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Axial
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- PT2559B/L2/H2-F [PT2559B/L2/H2-F from Everlight International Corp.]
from Win Source Electronics

Win Source Part Number: 971167-PT2559B/L2/H2-F. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Side View. Standard Package: 500. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector (Ic) (Max): 20 mA. Wavelength: 940nm. Current -... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1654935 [BPW96B from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

NPN Phototransistor 850nm 40deg. 5mm [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 5mm (t-1 3/4)
  • Package Type: 5mm (t-1 3/4)
  • Rise Time: 2000
Phototransistors -- 1080-1167-ND [PT928-6B-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial, Side View [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, Side View
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- PT4810F [PT4810F from Sharp Microelectronics of the Americas]
from Win Source Electronics

Win Source Part Number: 981165-PT4810F. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Tube. Orientation: Side View. Standard Package: 50. Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 35 V. Current - Collector (Ic) (Max): 50 mA. Viewing Angle: 70... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1656187 [BPW76A from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

NPN Phototransistor 850nm 40deg TO-206AA [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: To-18
  • Package Type: To-18
  • Rise Time: 6000
Phototransistors -- 1080-1168-ND [PT928-6C-F from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial, Side View [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, Side View
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- QSB363 [QSB363 from onsemi]
from Win Source Electronics

Win Source Part Number: 1112149-QSB363. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1,000. Mounting: SMD (SMT). Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Viewing Angle: 24 °. [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1656188 [BPW77NA from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

NPN Phototransistor 850nm 10deg TO-206AA [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: To-18
  • Package Type: To-18
  • Rise Time: 6000
Phototransistors -- 1080-1169-ND [PT958-8C from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View Radial, Side View [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Radial, Side View
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- QSB363YR [QSB363YR from onsemi]
from Win Source Electronics

Win Source Part Number: 961326-QSB363YR. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1. Mounting: SMD (SMT). Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Viewing Angle: 24 °. Wavelength:... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1661740 [KDT00030TR from onsemi]
from RS Components, Ltd.

IC, Fairchild, KDT00030TR [See More]

  • Phototransistor Type: Phototransistor
  • Spectral Range: 630
Phototransistors -- 1080-1243-2-ND [ALS-PT17-51C/L177/TR8 from Everlight International Corp.]
from DigiKey

Phototransistors 630nm Top View 0805 (2012 Metric) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: 0805 (2012 Metric)
  • Peak Wavelength: 630
Sensors, Transducers - Optical Sensors - Phototransistors -- SD1410-001L [SD1410-001L from Honeywell Sensing & IoT]
from Win Source Electronics

Win Source Part Number: 1234930-SD1410-001L. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1. Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 15 V. Viewing Angle: 24 °. Wavelength: 880nm. Current -... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1685169 [SFH 3410-3/4-Z from ams-OSRAM AG]
from RS Components, Ltd.

Phototransistor,Human eye,SFH3410-3/4 [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Dip
  • Package Type: Dip
  • Spectral Range: 350 to 970
Phototransistors -- 1080-1244-1-ND [ALS-PT19-315C/L177/TR8 from Everlight International Corp.]
from DigiKey

Phototransistors 630nm 2-SMD, No Lead [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: 2-SMD, No Lead
  • Peak Wavelength: 630
Sensors, Transducers - Optical Sensors - Phototransistors -- SD1410-002 [SD1410-002 from Honeywell Sensing & IoT]
from Win Source Electronics

Win Source Part Number: 1234931-SD1410-002. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 1. Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 15 V. Viewing Angle: 24 °. Wavelength: 880nm. Current -... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1685291 [SFH 300-3/4 from ams-OSRAM AG]
from RS Components, Ltd.

Phototransistor,5mm,Half Angle 25deg [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: 5mm (t-1 3/4)
  • Package Type: 5mm (t-1 3/4)
  • Rise Time: 10000
Phototransistors -- 1080-1376-1-ND [PT11-21C/L41/TR8 from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Top View 1206 (3016 Metric) [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: 1206 (3216 Metric)
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- SD1410-002L [SD1410-002L from Honeywell Sensing & IoT]
from Win Source Electronics

Win Source Part Number: 1234932-SD1410-002L. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 100. Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 15 V. Viewing Angle: 24 °. Wavelength: 880nm. Current... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1685301 [BP 103-3/4 from ams-OSRAM AG]
from RS Components, Ltd.

IR TO18 Phototransistor 110 °,BP103-3/4 [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: To-18
  • Package Type: To-18
  • Rise Time: 12000
Phototransistors -- 1080-1377-1-ND [PT12-21B/TR8 from Everlight International Corp.]
from DigiKey

Phototransistors 940nm Side View 2-SMD, No Lead [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: 2-SMD, No Lead
  • Peak Wavelength: 940
Sensors, Transducers - Optical Sensors - Phototransistors -- SD1410-003L [SD1410-003L from Honeywell Sensing & IoT]
from Win Source Electronics

Win Source Part Number: 1234933-SD1410-003L. Category: Sensors, Transducers >Optical Sensors - Phototransistors. Package: Bulk. Orientation: Top View. Standard Package: 100. Power - Max: 75 mW. Voltage - Collector Emitter Breakdown (Max): 15 V. Viewing Angle: 24 °. Wavelength: 880nm. Current... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors -- 1685304 [BPY 62-3/4 from ams-OSRAM AG]
from RS Components, Ltd.

IR TO18 Phototransistor 16 °,BPY62-3/4 [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: To-18
  • Package Type: To-18
  • Rise Time: 12000
Phototransistor -- MTD6000PT-T
from Marktech Optoelectronics

Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed,... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: Hermetically Sealed Pigtail
  • Peak Wavelength: 880
Phototransistors Reverse mount Type -- SML-810TB
from ROHM Semiconductor USA, LLC

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests. [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: SMD
  • Peak Wavelength: 800
Radiation Tolerant Hermetic Silicon Phototransistor -- IB14C1
from Isobaud, Inc.

The IB14C1 / IB14C2 consist of silicon phototransistors mounted in a wide angle hermetic TO-18 package. Features. Hermetic 3-pin TO-18 package. Wide reception angle. High reliability and rugged construction. High reliability screening available. Radiation tolerant. Operating temperature range -65... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Hermetic 3-pin TO-18
  • Lead Length: 12.7
SENSOR OPT SLOT PHOTOTRAN PCB MT -- 687-RPI-121 [RPI-121 from ROHM Co., Ltd.]
from Utmel Electronic Limited

SENSOR OPT SLOT PHOTOTRAN PCB MT [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: PCB Mount
Phototransistors In Metal Package -- Phototransistors in metal package
from OSRAM Opto Semiconductors

Phototransistor, TO-18 Metal Can, Lead (Pb) Free Product - RoHS Compliant [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: TO-18 Metal Can
1.6X0.8MM SMD PHOTOTRANSISTOR -- AP1608P1C
from Kingbright Corporation

Features and Applications. 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. Available... [See More]

  • Phototransistor Type: Phototransistor
Photo FET -- LS627
from Linear Systems

The LS627 Photo FET Light Sensitive N-Channel JFET is a direct replacement for Crystalonics FF627 Series. It is ideal for switching, laser detection application. Available in TO-72 4L ROHS. All Linear Systems devices are available with special testing to customer specification. [See More]

  • Phototransistor Type: Phototransistor
  • Rise Time: 30
  • Power Dissipation: 400
  • Fall Time: 50
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- APA3010P3BT-GX [APA3010P3BT-GX from Kingbright Corporation]
from LCSC Electronics Technology (HK) Limited

100mW 30V 100nA SMD Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector-Emitter Breakdown Voltage: 30
  • Collector Dark Current: 100
  • Power Dissipation: 100
SMD 2mm Phototransistor Detector -- LIM363DFS
from Light in Motion LLC

Description. The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features. 2mm Surface Mount Package. 24 ° Reception angle. Daylight Filter. Tape... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: Tape and Reel
  • Peak Wavelength: 940
PHOTOTRANSISTOR,NPN,900NM PEAK WAVELENGTH,15M,LED- -- SFH309FA-4 [SFH309FA-4 from OSRAM GmbH]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Phototransistor Type: Phototransistor
Phototransistors Reverse mount Type -- SML-810TB
from ROHM Semiconductor GmbH

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests. [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: SMD
  • Peak Wavelength: 800
Sensors, Transducers - Optical Sensors - Phototransistors -- AA3528AP3C [AA3528AP3C from Kingbright Corporation]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO TOP VIEW 4PLCC [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 0.2000
  • Mounting Option: Surface Mount; Surface Mount
  • Collector Dark Current: 100
Radiation Tolerant Hermetic Silicon Phototransistor -- IB14G1
from Isobaud, Inc.

The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features. Hermetic 3-pin TO-18 package. Narrow reception angle. High reliability and rugged construction. High reliability screening available. Radiation tolerant. Operating temperature... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Hermetic 3-pin TO-18
  • Lead Length: 12.7
SENSOR OPT SLOT PHOTOTRAN PCB MT -- 687-RPI-221 [RPI-221 from ROHM Co., Ltd.]
from Utmel Electronic Limited

SENSOR OPT SLOT PHOTOTRAN PCB MT [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: PCB Mount
Phototransistors In Miniature Array -- Phototransistors in miniature array
from OSRAM Opto Semiconductors

Phototransistor, Miniature Package, Half angle ±18 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Plugin
  • Spectral Range: 450 to 1100
2.0X1.2MM PHOTOTRANSISTOR -- AP2012P3C
from Kingbright Corporation

Features and Applications. 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. Available... [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- BPV11F [BPV11F from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

10mA 150mW 70V 50nA 930nm Plugin,D=5mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 930
  • Mounting Option: Plugin
  • Collector Current: 10
Surface Mount Miniature Phototransistor -- QTLP660CPD
from Light in Motion LLC

Description: The QTLP660CIR is a Phototransistor in a SMD package with a dome shaped lens improving the focus of the received electromagnetic waves onto the light sensitive surface resulting in improved sensitivity and high speed responses. Available in standard Tape and Reel packaging for automatic... [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 860
  • Mounting Option: Surface Mount
  • Collector Current: 1.8
Phototransistors Topview Type -- RPT-34PB3F
from ROHM Semiconductor GmbH

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests. [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: DIP
  • Peak Wavelength: 800
Sensors, Transducers - Optical Sensors - Phototransistors -- ALS-PT17-51C/L177/TR8 [ALS-PT17-51C/L177/TR8 from Everlight USA, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO 630NM TOP VIEW 0805 [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 630
  • Mounting Option: Surface Mount; Surface Mount
  • Collector Dark Current: 100
Radiation Tolerant Hermetic Silicon Phototransistor -- IB14N1
from Isobaud, Inc.

The IB14N1 / IB14N2 consist of silicon phototransistors mounted in a wide angle hermetic TO-18 package. Features. Hermetic 3-pin TO-18 package. Wide reception angle. High reliability and rugged construction. High reliability screening available. Radiation tolerant. Operating temperature range -65... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Hermetic 3-pin TO-18
  • Lead Length: 12.7
SENSOR OPT SLOT PHOTOTRAN PCB MT -- 733-GP1S094HCZ0F [GP1S094HCZ0F from Sharp Corporation]
from Utmel Electronic Limited

SENSOR OPT SLOT PHOTOTRAN PCB MT [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: PCB Mount
Phototransistors In Plastic Package -- SFH 300
from OSRAM Opto Semiconductors

5 mm (T1 ¾) Plastic Package, clear, Half Angle ±25 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 880
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 450 to 1100
2.0X1.2MM PHOTOTRANSISTOR -- APT2012P3BT
from Kingbright Corporation

Features and Applications. 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED. Wide viewing angle. Low power consumption. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer... [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- DY-PT204-6C
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 150mW 100nA 940nm Plugin,D=3mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 20
Surface Mount Phototransistor -- LIM-ATS2
from Light in Motion LLC

The LIM-ATS2 is a small, low profile photo detector. It incorporates a phototransistor detector chip which. makes it ideal choice for low cost ambient light detection. applications. Features. Spectral response similar to human eye. Good linearity across wide wavelength range. Small footprint. Low... [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 630
  • Mounting Option: Surface Mount
  • Collector Dark Current: 100
Surface mount Phototransistor -- SML-H10TB
from ROHM Semiconductor GmbH

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests. [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: SMD
  • Peak Wavelength: 800
Sensors, Transducers - Optical Sensors - Phototransistors -- ALS-PT19-315C/L177/TR8 [ALS-PT19-315C/L177/TR8 from Everlight USA, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO 630NM 2SMD [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 630
  • Mounting Option: Surface Mount; Surface Mount
  • Collector Dark Current: 100
Radiation Tolerant Hermetic Silicon Phototransistor -- IB14P1
from Isobaud, Inc.

The IB14P1 / IB14P2 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features. Hermetic 3-pin TO-18 package. Narrow reception angle. High reliability and rugged construction. High reliability screening available. Radiation tolerant. Operating temperature range... [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: Hermetic 3-pin TO-18
  • Lead Length: 12.7
SENSOR OPT SLOT PHOTOTRAN PCB MT -- 733-GP1S525V [GP1S525V from Sharp Corporation]
from Utmel Electronic Limited

SENSOR OPT SLOT PHOTOTRAN PCB MT [See More]

  • Phototransistor Type: Phototransistor
Phototransistors In Plastic Package -- SFH 300 FA
from OSRAM Opto Semiconductors

5 mm (T1 ¾) Plastic Package, with Daylight Filter, Half Angle ±25 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 880
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 730 to 1120
2.5X2.0MM SMD PHOTOTRANSISTOR -- AM2520P3C03
from Kingbright Corporation

Features and Applications. Subminiature package. Long life - solid state reliability. Moisture sensitivity level : level 3. Package : 1000pcs / reel. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. Available with clean and blue... [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- DY-PT204-6C-A3
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm Plugin,D=3mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 20
TO-18 Convex Lens Package Hermetic Silicon Photosensor -- BPW36
from Light in Motion LLC

Description: The BPW36/37 are silicon phototransistors mounted in narrow angle TO-18 package. Features: Hermetically sealed package. Narrow reception angle. European "Pro Electron" registered [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: TO-18
  • Lead Length: 12.7
Surface mount Phototransistor with Lens -- SCM-014TB
from ROHM Semiconductor GmbH

ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests. [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Surface Mount
  • Package Type: SMD
  • Peak Wavelength: 800
Sensors, Transducers - Optical Sensors - Phototransistors -- ALS-PT204-6C/L177 [ALS-PT204-6C/L177 from Everlight USA, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO 630NM RADIAL [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 630
  • Mounting Option: Through Hole
  • Collector Dark Current: 100
SENSOR OPT SLOT PHOTOTRAN PCB MT -- 733-GP1S56TJ000F [GP1S56TJ000F from Sharp Corporation]
from Utmel Electronic Limited

SENSOR OPT SLOT PHOTOTRAN PCB MT [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: PCB Mount
Phototransistors In Plastic Package -- SFH 309
from OSRAM Opto Semiconductors

3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±12 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 860
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 380 to 1150
3.0X1.0MM RA. PHOTOTRANSISTOR -- APA3010P3BT-GX
from Kingbright Corporation

Features and Applications. Righ angle SMT LED. 3.0 x 1.0 x 2.0mm. Wide viewing angle. Tinned pads for improved solderability. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- DY-PT333-3B
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 20
TO-18 Flat Lens Package Hermetic Silicon Photosensor -- L14C2
from Light in Motion LLC

Description: The L14C1/L14C2 are silicon phototransistors mounted in a wide angle, TO-18 package. Features: Hermetically sealed package. Wide reception angle [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: TO-18
  • Lead Length: 12.7
Sensors, Transducers - Optical Sensors - Phototransistors -- ALS-PT243-3C/L177 [ALS-PT243-3C/L177 from Everlight USA, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO 630NM RADIAL [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 630
  • Mounting Option: Through Hole
  • Collector Dark Current: 100
Phototransistors In Plastic Package -- SFH 309 FA
from OSRAM Opto Semiconductors

3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±12 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 900
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 730 to 1120
3.0X2.0MM SMD PHOTOTRANSISTOR -- AA3021P3S
from Kingbright Corporation

Features and Applications. 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED. Low power consumption. Package : 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. Available with clean and blue... [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- DY-PT333-6C
from LCSC Electronics Technology (HK) Limited

20mA 30V 150mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 20
TO-46 Flat Window Hermetic UVC Sensor Phototransistor -- L14U2
from Light in Motion LLC

Features.  TO46.  Hermetically Sealed.  Responsive to Ultraviolet Light.  Flat Window.  RoHS Compliant [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: Plugin
  • Package Type: TO-46
  • Lead Length: 13.5
Sensors, Transducers - Optical Sensors - Phototransistors -- APA3010P3BT-GX [APA3010P3BT-GX from Kingbright Corporation]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO SIDE VIEW 2SMD [See More]

  • Phototransistor Type: Phototransistor
  • Collector Dark Current: 100
  • Mounting Option: Surface Mount; Surface Mount, Right Angle
SENSOR OPT SLOT PHOTOTRAN PCB MT -- 879-TCST1230 [TCST1230 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

SENSOR OPT SLOT PHOTOTRAN PCB MT [See More]

  • Phototransistor Type: Phototransistor
  • Mounting Option: PCB Mount
Phototransistors In Plastic Package -- SFH 3100 F
from OSRAM Opto Semiconductors

Sidelooker Package, Daylight Filter, Half Angle ±14 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 920
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 850 to 1100
3.5X2.8MM PHOTOTRANSISTOR SMD LED -- AA3528P3S
from Kingbright Corporation

Features and Applications. Industry standard PLCC-2 package. 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED. Suitable for all SMT assembly and solder process. Package : 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- DY-PT4133B-A2
from LCSC Electronics Technology (HK) Limited

NPN 20mA 30V 75mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 20
Sensors, Transducers - Optical Sensors - Phototransistors -- APDS-9002-021 [APDS-9002-021 from Broadcom Inc.]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO 620NM 0805 [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 620
  • Mounting Option: Surface Mount; Surface Mount
  • Collector Dark Current: 160
Phototransistors In Plastic Package -- SFH 313 FA
from OSRAM Opto Semiconductors

5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±10 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 870
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 740 to 1080
3MM PHOTOTRANSISTOR -- WP3DP3BT
from Kingbright Corporation

Features and Applications. Mechanically and spectrally matched to the infrared emitting LED lamp. Package: 1000pcs / bag. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. Available with clean and blue tinted lens [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- E6QYDD1204-PRA [E6QYDD1204-PRA from EKINGLUX Optoelectronics (Shanghai) Co.,Ltd]
from LCSC Electronics Technology (HK) Limited

NPN 30V 70mW 100nA 940nm SMD,2.1x3.2mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Dark Current: 100
  • Peak Wavelength: 940
  • Collector-Emitter Breakdown Voltage: 30
Sensors, Transducers - Optical Sensors - Phototransistors -- APT2012P3BT [APT2012P3BT from Kingbright Corporation]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO TOP VIEW 0805 [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 1
  • Mounting Option: Surface Mount; Surface Mount
  • Collector Dark Current: 100
Phototransistors In Plastic Package -- SFH 314
from OSRAM Opto Semiconductors

5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±40 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 460 to 1080
5MM PHOTOTRANSISTOR -- WP7113P3BT
from Kingbright Corporation

Features and Applications. Low power consumption. Popular T-1 3/4 diameter package. Viewing angle - 30 °. Available on tape and reel. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. Available with clean and blue tinted lens [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- L-51ROPT1D1 [L-51ROPT1D1 from Para Light Corp.]
from LCSC Electronics Technology (HK) Limited

1.2mA NPN 30V 10mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 1.2
Sensors, Transducers - Optical Sensors - Phototransistors -- BPT-BP2931 [BPT-BP2931 from American Bright Optoelectronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO TOP VIEW RADIAL [See More]

  • Phototransistor Type: Phototransistor
  • Collector Dark Current: 100
  • Mounting Option: Through Hole
Phototransistors In Plastic Package -- SFH 314 FA
from OSRAM Opto Semiconductors

5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±40 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 870
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 740 to 1080
SIDE LOOK PHOTOTRANSISTOR -- AM4457P3C
from Kingbright Corporation

Features and Applications. Through-Hole with side-emitting LED. Side-looking package. Low power consumption. Reliable and rugged. Excellent uniformity of light output. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. Available... [See More]

  • Phototransistor Type: Phototransistor
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- LKPT30102B-A01(DY) [LKPT30102B-A01(DY) from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

50mA NPN 30V 75mW 100nA 890nm SMD-3P,1x3mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 50
  • Peak Wavelength: 890
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPV11 [BPV11 from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 10
Phototransistors In Plastic Package -- SFH 3310
from OSRAM Opto Semiconductors

Ambient light sensor with V-lambda characteristics in T1 (3mm) package [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 570
  • Mounting Option: Pastic Package (Leaded)
  • Spectral Range: 350 to 970
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- LKPT30102B-A01(XY) [LKPT30102B-A01(XY) from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

50mA NPN 30V 75mW 100nA 940nm SMD-3P,1x3mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 50
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPV11F [BPV11F from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 900 TO 980 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 930
  • Mounting Option: Through Hole
  • Collector Current: 10
Phototransistors In Sidelooker Package -- SFH 3204
from OSRAM Opto Semiconductors

SMT Micro SIDELED package [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 920
  • Mounting Option: Surface Mount
  • Spectral Range: 450 to 1120
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- LTR-301 [LTR-301 from Lite-On Electronics, Inc.]
from LCSC Electronics Technology (HK) Limited

2.4mA NPN 30V 100mW 100nA 940nm Plugin,L=4.4mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 2.4
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW16N [BPW16N from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1040 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 825
  • Mounting Option: Through Hole
  • Collector Current: 50
Phototransistors In Sidelooker Package -- SFH 325
from OSRAM Opto Semiconductors

SMT SIDELED Package, with or w/o Daylight Filter [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 980
  • Mounting Option: Surface Mount
  • Spectral Range: 450 to 1120
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- MHL524PT03CRT
from LCSC Electronics Technology (HK) Limited

2mA NPN 30V 10mW 100nA 940nm Plugin,D=5mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Plugin
  • Collector Current: 2
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW17N [BPW17N from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1040 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 825
  • Mounting Option: Through Hole
  • Collector Current: 1
Phototransistors In Sidelooker Package -- SFH 325 FA
from OSRAM Opto Semiconductors

SMT SIDELED Package, with or w/o Daylight Filter [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 980
  • Mounting Option: Surface Mount
  • Spectral Range: 750 to 1120
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- MHS153PTBT
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 50uA 940nm 1206 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 50000
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW36 [BPW36 from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO 880NM TOP TO206AA [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 1.00E-4
  • Mounting Option: Top View
Phototransistors In Sidelooker Package -- SFH 3605
from OSRAM Opto Semiconductors

SMT MIDLED package, Top-and Sidelooker, half angle +-20 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 990
  • Mounting Option: Surface Mount
  • Spectral Range: 500 to 1100
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- MHT150PTBRT
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 50uA 940nm 1206 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 50000
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW76A [BPW76A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 50
Phototransistors in SMT Package -- SFH 3010
from OSRAM Opto Semiconductors

SMT SmartLED Package 0603 [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 860
  • Mounting Option: Surface Mount
  • Spectral Range: 420 to 1100
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- MHT153PTBT
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 50uA 940nm 1206 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 50000
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW85 [BPW85 from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 50
Phototransistors in SMT Package -- SFH 3015FA
from OSRAM Opto Semiconductors

Phototransitor in SMT CHIPLED Package [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 870
  • Mounting Option: Surface Mount
  • Spectral Range: 770 to 1090
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- MPT60363T [MPT60363T from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 0603 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW85A [BPW85A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 100
Phototransistors in SMT Package -- SFH 320
from OSRAM Opto Semiconductors

SMT TOPLED Package, with or w/o Daylight Filter [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 980
  • Mounting Option: Surface Mount
  • Spectral Range: 450 to 1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT11-21C/L41/TR8 [PT11-21C/L41/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 1206 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW85B [BPW85B from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 100
Phototransistors in SMT Package -- SFH 320 FA
from OSRAM Opto Semiconductors

SMT TOPLED Package, with or w/o Daylight Filter [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 980
  • Mounting Option: Surface Mount
  • Spectral Range: 750 to 1120
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT12-21B/TR8 [PT12-21B/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

50mA NPN 30V 75mW 100nA 940nm SMD-3P,1x3mm Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 50
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW85C [BPW85C from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 100
Phototransistors in SMT Package -- SFH 3201
from OSRAM Opto Semiconductors

Large area Phototransistor in SMT Package [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Surface Mount
  • Spectral Range: 460 to 1080
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT15-21B/TR8 [PT15-21B/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 1206 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW96B [BPW96B from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 50
Phototransistors in SMT Package -- SFH 3211 FA
from OSRAM Opto Semiconductors

SMT TOPLED Package with reverse gull-wing, with or w/o Daylight Filter [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 980
  • Mounting Option: Surface Mount
  • Spectral Range: 750 to 1120
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT15-21C/TR8 [PT15-21C/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 1206 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPW96C [BPW96C from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

PHOTOTRANSISTOR 450 TO 1080 NM [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Through Hole
  • Collector Current: 50
Phototransistors in SMT Package -- SFH 3219
from OSRAM Opto Semiconductors

SMT TOPLED Package with Lens; half angle +-25 ° [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 990
  • Mounting Option: Surface Mount
  • Spectral Range: 450 to 1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT17-21B/L41/TR8 [PT17-21B/L41/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 0805 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- BPX43-4/5 [BPX43-4/5 from ams-OSRAM AG]
from Shenzhen Shengyu Electronics Technology Limited

SENSOR PHOTO 880NM TOP TO206AA [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 3.00E-4
  • Mounting Option: Top View
Phototransistors in SMT Package -- SFH 3400
from OSRAM Opto Semiconductors

SMT Smart DIL package, 0.55 mm2 radiant sensitive area [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 850
  • Mounting Option: Surface Mount
  • Spectral Range: 460 to 1080
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT17-21C/L41/TR8 [PT17-21C/L41/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 0805 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- IN-S126BTNPT [IN-S126BTNPT from Inolux Corporation]
from Shenzhen Shengyu Electronics Technology Limited

TOP VIEW / 1206 / 3.2X1.6X1.1 [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Surface Mount; Surface Mount
  • Collector Current: 20
Phototransistors in SMT Package -- SFH 3410
from OSRAM Opto Semiconductors

Ambient light sensor with V-lambda Characteristics in SMT Smart DIL package [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 570
  • Mounting Option: Surface Mount
  • Spectral Range: 350 to 970
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT19-21B/L41/TR8 [PT19-21B/L41/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 0603 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100
Sensors, Transducers - Optical Sensors - Phototransistors -- INL-3ANPT30 [INL-3ANPT30 from Inolux Corporation]
from Shenzhen Shengyu Electronics Technology Limited

THROUGH HOLE / STANDARD 3MM T1 / [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 940
  • Mounting Option: Through Hole
  • Collector Current: 20
Phototransistors in SMT Package -- SFH 3410 R
from OSRAM Opto Semiconductors

Ambient light sensor with V-lambda Characteristics in SMT Smart DIL package [See More]

  • Phototransistor Type: Phototransistor
  • Peak Wavelength: 570
  • Mounting Option: Surface Mount
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors -- PT19-21B/L41/TR8(BY) [PT19-21B/L41/TR8(BY) from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA NPN 30V 75mW 100nA 940nm 0603 Phototransistors ROHS [See More]

  • Phototransistor Type: Phototransistor
  • Collector Current: 20
  • Peak Wavelength: 940
  • Collector Dark Current: 100