Aluminum Hydraulic Pumps
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Housing Material: Aluminum
- Media Temperature: 194 to 221
- Discharge Pressure: 3625.9
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Bansbach Easylift®
Pumps for operating easymotion ® cylinders synchronously. Product Features: Pumps for operating 1-6 cylinders. Max. weight: 900kg per system (model 4). Made of anodized aluminum. Operation by crank or electric motor. Mounting in any position is possible [See More]
- Pump Housing Material: Aluminum
- Industry: Medical
- Pump Type: Hydraulic Fluid Pump
- Power Source: Manual (optional feature); DC
from Gorman-Rupp Pumps
HSV3A1-HYD Submersible Pump [See More]
- Pump Housing Material: Aluminum; Aluminum
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Submersible Pump; Trash Pump; Water Pump; Water Treatment Pump
- Discharge Size: 3.000
- Industry: Construction, Industrial, Mining, Sewage
from jbj Techniques Limited
ELIKA ®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA ® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA ® gear pump reduces the noise level by an... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 4496.2
- Liquid Flow: 13.9
- Media Temperature: 14 to 176
from jbj Techniques Limited
ELIKA ®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA ® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA ® gear pump... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 4496.2
- Liquid Flow: 34.5
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from jbj Techniques Limited
For hydraulic or lubricating oils. Maximum pressure 40 bar or 200 bar (depending by flow meter dimension). [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 580.2 to 2900.8
- Liquid Flow: 1848.0
- Media Temperature: 5 to 302
from jbj Techniques Limited
External gear pumps, the most popular pumps used in modern hydraulics systems. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of Marzocchi gear... [See More]
- Pump Housing Material: Aluminum; Cast Iron
- Industry: Automotive, Defense, Maritime, Medical
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Media: Hydraulic fluids
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Housing Material: Aluminum
- Industry: Harsh Weather Conditions
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
- Power Source: NoSourceIncluded
from Princess Auto Limited
12.7 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 3850.0
- Liquid Flow: 12.7
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2250.0
- Liquid Flow: 5.5 to 23.4
- Media Temperature: 180
from Quality Bearings & Components
Aluminum. HYDRAULIC HAND PUMPS. BETEX AHP SERIES. Features: Our hand pumps are always characterized by their rugged construction and easy-operation handles. Aluminum alloy construction and handy release knobs with locking mechanism are perfect for industrial applications and daily operations. [See More]
- Pump Housing Material: Aluminum
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Power Source: Manual; Hydraulic
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
Parker ’s hydraulic truck pump series F1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The F1 pump provide circuit reliability at speeds up to 3100 rpm at 400 bar (5,800 PSI). The F1 hydraulic pump is a very efficient and straight... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 5800.0
- Liquid Flow: 48.8
- Media Temperature: -40 to 248
from Princess Auto Limited
16.9 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 3570.0
- Liquid Flow: 16.9
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Features. Standard duty cycle. Reduced weight. Optional shaft configurations. Smaller Housing. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2250.0
- Liquid Flow: 21.0 to 40.7
- Media Temperature: 180
from Quality Bearings & Components
Aluminum - High Pressure. HYDRAULIC HAND PUMPS. BETEX AHP-UHP SERIES. Specs: AHP704: High working pressure up to 1000 / 1500 bar. UHP2800: Lightweight model for ultra –high working pressure of 2800 bar for special applications. [See More]
- Pump Housing Material: Aluminum
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 14503.8
- Power Source: Manual; Hydraulic
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
Parker ’s hydraulic truck pump series F2 is a further development of the twin-flow version of series F1, the very first bent-axis truck pump on the market to feature two entirely independent flows. With a suitable build-up of the hydraulic system, the main advantage with a Twin-Flow Pump is... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 5800.0
- Liquid Flow: 60.7
- Media Temperature: -40 to 248
from Princess Auto Limited
16.9 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 3140.0
- Liquid Flow: 16.9
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Function. The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2500.0 to 3000.0
- Liquid Flow: 0.8 to 29.5
- Discharge Size: 0.750 to 1.062
from Quality Bearings & Components
Air/Hydraulic. HYDRAULIC FOOT PUMPS. BETEX AP SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]
- Pump Housing Material: Aluminum
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Power Source: Manual; Hydraulic
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
The new, disengageable F3 hydraulic truck pump series form Parker is a global innovation in mobile hydraulics, by enabling engaging and disengaging of the pump from the diesel engine on the fly. This new solution can save substantial amounts of fuel and reduces wear and tear on the pump and minimize... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 5800.0
- Liquid Flow: 48.8
- Media Temperature: -40 to 248
from Princess Auto Limited
19.7 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2850.0
- Liquid Flow: 19.7
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 3000.0
- Liquid Flow: 1.5 to 5.0
- Discharge Size: 0.750 to 1.062
from Quality Bearings & Components
Spring Loaded Foot Pedal. HYDRAULIC FOOT PUMPS. BETEX FHB SERIES. Specs: Max. Working Pressure: 10,000 psi / 700 bar. Large 3/4" pressure port for maximum flow. Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable. Foot-operated pump and release... [See More]
- Pump Housing Material: Aluminum
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Power Source: Manual; Hydraulic
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
Parker hydraulic truck pump series T1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The T1 pump was specifically designed to meet the requirements of light duty truck applications with short, non-frequent operating cycles such as tippers,... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 5075.0
- Liquid Flow: 50.2
- Media Temperature: -40 to 248
from Princess Auto Limited
19.8 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2285.0
- Liquid Flow: 19.8
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Function. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2500.0 to 3000.0
- Liquid Flow: 2.1 to 48.1
- Discharge Size: 1.062 to 1.312
from Quality Bearings & Components
Aluminum - Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX HP SERIES. Specs: Max. working pressure: 10,000 psi / 700 bar. Large 3/8" pressure port for maximum flow. Low Handle effort for easy operation. Two speed models. Features: Our hand pumps are always characterized by their rugged construction and... [See More]
- Pump Housing Material: Aluminum
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Power Source: Manual; Hydraulic
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine. • Medical. • Material handling. • Construction equipment. • Rescue equipment. Features/Benefits:... [See More]
- Pump Housing Material: Aluminum; Cast Iron
- Discharge Pressure: 725.0 to 1450.0
- Liquid Flow: 10.0
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
from Princess Auto Limited
20.8 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2000.0
- Liquid Flow: 20.8
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Function. The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump ’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be... [See More]
- Pump Housing Material: Aluminum
- Discharge Size: 1.062 to 1.312
- Discharge Pressure: 2500.0 to 3000.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Quality Bearings & Components
10L Reservoir. HYDRAULIC HAND PUMPS. BETEX HP10L SERIES. Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic systems and ensures safe... [See More]
- Pump Housing Material: Aluminum
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Power Source: Manual; Hydraulic
from Princess Auto Limited
3.2 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 3850.0
- Liquid Flow: 3.2
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Function. Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 2500.0 to 3000.0
- Liquid Flow: 1.5 to 5.0
- Discharge Size: 0.750 to 1.062
from Quality Bearings & Components
Two-Speed Heavy-Duty. HYDRAULIC HAND PUMPS. BETEX PB SERIES. Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. The professional choice for a wide range of industrial... [See More]
- Pump Housing Material: Aluminum
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
- Discharge Pressure: 10152.6
- Power Source: Manual; Hydraulic
from Princess Auto Limited
4.2 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 3850.0
- Liquid Flow: 4.2
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Function. The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block... [See More]
- Pump Housing Material: Aluminum
- Discharge Size: 0.875 to 1.062
- Discharge Pressure: 1200.0 to 3000.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from Princess Auto Limited
6.3 GPM Hydraulic Gear Pump [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 3850.0
- Liquid Flow: 6.3
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Prince Manufacturing Corp.
Function. The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust... [See More]
- Pump Housing Material: Aluminum
- Discharge Size: 1.062 to 1.312
- Discharge Pressure: 1500.0 to 3000.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump