Testing / Calibration Pumps Hydraulic Pumps
Description
Testing and calibration hydraulic pumps are specialized devices used to ensure the accuracy and reliability of hydraulic systems. These pumps are designed to generate precise fluid pressures, allowing for the testing and calibration of various hydraulic components and systems. They often come equipped with gauges and other instrumentation to measure and verify pressure levels accurately.
Working Principle
The working principle of testing and calibration hydraulic pumps involves converting mechanical energy into hydraulic energy to create a controlled flow of fluid. This is achieved through the mechanical action of the pump, which creates a partial vacuum at the inlet, allowing atmospheric pressure to push fluid into the pump. The pump then pressurizes the fluid and delivers it to the hydraulic system or component being tested. This controlled pressure and flow are crucial for verifying the performance and accuracy of hydraulic systems, ensuring they meet specified requirements and function correctly under operational conditions.
Applications
Testing and calibration hydraulic pumps are used in a variety of applications where precise pressure control is necessary. Specific examples include:
- Calibration of pressure gauges and sensors in industrial settings to ensure accurate readings.
- Testing of hydraulic components such as valves and actuators to verify their performance and reliability.
- Use in laboratories and manufacturing facilities for quality control and assurance of hydraulic systems.
Advantages over other Hydraulic Pumps
Testing and calibration hydraulic pumps offer several advantages over standard hydraulic pumps:
- Precision: These pumps are designed to deliver highly accurate pressure levels, which is essential for calibration and testing purposes.
- Versatility: They can be used with a variety of hydraulic components and systems, making them suitable for diverse testing scenarios.
- Portability: Many testing and calibration pumps are portable, allowing for field use where stationary equipment is not feasible.
Limitations
Despite their advantages, testing and calibration hydraulic pumps have certain limitations:
- Limited Flow Rate: These pumps are typically designed for precision rather than high flow rates, which may not be suitable for all applications.
- Complexity: The need for precise control and measurement can make these pumps more complex and potentially more challenging to operate than standard hydraulic pumps.
Considerations
When selecting and using testing and calibration hydraulic pumps, several considerations should be taken into account:
- Initial Costs: These pumps can be more expensive than standard hydraulic pumps due to their precision and specialized features.
- Operating Expense: Maintenance and calibration of the pumps themselves may incur additional costs.
- Durability: The durability of the pump should be considered, especially if it will be used in harsh or demanding environments.
- Accuracy: Ensuring the pump maintains its accuracy over time is crucial, which may require regular calibration and maintenance.
- Replacement and Maintenance Costs: Consider the long-term costs associated with maintaining and replacing parts of the pump to ensure continued accuracy and reliability.
from Interface Devices, Inc.
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
- Media: Hazardous, Liquids
- Discharge Pressure: 380.0
- Power Source: Air or Pneumatic; Hydraulic; Nitrogen Cylinders
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration; Water Pump
- Discharge Pressure: 14000.0
- Liquid Flow: 0.2
- Discharge Size: 0.250
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration; Water Pump
- Discharge Size: 0.562
- Discharge Pressure: 19500.0 to 24375.0
- Industry: Scissor Jack Lifts, Aircraft Jacks, Clamping Devices, Punches and Pin Presses, Valve Actuation, Roller Tensioning, Torque Wrenches, Defense, Municiple, Pulp & Paper
from SC Hydraulic Engineering Corporation
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly... [See More]
- Pump Type: Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration; Water Pump
- Discharge Pressure: 12000.0
- Liquid Flow: 2.3
- Discharge Size: 0.500