Cast Iron Hydraulic Pumps
from Gorman-Rupp Pumps
HSK4A-KDI1903TCR FT4 Positive Displacement Pump [See More]
- Pump Housing Material: Cast Iron; Cast Iron
- Discharge Size: 4.000
- Liquid Flow: 226.0
- Pump Type: Centrifugal Pump; Dewatering Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Water Treatment Pump
from jbj Techniques Limited
Concentric o ers one of the widest selections of gear pumps and hydraulic motors in the industry. All Concentric products are designed to provide solutions to our customers ’ application challenges. Concentric D Series Hydraulic Pumps are compact, external gear models for use in pumping uids... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 750.0 to 3000.0
- Liquid Flow: 3.6 to 21.7
- Discharge Size: 0.562 to 1.315
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 0.500 to 0.750
- Liquid Flow: 5.0 to 28.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from jbj Techniques Limited
Concentric G.C. Series Hydraulic Pumps are compact, external gear models for use in pumping fluids with lubricating qualities. Suitable for use in a wide variety of material handling, agricultural, and construction equipment in addition to machine tools, robotics, and other types of machinery. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 1800.0 to 3000.0
- Liquid Flow: 1.0 to 11.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 0.500 to 0.750
- Liquid Flow: 5.0 to 28.0
- Pump Type: Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 2600.0 to 4000.0
- Liquid Flow: 11.8 to 23.2
- Discharge Size: 0.875 to 2.060
from jbj Techniques Limited
Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world ’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on important... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 2375.0 to 4000.0
- Liquid Flow: 20.0 to 51.0
- Discharge Size: 0.750 to 1.000
from Prince Manufacturing Corp.
Features. High duty cycle. Use in circuits with motors. Better at higher temperatures. Increased wear resistance. Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth. Up to 40 gallons a minute. 2250 PSI Max operating pressure. Slips onto tractor PTO shaft (no gear box required) [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 2250.0
- Liquid Flow: 5.5 to 23.4
- Media Temperature: 180
from BakerCorp
Ideal Usage. High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit. No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE. Suction Size: --. Discharge Size: 4" –... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 280.0
- Liquid Flow: 150.0 to 1000.0
- Discharge Size: 4.000
from Princess Auto Limited
2.2 GPM Bi-Rotational Pump/Motor [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 3000.0
- Liquid Flow: 2.2
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
The high efficient Parker bent axis design pumps, with unique spherical piston concept gives thermal shock resistance. The pumps are rated up to 420bar pressure levels, and has high self-priming speeds. The well proven gear synchronization and double tapered bearing concept gives a very robust and... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 6090.0
- Liquid Flow: 17.6
- Media Temperature: -40 to 239
from Princess Auto Limited
4.5 GPM Bi-Rotational Pump/Motor [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 2300.0
- Liquid Flow: 4.5
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
The high efficient Parker bent axis design pumps, with unique spherical piston concept gives thermal shock resistance. The pumps are rated up to 420bar pressure levels, and has high selfpriming speeds. The well proven gear synchronization and double tapered bearing concept gives a very robust and... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 6960.0
- Liquid Flow: 95.8 to 95.9
- Media Temperature: -40 to 239
from Princess Auto Limited
6.7 GPM Bi-Rotational Pump/Motor [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 1600.0
- Liquid Flow: 6.7
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
Parker PVplus has been designed and optimized for demanding use in heavy duty industrial and marine applications. With pressure ratings of up to 420 bar and high speed ratings this open circuit, swashplate type axial piston pump provides high productivity and power density to its users. Beside its... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 6000.0
- Liquid Flow: 166.0
- Media Temperature: -40 to 239
from Princess Auto Limited
8.9 GPM Bi-Rotational Pump/Motor [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 1200.0
- Liquid Flow: 8.9
- Pump Type: Gear Pump; Hydraulic Fluid Pump
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
Parker hydraulic variable displacement truck pump series VP1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The VP1 pump can be close-coupled to a gearbox PTO (power take-off) or to a coupling independent PTO (e.g. an engine PTO) which... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 6090.0
- Liquid Flow: 66.0
- Media Temperature: -40 to 248
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine. • Medical. • Material handling. • Construction equipment. • Rescue equipment. Features/Benefits:... [See More]
- Pump Housing Material: Aluminum; Cast Iron
- Discharge Pressure: 725.0 to 1450.0
- Liquid Flow: 10.0
- Pump Type: Hand Foot Pump; Hydraulic Fluid Pump
from Parker Hannifin / Hydraulics / Hydraulic Pump Division
Featuring superior design and simplified maintenance, the Premier Series delivers high-pressure variable piston pumps that improve performance. Low inlet velocity capability allows the pump to run faster than competitive models without the added expense of boosting the inlet, while enhanced piston... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 6000.0
- Liquid Flow: 145.0
- Media Temperature: -40 to 180