Rolled Thread Ball Screws
Description
Rolled thread ball screws are mechanical devices used to convert rotational motion into linear motion. They consist of a screw and a nut with ball bearings that roll between the threads of the screw and the nut, facilitating smooth and efficient movement.
Working Principle
Rolled thread ball screws operate by utilizing ball bearings that travel along a helical raceway formed by the threads of the screw and nut. As the screw rotates, the ball bearings roll between the screw and nut, reducing friction and allowing for efficient linear motion. This mechanism is beneficial because it provides high efficiency, typically ranging from 70% to 95%, due to minimal frictional losses. The rolling action of the ball bearings also reduces wear and tear, contributing to a longer lifespan compared to other types of screw mechanisms .
Applications
Rolled thread ball screws are commonly used in high-speed automation applications where precision and efficiency are critical. They are suitable for applications that require high load ratings and can tolerate higher maintenance components. Specific examples include CNC machinery, robotics, and other automated systems where precise linear motion is essential .
Advantages over other Ball Screws
Rolled thread ball screws are generally less expensive than ground ball screws, making them a cost-effective option for many applications. While they may have some compromises in terms of design flexibility and lifespan, they still offer significant advantages in terms of load capacity and efficiency. The reduced friction and wear also contribute to their longer life cycle compared to other screw types .
Limitations
One of the primary limitations of rolled thread ball screws is their higher maintenance requirements compared to other ball screw types. They may also have a shorter lifespan and less design flexibility, which can be a drawback in certain applications. Additionally, they may still be more expensive than precision rolled lead screw assemblies .
Considerations
When considering rolled thread ball screws, it is important to evaluate the initial costs, which are generally lower than ground ball screws but may still be significant. Operating expenses can be higher due to maintenance needs. Durability is enhanced by the reduced friction and wear, but accuracy may be slightly compromised compared to ground ball screws. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the overall cost-effectiveness of using rolled thread ball screws in specific applications .
from Steinmeyer, Inc.
Rolled ball screws provides an excellent price-performance ratio. They are used for applications with lower requirements for efficiency and lifetime.Rolled ball screws from Steinmeyer are in most of the cases a highly attractive alternative compared with other driving solutions, like rack and pinion... [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
- Length: 0.0 to 23.62
from NSK Precision America
NSK's WFA Series ballscrews are precision ball screws designed for high accuracy and improved linear motion. They offer maintenance-free operation with K1 Lubrication Units. These ballscrews come in a range of sizes to meet the needs of most factory automation applications and have a variety of... [See More]
- Manufacturing Process: Rolled Thread; Ground Thread
- Design: Metric Design Arrangement
- Component Type: Screw Only
from ATLANTA Drive Systems, Inc.
Ball-screw spindles and nuts. Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety of advantages: Efficiency of more... [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Only
- Length: 39.37
from Nook Industries, Inc.
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT). ± 0.001 in/ft - Precision Rolled (XPR). ± 0.0005 in/ft - Precision Ground (SGT). Standard diameters from 3/8" to 4". (larger diameters up to 14"). Standard leads from 0.125" to 1.875". Alloy and Stainless Steel Screws [See More]
- Manufacturing Process: Rolled Thread
- Design: English Design Arrangement
- Component Type: Screw Assembly
- Length: 1
from TPA Motion
Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective solution for use in small or compact spaces. [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
- Screw O.D.: 0.1181 to 0.6299
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Manufacturing Process: Rolled Thread; Ground Thread
from TPA Motion
Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective solution for use in small or compact spaces. [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
- Screw O.D.: 0.1575 to 0.5512
from TPA Motion
Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective solution for use in small or compact spaces. [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
from TPA Motion
Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective solution for use in small or compact spaces. [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
- Screw O.D.: 0.0709 to 0.6299
from TPA Motion
SRT Ball Screws and SSRT Series are precision rolled and incorporate an integrated drive-end journal. These are the choice when high linear accuracy (i.e., grades C7 or C10) and/or smooth movement is required. A rolling process is used to create the ball screw thread. An unfinished large diameter... [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
- Length: 6.1 to 18.5
from TPA Motion
Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available. The ball screw is cut to... [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
- Length: 3.94 to 39.37
from TPA Motion
PSRT ball screws as well as PSR are precision rolled C5 accuracy grade ball screws that are the choice when low cost yet high accuracy is desired. A high quality proven precision rolling process is used to create the ball screw thread. Accuracy grade of C5 is available The ball end journals are... [See More]
- Manufacturing Process: Rolled Thread
- Design: Metric Design Arrangement
- Component Type: Screw Assembly
- Length: 3.94 to 9.06