Nut Only Ball Screws

Description

Nut Only Ball Screws are mechanical components designed to convert rotational motion into linear motion. They consist of a screw shaft and a nut, with ball bearings facilitating the movement between these two components. The primary function of Nut Only Ball Screws is to provide precise linear motion, which is essential in various engineering and industrial applications.

Working Principle

Nut Only Ball Screws operate by using recirculating ball bearings that roll between the screw shaft and the nut. As the screw rotates, the ball bearings move along a helical raceway, translating the rotational motion into linear motion. This mechanism is highly efficient due to the minimal friction between the moving parts, allowing for precise positioning and smooth operation. The use of ball bearings reduces wear and tear, contributing to the longevity and reliability of the system.

Applications

Nut Only Ball Screws are commonly used in high-speed automation applications where precision and efficiency are critical. They are often found in CNC machinery, robotics, and aerospace applications, where accurate linear motion is necessary for the operation of complex systems. These screws are also used in medical devices and semiconductor manufacturing equipment, where precision and reliability are paramount.

Advantages over other Ball Screws

Nut Only Ball Screws offer several advantages over other types of ball screws. They provide higher efficiency, with a typical efficiency range of 70% to 95%, due to the reduced frictional losses from the ball bearings. This efficiency allows for higher force, speed, and duty cycle ratings, making them suitable for demanding applications. Additionally, the reduced physical wear and tear on the nut and screw contribute to a longer life cycle compared to other screw types.

Limitations

Despite their advantages, Nut Only Ball Screws have some limitations. They can be more expensive than other types of screws, such as ACME screws, due to their complex design and manufacturing process. Additionally, they may require more maintenance to ensure optimal performance and longevity. The noise generated by the rolling ball bearings can also be a concern in noise-sensitive environments.

Considerations

When selecting Nut Only Ball Screws, several factors should be considered. The initial cost can be higher compared to other screw types, but the long-term benefits of efficiency and durability may offset this expense. Operating expenses may include regular maintenance to prevent failure and ensure accuracy. Durability is generally high due to the reduced wear and tear, but the system's accuracy can degrade over time if not properly maintained. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can vary depending on the specific application and operating conditions.

7 Results
Ball Nut, 10mm Pitch ( see catalog page for further detail ) -- S6653HM2130100
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Component Type: Nut Only
KM Series Ball Nut 10mm Pitch (Catalog Page for Further Details) -- S6652HM2135100
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Component Type: Nut Only
Ball Nut -- BN063R020S
from Joyce/Dayton Corp.

Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are... [See More]

  • Component Type: Nut Only
  • Design: English Design Arrangement
Ball Screw Flanged Nut HSB -- KGM-F
from Hymark/Kentucky Gauge

All connection dimensions to DIN 69051, for easy adaptation. Newly developed ball recirculation cover with optimized recirculation geometry for high operating speeds. Made of the best materials and to the highest precision for optimum running characteristics and high load ratings. Double nut units... [See More]

  • Component Type: Nut Only
Rotating Nuts
from Steinmeyer, Inc.

Rotating nut with external ball return, Flange single nut with 4-point-contact with standard wipers on both ends. [See More]

  • Component Type: Nut Only
  • Screw O.D.: 0.9843 to 2.48
Cylindrical Ball Screw Nut HSB -- KGM-M
from Hymark/Kentucky Gauge

Uniform design; for each nominal diameter all nuts have the same outer diameter, drive key slots and centrings. Lubrication can be performed via the drive key and lubrication groove. Newly developed ball recirculation cover with optimized recirculation geometry for high operating speeds. Made of the... [See More]

  • Component Type: Nut Only
Double Ball Screw Nut HSB -- KGM-MM and KGM-FM
from Hymark/Kentucky Gauge

Double nuts are made by a combination of 2 single nuts; either 2 cylindrical nuts (MM) or one flanged nut and one cylindrical nut (FM). The pre-load can be selected by the customer as 3 %, 5 % or 7 % of the dynamic load rating of the ball screw nut [See More]

  • Component Type: Nut Only