Right Hand Thread Ball Screws
from Rockford Ball Screw
Inch Ball Nuts [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.3750
- Design: English Design Arrangement
- Screw Lead: 0.1250
from THK America, Inc.
Ball Screw Assembly comes with the ball screw, nut bracket, support unit(s), and housing(s). The nut bracket is loosely assembled onto the ball screw nut. For the ball screw assembly series, lead angle accuracy is C5, axial clearance is 0 max (except BNK0810 = 0 to 0.005 mm), and the ball screw nut... [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.2362
- Length: 0.0394
- Screw Lead: 3.94
from Rockford Ball Screw
Inch Ball Screws [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.3750
- Design: English Design Arrangement
- Screw Lead: 0.1250
from THK America, Inc.
The right and left screws are provided with a phase in the middle of the ball screw nut, and an axial clearance is set at a below-zero value (under a preload). This compact model is capable of a smooth motion. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.6299
- Length: 0.1969
from Rockford Ball Screw
Inch Keyway Ball Nuts [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 1.5
- Design: English Design Arrangement
- Screw Lead: 0.5000
from THK America, Inc.
Using an end-cap method, this model achieve stable motion in a high-speed rotation. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.5906
- Length: 0.3937
from Rockford Ball Screw
Inch Preloaded Ball Nuts [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.3750
- Design: English Design Arrangement
- Screw Lead: 0.1250
from THK America, Inc.
The Rotary Ball Screw is a rotary-nut ball screw unit that has an integrated structure consisting of a ball screw nut and a support bearing. The support bearing is an angular bearing that has a contact angle of 60 degree, contains an increased number of balls and achieves a large axial rigidity. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.6299
- Length: 0.6299
from Rockford Ball Screw
Metric Ball Nuts [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.6299
- Design: Metric Design Arrangement
- Screw Lead: 0.1969
from THK America, Inc.
The simplest type with a single ball screw nut. It is designed to be mounted using the bolt holes drilled on the flange. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.6299
- Length: 0.1969
from Rockford Ball Screw
Metric Ball Screws [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.6299
- Design: Metric Design Arrangement
- Screw Lead: 0.1969
from THK America, Inc.
To meet the space-saving requirement, this type of Ball Screw has a standardized screw shaft and a ball screw nut. The ends of the screw shaft are standardized to fit the corresponding support unit. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.1575
- Length: 0.0394
- Screw Lead: 3.94
from THK America, Inc.
To meet the space-saving requirement, this type of Ball Screw has a standardized screw shaft and a ball screw nut. The ends of the screw shaft are standardized to fit the corresponding support unit. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.1575
- Length: 0.0394
- Screw Lead: 3.94
from THK America, Inc.
The Ball Screw/Spline is a linear-rotary unit that contains Ball Screw grooves and Ball Spline grooves crossing with each other on a single shaft. The nuts of the Ball Screw and the Ball Spline have dedicated support bearings directly embedded on the circumference of the nuts. The Ball Screw/Spline... [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.3150
- Length: 0.4724
from THK America, Inc.
The Ball Screw/Spline is a linear-rotary unit that contains Ball Screw grooves and Ball Spline grooves crossing with each other on a single shaft. The nuts of the Ball Screw and the Ball Spline have dedicated support bearings directly embedded on the circumference of the nuts. The Ball Screw/Spline... [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.6299
- Length: 0.6299
from THK America, Inc.
Since the mounting screw holes are machined on the square ball screw nut, this model can compactly be mounted on the machine without a housing. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.5512
- Length: 0.1575
from THK America, Inc.
This Rolled Ball Screw feed achieves a DN value of 100,000 by using a new circulation structure. Since the nut outer diameter and the mounting holes of this model are dimensionally interchangeable with the previous model BTK, model BTK can be replaced with this model. More detailed specifications... [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.5512
- Length: 0.1575
from THK America, Inc.
A miniature type with a screw shaft diameter of 4 to 14 mm and a lead of 1 to 5mm. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.1575
- Length: 0.0394
from THK America, Inc.
A miniature type with a screw shaft diameter of 4 to 14 mm and a lead of 1 to 5mm. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.1575
- Length: 0.0394
from THK America, Inc.
A miniature type with a screw shaft diameter of 4 to 14 mm and a lead of 1 to 5mm. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.1575
- Length: 0.0394
from THK America, Inc.
A miniature type with a screw shaft diameter of 6 to 12 mm and a lead of 1 to 2 mm. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.2362
- Length: 0.0394
from THK America, Inc.
The outer diameter is up to 30% more compact than previous THK products, and the nut dimensions conform to DIN standards. Newly developed ball circulation components contribute to high-speed operation. The shaft ends are machined to fit with THK ’s standard support units(BK/BF, EK/EF, and... [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.3937
- Length: 0.1969
- Screw Lead: 19.69
from THK America, Inc.
Large Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.5512
- Length: 0.1575
from THK America, Inc.
Standard Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.5906
- Length: 0.3937
from THK America, Inc.
Super Lead Rolled Ball Screw Shaft. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Right Hand Thread
- Screw O.D.: 0.5906
- Length: 0.7874
from THK America, Inc.
Using an end-cap method, this model achieve stable motion in a high-speed rotation. More detailed specifications are available in our digital catalog. [See More]
- Design Features: Lubrication Port; Right Hand Thread
- Screw O.D.: 0.5906
- Length: 0.7874
from Wedin International, Inc.
Wedin is the source for ball screws. We have the. ability to handle any of your production needs, from. high volume runs, to the most unique, one-of-a-kind. assembly. Standard or metric, we have what you are. looking for in a ball screw. Running two to three. shifts seven days a week, we have the... [See More]
- Design Features: Right Hand Thread
- Design: English Design Arrangement
- Component Type: Screw Assembly
- Length: 72
from Nook Industries, Inc.
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT). ± 0.001 in/ft - Precision Rolled (XPR). ± 0.0005 in/ft - Precision Ground (SGT). Standard diameters from 3/8" to 4". (larger diameters up to 14"). Standard leads from 0.125" to 1.875". Alloy and Stainless Steel Screws [See More]
- Design Features: Right Hand Thread
- Manufacturing Process: Ground Thread
- Component Type: Screw Assembly
- Design: English Design Arrangement
from Joyce/Dayton Corp.
Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are... [See More]
- Design Features: Right Hand Thread
- Design: English Design Arrangement
- Component Type: Screw Only
- Screw Lead: 0.2000
from ATLANTA Drive Systems, Inc.
Ball-screw spindles and nuts. Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety of advantages: Efficiency of more... [See More]
- Design Features: Right Hand Thread
- Manufacturing Process: Rolled Thread
- Component Type: Screw Only
- Design: Metric Design Arrangement
from TPA Motion
SRT Ball Screws and SSRT Series are precision rolled and incorporate an integrated drive-end journal. These are the choice when high linear accuracy (i.e., grades C7 or C10) and/or smooth movement is required. A rolling process is used to create the ball screw thread. An unfinished large diameter... [See More]
- Design Features: Right Hand Thread
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
- Design: Metric Design Arrangement
from ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc. has a complete range of precision-rolled ballscrew drives for applications requiring precise positioning and repeatability. These drives can be used for duty cycles up to 100%, with high forces, linear speeds and efficiency. The ballscrews and nuts all have right-hand... [See More]
- Design Features: Right Hand Thread
- Design: Metric Design Arrangement
- Component Type: Screw Only
- Length: 0.1969
from TPA Motion
Precision Ground Ball Screws (SG Series) are the choice when high linear accuracy (i.e., grades C3 or C5) and/or smooth movement is required. A precision grinding process is used to create the ball screw thread. The ball screw drive side is machined at the factory to making it ready for mounting... [See More]
- Design Features: Right Hand Thread
- Manufacturing Process: Ground Thread
- Component Type: Screw Assembly
- Design: Metric Design Arrangement
from TPA Motion
Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available. The ball screw is cut to... [See More]
- Design Features: Right Hand Thread
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
- Design: Metric Design Arrangement
from TPA Motion
PSRT ball screws as well as PSR are precision rolled C5 accuracy grade ball screws that are the choice when low cost yet high accuracy is desired. A high quality proven precision rolling process is used to create the ball screw thread. Accuracy grade of C5 is available The ball end journals are... [See More]
- Design Features: Right Hand Thread
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
- Design: Metric Design Arrangement