DC Powered Peristaltic Pumps

53 Results
Positive Displacement Pumps -- 1254036
from RS Components, Ltd.

Verderflex AU R1560055 01 [See More]

  • Power Source: 24 v dc; DC
  • Media Temperature: 68
  • Liquid Flow: 0.0856
  • Pump Housing Material: Abs
Positive Displacement Pumps -- 1254037
from RS Components, Ltd.

Verderflex AU R1580055 01 [See More]

  • Power Source: 24 v dc; DC
  • Pump Housing Material: Abs
  • Liquid Flow: 0.1368
Positive Displacement Pumps -- 1254038
from RS Components, Ltd.

Verderflex AU R1560125 01 [See More]

  • Power Source: 24 v dc; DC
  • Pump Housing Material: Abs
  • Liquid Flow: 0.2113
Positive Displacement Pumps -- 1254039
from RS Components, Ltd.

Verderflex AU R1580125 09 [See More]

  • Power Source: 24 v dc; DC
  • Pump Housing Material: Abs
  • Liquid Flow: 0.3170
Positive Displacement Pumps -- 1254040
from RS Components, Ltd.

Verderflex AU R1560240 01 [See More]

  • Power Source: 24 v dc; DC
  • Media Temperature: 68
  • Liquid Flow: 0.3434
  • Pump Housing Material: Abs
Positive Displacement Pumps -- 1254041
from RS Components, Ltd.

Verderflex AU R1580240 05 [See More]

  • Power Source: 24 v dc; DC
  • Media Temperature: 68
  • Liquid Flow: 0.5812
  • Pump Housing Material: Abs
Positive Displacement Pumps -- 1856130
from RS Components, Ltd.

Verderflex M60 24vDC 150RPM 2RR 3.2SI Pu [See More]

  • Power Source: 24 v dc; DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0991
  • Pump Housing Material: Nylon, polycarbonate
Positive Displacement Pumps -- 1856131
from RS Components, Ltd.

Verderflex M60 24vDC 150RPM 2RR 4.0SI Pu [See More]

  • Power Source: 24 v dc; DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0991
  • Pump Housing Material: Nylon, polycarbonate
Positive Displacement Pumps -- 1856135
from RS Components, Ltd.

Verderflex M60 24vDC 192RPM 2RR 4.0SI Pu [See More]

  • Power Source: 24 v dc; DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0991
  • Pump Housing Material: Nylon, polycarbonate
Positive Displacement Pumps -- 1856136
from RS Components, Ltd.

Verderflex M60 24vDC 192RPM 2RR 4.8SI Pu [See More]

  • Power Source: 24 v dc; DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0991
  • Pump Housing Material: Nylon, polycarbonate
Positive Displacement Pumps -- 1856137
from RS Components, Ltd.

Verderflex 164.0011 [See More]

  • Power Source: 24V dc; DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0991
  • Pump Housing Material: Plastic; Nylon, Polycarbonate
Positive Displacement Pumps -- 1856142
from RS Components, Ltd.

Verderflex M60 24vDC 150RPM 2RR 1.6VP Pu [See More]

  • Power Source: 24 v dc; DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0991
  • Pump Housing Material: Nylon, polycarbonate
Positive Displacement Pumps -- 1856148
from RS Components, Ltd.

Verderflex 164.0001 [See More]

  • Power Source: 24 v dc; DC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0991
  • Pump Housing Material: Nylon, polycarbonate
Positive Displacement Pumps -- 7056653
from RS Components, Ltd.

Panel Mount Peristaltic Dc Pump 150 rpm [See More]

  • Power Source: 12 v dc; DC
  • Pump Housing Material: Plastic; Polyamide
  • Discharge Pressure: 14.5
Peristaltic Pump -- SR 10/100 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact Design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right-handed run (only DC drive). Range Technical Overview. Friction drive between motor shaft and rollers. Capacity from 1300 to 3000 ml/min. Max pressure height 8 mH2O. Max... [See More]

  • Power Source: 12 VDC, 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.3434 to 0.7925
  • Media Temperature: 122
Dispensing Tubing Pump -- TPUDP-AU (Australia)
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Power Source: Brushless DC; DC
  • Discharge Pressure: 12.3
  • Liquid Flow: 0.0996
  • Discharge Size: 0.312
15KS & 15QQ Peristaltic Pump -- 15602.100
from Clark Solutions

The Boxer 15KS & 15QQ Peristaltic Pumps utilize a three, four or six roller system for delivery of liquids from 1.4 (lower with stepper motor) to 900 ml/min. dependent on tube size and motor selected. 15KS & 15QQ Peristaltic Pumps have a “Clip-On ” pump head and the clamshell... [See More]

  • Power Source: 24 VDC; DC
  • Media: Liquids
  • Discharge Pressure: 29.0
114 Economy Drive Pumps -- 114FD
from Watson-Marlow Fluid Technology Group

The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm. Small compact size and... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Size: 0.020 to 0.189
  • Liquid Flow: 3.70E-4 to 0.0793
  • Pump Housing Material: Plastic
100 Series OEM Pump -- Model 102FD/R
from Watson Marlow Pumps Group

102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]

  • Power Source: 12 VDC; DC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0280
  • Media: Liquids
Cole-Parmer Peristaltic Pump; 0.005 to 1.8 mL/min, 12VDC/115VAC -- GO-73160-30
from Cole-Parmer

bull; Variable-flow reversible peristaltic pump. • Run dry without damage to pump. • Compact footprint. These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several different... [See More]

  • Power Source: 12 VDC; DC
  • Liquid Flow: 4.76E-4
Peristaltic Pump -- SR 10/30 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive and stepper motor). A variety of tube materials available. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: 12 VDC, 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0042 to 0.0211
  • Media Temperature: 122
Peristaltic Adjustable Speed Tubing Pump -- TPU AD
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Power Source: Brushless DC; DC
  • Industry Served: Laboratory, Processing Applications, Medical
  • Discharge Size: 0.312
  • Pump Housing Material: Aluminum; Stainless Steel
4K Series Peristaltic Pumps -- 4500.322
from Clark Solutions

The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in position. The hinged clear... [See More]

  • Power Source: 24 VDC; DC
  • Media: Liquids
  • Pump Housing Material: Plastic; Glass filled Polypropylene
120DM3 Three-Channel Laboratory Pump -- 120S/DM3
from Watson-Marlow Fluid Technology Group

The Watson-Marlow 120U/DM3 and 120S/DM3 pumps comprise a 400DM3 three-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 0.8mm wall, three-bridge manifold tubing in sizes from 0.13 to 2.79 mm internal diameter. The pump gives flow rates up to 36 ml/min. 120... [See More]

  • Power Source: DC
  • Discharge Pressure: 30.0
  • Liquid Flow: 2.64E-7 to 0.0095
  • Discharge Size: 0.005 to 0.110
12V DC OEM Pump -- Model 313FDC/D
from Watson Marlow Pumps Group

Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]

  • Power Source: 12 VDC; DC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.2906
  • Media: Liquids
Peristaltic Pump -- SR 10/50 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Infinite tubing possible. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive). Different tubing materials. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: 12 VDC, 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0264 to 0.0581
  • Media Temperature: 122
Peristaltic Adjustable Speed Tubing Pump -- TPUDP
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Power Source: Brushless DC; DC
  • Industry Served: Laboratory, Processing Applications, Medical
  • Discharge Size: 0.312
  • Pump Housing Material: Aluminum; Stainless Steel
9K & 9QQ Series Peristaltic Pumps -- 9007.000
from Clark Solutions

Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected. The DC motor version can optionally be provided with an integrated encoder for motor shaft position feedback for accurate... [See More]

  • Power Source: 12 VDC; DC
  • Media: Liquids
  • Discharge Pressure: 29.0
12V DC OEM Pump -- 313FDC/D
from Watson-Marlow Fluid Technology Group

Maximum flow rate 1,100ml/min at 220rpm. Flip-top easy-loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One-year warranty. Extension pumpheads for multi-channel pumping. The 313FDC/D comprises a 313D three roller pumphead for higher... [See More]

  • Power Source: 12 VDC; DC
  • Discharge Size: 0.312
  • Liquid Flow: 0.2906
  • Pump Housing Material: Plastic
400A Series Compact Instrument Quality Single Channel Pump -- Model 400F/A
from Watson Marlow Pumps Group

Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]

  • Power Source: 12 VDC, 24 VDC; NoSourceIncluded (optional feature); DC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0079
  • Media: Liquids
Peristaltic Pump -- SR 25 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of tubing. Self priming. Safe to run dry. Maintenance free. Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 0.1 to 746 ml/min. Max pressure height 10 mH2O. Max suction height 8 mH2O. Quick and easy change of... [See More]

  • Power Source: 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0037 to 0.1971
  • Media Temperature: 122
Peristaltic Repeat Cycle Dispensing Pump -- TPURP-AU
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Power Source: Brushless DC; DC
  • Industry Served: Laboratory, Processing Applications, Medical
  • Discharge Size: 0.312
  • Pump Housing Material: Aluminum; Stainless Steel
Boxer 6000 Series Peristaltic Pump -- 6000.507
from Clark Solutions

6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Size: 0.010
  • Liquid Flow: 1.77E-4 to 4.41E-4
  • Media Temperature: 122
400A Compact Single Channel Pump -- 400F/A
from Watson-Marlow Fluid Technology Group

The smallest peristaltic pump in the market!. Instrument quality in previously unseen size :31 x 48 mm. (1.2 ”x 1.9 ”). Flow rates from 30 µl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for... [See More]

  • Power Source: 12 VDC, 24 VDC; NoSourceIncluded (optional feature); DC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0079
  • Media: Liquids
Heavy Duty Fixed-Speed DC OEM Pump -- Model 520FDM/R2
from Watson Marlow Pumps Group

The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.32
  • Pump Housing Material: Plastic
Peristaltic Tubing Pump Head -- TPV1
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Power Source: 24 VDC; DC
  • Industry Served: Laboratory, Processing Applications, Medical
  • Discharge Size: 0.250 to 0.375
  • Pump Housing Material: Aluminum; Stainless Steel
Boxer 9700 Series Bench Top Peristaltic Pump Dispenser -- 9700
from Clark Solutions

Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir to your application at the rate you require. Boxer 9700 minimizes waste, it will prime back to your... [See More]

  • Power Source: 85-265VAC, 12 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC (optional feature); DC
  • Discharge Size: 0.118
  • Liquid Flow: 0.0476
  • Industry Served: Laboratory
Benchtop Pumps With 102R Single Channel Pumphead -- 120F/R
from Watson-Marlow Fluid Technology Group

The Watson-Marlow 120U/R, 120S/R and 120F/R comprise a 102R quick-change pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness silicone tubing in sizes from 0.5 to 4.8mm internal diameter. The pump gives flow rates up to 54 ml/min. 120... [See More]

  • Power Source: DC
  • Discharge Pressure: 30.0
  • Liquid Flow: 7.93E-5 to 0.0137
  • Discharge Size: 0.020 to 0.189
Precision Intrument Quality Two-Channel Pump -- Model 400F/L2
from Watson Marlow Pumps Group

Extremely precise in flow control in a flexible design. Flow rates up to 600ml/min. Wide range of gear motors available. Accepts tubing elements in six standard sizes. With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates, having a... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Pump Housing Material: Aluminum
  • Liquid Flow: 0.1585
  • Media: Liquids
Easy Tube Loading Peristaltic Pump -- EZ
from Clark Solutions

Easy Tube Loading Peristaltic Pumps EZ. 12 or 24 VDC, Flow to 1260 ml/min (20 GPH). Description. EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.3333
  • Discharge Size: 0.003 to 0.315
Benchtop Pumps With 114DC Flip Top Single Channel Pumphead -- 120F/DV
from Watson-Marlow Fluid Technology Group

The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top loading... [See More]

  • Power Source: DC
  • Discharge Pressure: 30.0
  • Liquid Flow: 5.28E-5 to 0.0502
  • Discharge Size: 0.020 to 0.189
M025 Peristaltic Intermittent Duty Pump
from Clark Solutions

Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded case design features a hinged protective cover for easy tube change. The pump is an ideal dosing pump for... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Size: 0.063 to 0.189
  • Liquid Flow: 0.0687
  • Industry Served: Chemicals, Soaps, Detergents nd Rinse-aids
Benchtop Pumps With 400D1 Single Channel Pumphead -- 120S/D1
from Watson-Marlow Fluid Technology Group

The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to 120 ml/min. [See More]

  • Power Source: DC
  • Discharge Pressure: 30.0
  • Liquid Flow: 2.64E-6 to 0.0317
  • Discharge Size: 0.020 to 0.157
M1500 Peristaltic Pump
from Clark Solutions

Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle. [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Size: 0.252 to 0.315
  • Liquid Flow: 0.4224
  • Industry Served: Chemical Dosing, Vending Machines, Crop Spraying, and Other Fluidic Applications, Agriculture, Food Service, Medical, Pharmacutical
Compact Brushless DC OEM Pump -- 313VDL/D
from Watson-Marlow Fluid Technology Group

Flow rates at 60Hz up to 1,750 ml/min at 350 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313VDL/D comprises a 313D three-roller pumphead,... [See More]

  • Power Source: 24 VDC; DC
  • Discharge Size: 0.020 to 0.315
  • Liquid Flow: 0.4623
  • Pump Housing Material: Plastic
Model RP-Q1 Miniature Peristaltic Pump
from Clark Solutions

Model RP-Q1 Miniature Peristaltic Pump. DC Power, 0.45 ml/min. Description: Model RP-Q1 peristaltic pump is uniquely compact and designed for intermittent duty where 500 hours is considered to be adequate life for the pump. The pump consumes very little power (0.12 W) and operates on 3 VDC. The tube... [See More]

  • Power Source: 3 VDC; DC
  • Discharge Size: 0.059
  • Discharge Pressure: 7.3
  • Media Temperature: 68
Compact High Quality PMDC OEM Pump -- 313FDP/D
from Watson-Marlow Fluid Technology Group

Flow rates up to 1,250 ml/min at 250 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313FDP/D comprises a 313D three-roller pumphead, compact... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Size: 0.020 to 0.315
  • Liquid Flow: 0.3302
  • Pump Housing Material: Plastic
Peristaltic Pump -- M2000
from Clark Solutions

Model M2000. Peristaltic Pump. Flow Rate to 1.9 l/min (30 GPH). Description. Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube loading system. The tube cartridge can be changed easily by unclipping from the pumphead and replacing with a... [See More]

  • Power Source: 24 VDC; DC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.5000
  • Discharge Size: 0.315
Heavy Duty Fixed-Speed DC OEM Pump -- 313FDM/D
from Watson-Marlow Fluid Technology Group

Flow rates at 60Hz up to 1,750ml/min at 350rpm Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24-hour duty. One-year warranty. Extension pumpheads for multi-channel pumping. The 313FDM/D comprises a 313D three-roller pumphead,... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Size: 0.020 to 0.315
  • Liquid Flow: 3.96E-4 to 0.4623
  • Pump Housing Material: Plastic
Peristaltic Pump -- R3DC
from Clark Solutions

Model R3DC. Peristaltic Pump. Flow Rate to 3.4 L/min (54 GPH). Description. Model R3DC Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure capability. The R3DC Peristaltic... [See More]

  • Power Source: 24 VDC; DC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.9000
  • Discharge Size: 0.252 to 0.378
Precision Intrument Quality Multi-Channel Pump -- 400/VM-F
from Watson-Marlow Fluid Technology Group

Extremely precise flow control in a flexible design. Flow rates up to 34 ml/min. Wide range of gear motors available. Accepts standard two-bridge colour-coded manifold tubing in 19 sizes. The 400F/VM-F are our highest precision, instrument-quality peristaltic pumps for low flow rates. The pumps are... [See More]

  • Power Source: 12 VDC, 24 VDC, 32 VDC; DC
  • Discharge Size: 0.005 to 0.110
  • Liquid Flow: 0.0090
  • Pump Housing Material: Aluminum
Precision Intrument Quality Single-Channel Pump -- 400F/R1
from Watson-Marlow Fluid Technology Group

Extremely precise flow control in a flexible design. Flow rates up to 1000ml/min. Wide range of gear motors available. Accepts continuous tube in seven standard sizes. With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates, having a... [See More]

  • Power Source: 12 VDC, 24 VDC; DC
  • Discharge Size: 0.031 to 0.252
  • Liquid Flow: 1.74E-4 to 0.2800
  • Pump Housing Material: Aluminum
Surgical Ablation Pumps -- 400RXMD
from Watson-Marlow Fluid Technology Group

New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications. New double clamp... [See More]

  • Power Source: DC
  • Discharge Pressure: 87.0
  • Liquid Flow: 0.1321
  • Discharge Size: 0.063 to 0.126