AC Powered Peristaltic Pumps

90 Results
Stenner® Self-Priming Peristaltic Chemical Feed Pump -- T55-45MHP10 (-220)
from Watts

Single, model 45, 10 gpd @ 100psi, 120v/60hz or 220v/60hz, 1/4 in. suction & discharge tube connection. [See More]

  • Power Source: 120VAC, 60hz or 220VAC, 60hz; AC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0069
  • Media: Chemical Pump
Variable Speed Pump -- Model 3384
from Traceable® Products

Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding... [See More]

  • Power Source: 115 VAC; AC
  • Media Temperature: 500
  • Liquid Flow: 4.76E-4
  • Pump Housing Material: Plastic; ABS Plastic
Vector Peristaltic Pump -- Model 4003
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: 230/460 VAC, 60 Hz; AC
  • Discharge Pressure: 110.0
  • Liquid Flow: 0.1167 to 0.7000
  • Discharge Size: 0.750
Adjustable RPM Pump -- TPU RP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical. Compact design for small footprint. Adjustable occlusion wall. 4 rollers standard, 10 optional to minimize... [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Discharge Size: 0.250 to 0.500
  • Discharge Pressure: 12.3 to 12.6
  • Industry Served: Laboratory, Processing Applications, Medical
100 Series Peristaltic Pump -- Model 101U/R
from Watson Marlow Pumps Group

The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0140
  • Media: Liquids
Manostat Vera Standard Pump System
from PumpWorks Inc. (The)

Precision digital speed control. Reversible for purging of transfer line. Reversible motor has soft start and back EMF for 3% speed control. Removable 6 ' line cord - US standard plug meets UL 508, IEC 1010 and cUL. Removable 6 ' line cord - 230 VAC model has IEC 320/CEE 22 socket plug. [See More]

  • Power Source: 115 VAC, 230 VAC; AC
9110 Series Bench Top Peristaltic Pump Dispensor -- 9110.000
from Clark Solutions

The Boxer 9110 is a “plug and play ” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual. Fitted with a quality 24 VDC motor... [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Media: Liquids
  • Discharge Pressure: 14.5
632001 - Jenway 62 Series Fluorimeter Sipper Pump and Tubing; 110V -- GO-83061-20
from Cole-Parmer

62 Series Fluorimeter Peristaltic Sipper Pump [See More]

  • Power Source: 115 VAC; AC
Omegaflex ® OEM Style Peristaltic Pump -- FPU400
from OMEGA Engineering, Inc.

FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn ’t touch the pump; it only comes into contact... [See More]

  • Power Source: Manual; 115 VAC; AC
  • Discharge Size: 0.062 to 0.438
  • Liquid Flow: 8.00E-4 to 0.2610
  • Media: Gas / Air, Liquids
Peristaltic Pump -- SR 10/100 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact Design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right-handed run (only DC drive). Range Technical Overview. Friction drive between motor shaft and rollers. Capacity from 1300 to 3000 ml/min. Max pressure height 8 mH2O. Max... [See More]

  • Power Source: 12 VDC, 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.3434 to 0.7925
  • Media Temperature: 122
DOSE IT P910
from INTEGRA Biosciences AG

Designed to make the dispensing of culture media, buffers & solutions easy [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Industry Served: Medical, Pharmacutical
  • Liquid Flow: 1.32
  • Pump Housing Material: Plastic
520R2 NEMA 4X (IP66) Continuous Tubing Pump -- 520DuN/R2
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9250
  • Discharge Size: 0.020 to 0.378
Vector Peristaltic Pump -- Model 4006
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: 230/460 VAC, 60 Hz; AC
  • Discharge Pressure: 218.0
  • Liquid Flow: 1.5 to 8.8
  • Discharge Size: 1.000
Adjustable RPM Pump -- TPV DP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Discharge Size: 0.250 to 0.500
  • Discharge Pressure: 11.2
  • Industry Served: Laboratory, Processing Applications, Medical
300 Series Tube Pump -- Model 323Dz/D
from Watson Marlow Pumps Group

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Industry Served: Medical, Pharmacutical
  • Liquid Flow: 0.5280
  • Pump Housing Material: Plastic
Manostat Vera Standard Pump System w/ Remote Control
from PumpWorks Inc. (The)

Precision digital speed control. Reversible for purging of transfer lines. Reversible motor has soft start and back EFM for 3% speed control. Removable 6 ' line cord -US standard plug meets UL 508, IEC 1010 and cUL. Removable 6 ' line cord 230VAC model has IEC 320/CEE 22 socket plug. DB9... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
9200 Series Bench Top Peristaltic Pump Dispensor -- 9200.000
from Clark Solutions

The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play ” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction manual. [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Media: Liquids
  • Discharge Pressure: 14.5
77913-02 - Masterflex L/S Modular Pump System with Easy-Load 3 Pump Head, 115 VAC -- GO-77913-02
from Cole-Parmer

bull; Versatile variable-speed pump system with a wide flow range and simple controls. • Separate motor and controller are connected via a 6-ft (1.9 m) cable <emdash >place components where convenient or where space allows. • Single-turn speed control and on/off switch with green... [See More]

  • Power Source: 115 VAC; AC
  • Liquid Flow: 0.1268
Peristaltic Pump and Pump Motor -- FPU500
from OMEGA Engineering, Inc.

The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 20.0
  • Liquid Flow: 2.64E-4 to 0.6023
  • Discharge Size: 0.312
Peristaltic Pump -- SR 10/30 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive and stepper motor). A variety of tube materials available. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: 12 VDC, 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0042 to 0.0211
  • Media Temperature: 122
520REH NEMA 2 (IP31) High-Pressure Pump -- 520Du/REH
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 100.0
  • Liquid Flow: 5.28E-5 to 0.1189
  • Discharge Size: 0.126
Vector Peristaltic Pump -- Model 4009
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: 230/460 VAC, 60 Hz; AC
  • Discharge Pressure: 218.0
  • Liquid Flow: 8.4 to 35.9
  • Discharge Size: 1.500
Adjustable RPM Pump -- TPV RP
from Aalborg Instruments

Product Summary. Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features. Economical, compact design. Unique adjustable tubing holder subassembly. 3 rollers. Stainless steel rollers & shafts. [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Discharge Size: 0.250 to 0.500
  • Discharge Pressure: 11.2
  • Industry Served: Laboratory, Processing Applications, Medical
520 NEMA 4X (IP66) Low-Pressure Pump -- Model 520DuN/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9167
  • Industry Served: Medical, Pharmacutical
Bench Top Peristaltic Pump -- EV8000
from Clark Solutions

EV8000. Bench Top Peristaltic Pump. Flow to 8 L/min (2.11 GPM). Description. EV8000 Bench Top Peristaltic Pump is a compact, economical, cased pump that provides manual variable speed/flow rate control via a potentiometer. Flow can be reversed. This model uses a 12.7 I.D. x 3.2 mm wall Verderprene... [See More]

  • Power Source: 100V / 200V, Single Phase, 230 VAC; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.11
  • Discharge Size: 0.500
77913-12 - Masterflex L/S Modular Pump System with Easy-Load II Pump Head, 115 VAC -- GO-77913-12
from Cole-Parmer

bull; Versatile variable-speed pump system with a wide flow range and simple controls. • Separate motor and controller are connected via a 6-ft (1.9 m) cable <emdash >place components where convenient or where space allows. • Single-turn speed control and on/off switch with green... [See More]

  • Power Source: 115 VAC; AC
  • Liquid Flow: 0.4491
Variable Speed Peristaltic Pump -- FPUVS2000 Series
from OMEGA Engineering, Inc.

The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 50.0 to 100.0
  • Liquid Flow: 0.0016 to 0.0660
  • Discharge Size: 0.250 to 0.438
Peristaltic Pump -- SR 10/50 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Infinite tubing possible. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive). Different tubing materials. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: 12 VDC, 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0264 to 0.0581
  • Media Temperature: 122
521 Range Of Close Coupled Pumps -- 521F/REHC
from Watson-Marlow Fluid Technology Group

Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features... [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0029 to 0.1242
  • Discharge Size: 0.126
Vector Peristaltic Pump -- Model 4010
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: 230/460 VAC, 60 Hz; AC
  • Discharge Pressure: 218.0
  • Liquid Flow: 19 to 58.5
  • Discharge Size: 2.000
Peristaltic Fixed Speed Tubing Pump -- TPTUFX240-3
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Power Source: 230 VAC; AC
  • Industry Served: Laboratory, Processing Applications, Medical
  • Discharge Size: 0.312
  • Pump Housing Material: Aluminum; Stainless Steel
520REL NEMA 2 (IP31) Low-Pressure Pump -- Model 520Du/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9417
  • Industry Served: Medical, Pharmacutical
EV045 Series Bench Top Peristaltic Pumps
from Clark Solutions

EV045 & EV500 Bench Top Peristaltic Pumps. Flow to 185 ml/min. Description. EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept three different tube sizes. [See More]

  • Power Source: 100V / 200V, Single Phase, 230 VAC; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.0032 to 0.0159
  • Discharge Size: 0.063 to 0.157
Catalyst FH10 Compact Single-Channel Pump, 10 rpm, 115/230 V -- GO-77720-00
from Cole-Parmer

bull; Easy-to-use, economical pumps feature reversible pumping, remote start/stop, and rapid tubing changes. • Polyphenylene sulfide (PPS), acetal, and copolyester pump head with four stainless steel (SS) rollers. • Max button runs pump at 100% of maximum rpm â € ”use to... [See More]

  • Power Source: AC
  • Liquid Flow: 4.36E-4
Variable Speed Peristaltic Pump Kits: OMEGAFLEX® -- FPU400
from OMEGA Engineering, Inc.

The FPU420 Series OMEGAFLEX peristaltic pumps offer a variable speed drive system. Three models are available from 0.36 to 800 mL/min. Dual pumpheads can provide flows of up to 1600 mL/min. All models have the benefits of the OMEGAFLEX pump line, including non-siphoning, self-priming,... [See More]

  • Power Source: Manual; 115 VAC; AC
  • Discharge Pressure: 20.0
  • Liquid Flow: 9.51E-5 to 0.4227
  • Discharge Size: 0.062 to 0.438
Peristaltic Pump -- SR 18 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Self priming. Safe to run dry. Maintenance free. Exchange of tubing without tool. Additional circuit board to adjust on/off-time (0% - 100%). Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 5 to 50 ml/min. Max pressure... [See More]

  • Power Source: 230 VAC; AC
  • Discharge Pressure: 14.2
  • Liquid Flow: 0.0013 to 0.0132
  • Media Temperature: 122
Apex Hose pump -- APEX10
from Watson-Marlow Fluid Technology Group

Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 2.8 - 1200 litres per hour flow across a broad range of applications, the... [See More]

  • Power Source: 230V to 460V, Three Phase, 230 VAC; AC
  • Discharge Pressure: 116.0
  • Liquid Flow: 0.0123 to 1.72
  • Discharge Size: 0.630
Vector Peristaltic Pump -- Model 4014
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: 230/460 VAC, 60 Hz; AC
  • Discharge Pressure: 218.0
  • Liquid Flow: 46.2 to 136
  • Discharge Size: 3.000
Peristaltic Tubing Pump Fixed RPM -- TPUFX120-10
from Aalborg Instruments

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]

  • Power Source: Optional DC Gear Motor Available, 115 VAC; AC; DC (optional feature)
  • Discharge Pressure: 12.3
  • Liquid Flow: 0.0217
  • Discharge Size: 0.312
521 Close-Coupled Pump -- Model 521F/REHC
from Watson Marlow Pumps Group

Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements. 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids. Require less than one minute to change. Clutched rotor for rapid and effortless tube loading. [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.1233
  • Pump Housing Material: Plastic
EV1500 Bench Top Peristaltic Pump
from Clark Solutions

Bench Top Peristaltic Pumps EV1500 & EV3000. Flow to 3.85 liters/min. Description. EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept two and three different tube sizes respectively. [See More]

  • Power Source: AC
  • Discharge Size: 0.252 to 0.315
  • Liquid Flow: 0.6789
  • Industry Served: Laboratories and Process Environments
Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V -- GO-77722-00
from Cole-Parmer

bull; You'll be up to speed and pumping in no time at all. • Integrated pump and drive systems are provided fully assembled, reducing setup time. • Contamination-free pumping â € ”the fluid contacts only the tubing. • Intuitive keypad is easy to use <emdash... [See More]

  • Power Source: AC
  • Liquid Flow: 0.7925
Peristaltic Pump -- SR 25 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of tubing. Self priming. Safe to run dry. Maintenance free. Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 0.1 to 746 ml/min. Max pressure height 10 mH2O. Max suction height 8 mH2O. Quick and easy change of... [See More]

  • Power Source: 24 VDC, 230 VAC; AC; DC
  • Discharge Pressure: 11.4
  • Liquid Flow: 0.0037 to 0.1971
  • Media Temperature: 122
Auto Control Variable Speed Cassette Pump -- 205U/CA
from Watson-Marlow Fluid Technology Group

The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Size: 0.005 to 0.110
  • Liquid Flow: 1.58E-7 to 0.0058
  • Pump Housing Material: Plastic
600 Series Mid-Flow Peristaltic Pump -- Model 620Di/LG
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 60.0
  • Liquid Flow: 3.54
  • Industry Served: Medical, Pharmacutical
Peristaltic Pump -- R12
from Clark Solutions

Model R12. Peristaltic Pump. Flow Rate to 17.2 L/min (4.55 GPM). Description. Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic... [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 4.55
  • Discharge Size: 0.626
Catalyst FH100D Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V -- GO-77722-10
from Cole-Parmer

bull; Accurate dispensing from a simple, ready-to-use pump. • Clear multi-line LCD displays all operational parameters. • Control capabilities include programmable dispensing in volume, time, or copy modes. • Programmed delay between cycles for convenient, automated dispensing. [See More]

  • Power Source: AC
  • Liquid Flow: 0.7925
Base-plate Industrial Pump With 701RE Loadsure Element Pumphead -- 701FB/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 8.37
  • Discharge Size: 0.500 to 0.748
620Bp/R NEMA 2 (IP31) Pump -- 060.4161.02A
from Watson Marlow Pumps Group

All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system. • Easy installation, no complicated wiring. • Reduced hardware and engineering costs. • Intelligent devices capable of diagnostic feedback. • Real time communication makes your... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Pump Housing Material: Plastic
  • Liquid Flow: 4.75
  • Media: Liquids
Peristaltic Pump -- R6
from Clark Solutions

Peristaltic Pump R6. Flow Rate to 7.8 L/min (2.06 GPM). Description. Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure capability. [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.06
  • Discharge Size: 0.500
Catalyst FH100M Pump, 12-Channel, 6-Roller; 400 rpm, 115/230 V -- GO-77724-08
from Cole-Parmer

bull; Get multiple flow channels from a single pump. • Flow ranges from 1.2 microliters per minute to 530 mL/min per channel. • Cartridge design provides fast tubing changes, and eliminates hardware in other multi-channel designs. • Clear multiline LCD displays all operational... [See More]

  • Power Source: AC
  • Liquid Flow: 0.0148
Bredel CIP Clean-in-Place Hose Pump -- 40
from Watson-Marlow Fluid Technology Group

The Bredel CIP 40 and Bredel CIP 50 are available with the option of externally-operated retracting shoes to allow non-intrusive cleaning in CIP applications. 3A and FDA certified. Food approved NBR pump hose, with food grade lubricant. Stainless steel sanitary connectors range includes DIN, ASA or... [See More]

  • Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; AC
  • Discharge Pressure: 232.1
  • Liquid Flow: 21.13
  • Industry Served: Brewery, Commerical, Construction, Food Service, Pharmacutical, Pulp & Paper
621R Close-Coupled Washdown Pump -- Model 621F/R
from Watson Marlow Pumps Group

Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 60.0
  • Liquid Flow: 4.8
  • Pump Housing Material: Plastic
Peristaltic Pump -- R8
from Clark Solutions

Model R8. Peristaltic Pump. Flow Rate to 9.66 L/min (2.55 GPM). Description. Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow... [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 2.55
  • Discharge Size: 0.500
Catalyst FH15 Compact Single-Channel Pump, 100 rpm, 115/230 V -- GO-77720-20
from Cole-Parmer

bull; Pump with integral head delivers repeatable low flow rates with quick set up. • Two-stop tube sets are easy to load with no occlusion or tension adjustment. • Separate single-turn speed control and forward/off/reverse switch â € ”maintain speed setting when turning... [See More]

  • Power Source: AC
  • Liquid Flow: 0.0277
Close-Coupled Industrial Pump With 520RELC LoadSure Element Pumphead -- 521F/RELC
from Watson-Marlow Fluid Technology Group

Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased... [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.0026 to 0.9484
  • Discharge Size: 0.126 to 0.378
720RE NEMA 4X (IP66) High Flow Pump -- Model 720DuN/R
from Watson Marlow Pumps Group

Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 30.0
  • Liquid Flow: 8.8
  • Industry Served: Medical, Pharmacutical
Catalyst FH30 Compact Dual-Channel Pump, 100 rpm, 115/230 V -- GO-77720-30
from Cole-Parmer

bull; Pump with integral head delivers repeatable low flow rates with quick set up. • Two-stop tube sets are easy to load with no occlusion or tension adjustment. • Separate single-turn speed control and forward/off/reverse switch â € ”maintain speed setting when turning... [See More]

  • Power Source: AC
  • Liquid Flow: 0.0037
Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead -- 621F/RE
from Watson-Marlow Fluid Technology Group

621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 30.0 to 60.0
  • Liquid Flow: 0.0026 to 5.02
  • Discharge Size: 0.252 to 0.669
825 CIP/SIP Hygienic Pump -- Model 825
from Watson Marlow Pumps Group

25mm pump provides a maximum flow rate of 575 gph. Self-priming and dry running, with no valves, seals or glands. Hinged access door makes tube loading simple and safe. Long life USP Class VI Bioprene or STA-PURE tubing. Ideal for viscous or shear sensitive products. Motor/gearbox and control... [See More]

  • Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC; AC
  • Discharge Pressure: 50.0
  • Liquid Flow: 9.58
  • Industry Served: Medical, Pharmacutical
Cole-Parmer High Pressure Peristaltic Pump 50.7 GPH, 30 PSI, 220 VAC, 50 Hz -- GO-74203-68
from Cole-Parmer

bull; Pump at flow rates up to 158.5 GPH and pressures up to 125 psi â € ”output volume is not affected by changes in back pressure. • Self priming even against maximum line pressure. • NEMA 4X and IP66 rated for washdown. • Multiple I/O control and alarm modes. [See More]

  • Power Source: 230 VAC; AC
  • Discharge Pressure: 30.0
  • Liquid Flow: 3.43E-4
Heavy Duty Fixed-Speed AC OEM Pump -- 520FAM/R2
from Watson-Marlow Fluid Technology Group

Flow rate at 60Hz up to 5,250 ml/min at 350 rpm. Clutched rotor for rapid and effortless tube loading. Nema 2 protection. 24-hour-duty rated, one-year full warranty. Chemical and knock-resistant finish. Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Size: 0.020 to 0.378
  • Liquid Flow: 3.96E-4 to 1.15
  • Pump Housing Material: Plastic
Bredel SP CIP Clean-in-Place Hose Pump -- Model SP40
from Watson Marlow Pumps Group

Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low maintenance needs of peristaltic pumping brought to high-flow, high-pressure duties. Today,... [See More]

  • Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; AC
  • Discharge Pressure: 232.0
  • Liquid Flow: 39
  • Pump Housing Material: Cast Iron
Cole-Parmer High Pressure Peristaltic Pump, 33.3 GPH, 30 PSI, 115 VAC, 60 Hz -- GO-74203-06
from Cole-Parmer

bull; Pump at flow rates up to 158.5 GPH and pressures up to 125 psi â € ” output volume is not affected by changes in back pressure. • Three versions now available to better fit your application requirements. • Low-range models have flow up 16 GPH (60.6 LPH) and... [See More]

  • Power Source: 115 VAC; AC
  • Discharge Pressure: 125.0
  • Liquid Flow: 2.11E-4
Hygienic Pump With 825 Pumphead -- 825
from Watson-Marlow Fluid Technology Group

Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers disengage to lift off... [See More]

  • Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; AC
  • Discharge Pressure: 29.0 to 50.8
  • Liquid Flow: 0.7133 to 9.07
  • Media Temperature: -33 to 174
Heavy Duty Fixed-Speed AC OEM Pump -- Model 313FAM/D
from Watson Marlow Pumps Group

Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.4623
  • Media: Liquids
Cole-Parmer Micro Dispensing Pump, 12-Channel, 115/230 VAC -- GO-78190-04
from Cole-Parmer

bull; Programmable multichannel dispensing pumps for accurate delivery of small volumes and low flow rates. • Eight-roller rotor assembly delivers fluid with minimal pulsation and increased accuracy. • Programmable dispense interval lets you set time delay between dispense cycles. •... [See More]

  • Power Source: 100V / 200V, Single Phase; AC
Laboratory Pump With 313D Rapid Load Flip-top Pumphead -- 323E/D
from Watson-Marlow Fluid Technology Group

Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]

  • Power Source: 100V / 200V, Single Phase, 115 VAC, 230 VAC; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.5280
  • Industry Served: Medical, Pharmacutical
Heavy Duty Fixed-Speed AC OEM Pump -- Model 520FAM/R2
from Watson Marlow Pumps Group

The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.32
  • Pump Housing Material: Plastic
Cole-Parmer Peristaltic Injector Pump, Fixed Speed 1.8 GPD, 220 VAC -- GO-74200-05
from Cole-Parmer

bull; A cost-effective pump for pressure injection and chemical feed applications. • High-pressure pumps are self priming. • Digital keypad with LED confirms pump settings and operation. • Built-in indicator alerts you when it is time to change tubing. • Variable-speed models... [See More]

  • Power Source: 230 VAC; AC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0013
Process Pump With 520REL LoadSure Element Pumphead, IP66 -- 520DuN/REL
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.9167
  • Industry Served: Medical, Pharmacutical
High Performance Hose Pump -- Model SPX10
from Watson Marlow Pumps Group

Direct-coupled design, 30% smaller footprint. Improved choice of flanges, threaded inserts or sanitary connectors. Inner hose diameter 3/8" (10mm). Minimum starting torque 250 in lbs (47 Nm). Capacity per revolution 0.0058 gal (0.022 liter). Maximum discharge pressure 110psi, (7.5 bar). Maximum... [See More]

  • Power Source: 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; AC
  • Discharge Pressure: 110.0
  • Liquid Flow: 0.6000
  • Pump Housing Material: Cast Iron
Cole-Parmer Peristaltic Pump, 0.02 to 1.8 GPH, 125 PSI max Pres, 115 VAC, 60 Hz -- GO-74204-16
from Cole-Parmer

bull; Pump at flow rates up to 158.5 GPH and pressures up to 125 psi â € ” output volume is not affected by changes in back pressure. • Three versions now available to better fit your application requirements. • Low-range models have flow up 16 GPH (60.6 LPH) and... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 125.0
  • Liquid Flow: 0.0300
Process Pump With 620RE Loadsure Element Pumphead, IP31 -- 620Di/RE
from Watson-Marlow Fluid Technology Group

620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 60.0
  • Liquid Flow: 0.0011 to 4.75
  • Discharge Size: 0.472 to 0.669
Manual Control Variable Speed Cassette Pump -- Model 205S/CA
from Watson Marlow Pumps Group

Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.0058
  • Media: Liquids
Cole-Parmer Peristaltic Pump, 0.02 to 1.8 GPH, 125 PSI max Pres, 230 VAC, 50 Hz -- GO-74204-26
from Cole-Parmer

bull; Pump at flow rates up to 158.5 GPH and pressures up to 125 psi â € ” output volume is not affected by changes in back pressure. • Three versions now available to better fit your application requirements. • Low-range models have flow up 16 GPH (60.6 LPH) and... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 125.0
  • Liquid Flow: 0.0300
Process Pump With 701R Continuous Tubing Pumphead -- 720SN/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 9.69E-4 to 8.81
  • Discharge Size: 0.500 to 1.000
Process Pump with 620L Low Pulsation Pumphead, NEMA 4X -- 060.4161.5LA
from Watson Marlow Pumps Group

All the benefits of a Watson-Marlow cased pump combined with the worlds leading Fieldbus system. • Easy installation, no complicated wiring. • Reduced hardware and engineering costs. • Intelligent devices capable of diagnostic feedback. • Real time communication makes your... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Pump Housing Material: Plastic
  • Liquid Flow: 4.75
  • Media: Liquids
Cole-Parmer Peristaltic Pump, Reversible, Remote; 0.03-1 mL/min, 12 VDC -- GO-73160-05
from Cole-Parmer

bull; Variable-flow reversible peristaltic pump. • Run dry without damage to pump. • Silicone tube sets included; Norprene <reg > and Viton <reg > tubing sets available. These cost-effective peristaltic pumps provide variable flow and exceptional life performance in a compact... [See More]

  • Power Source: AC
  • Discharge Pressure: 10.0
  • Liquid Flow: 2.64E-4
Process Pump With 701RE Loadsure Element Pumphead -- 720SN/RE
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 29.0
  • Liquid Flow: 9.69E-4 to 8.81
  • Discharge Size: 0.500 to 1.000
Cole-Parmer Touch-Screen Pump w/Masterflex Dual-Channel Easy-Load II Head -- GO-07582-20
from Cole-Parmer

bull; A versatile dispensing pump with an intuitive touch-screen interface for programming and control. • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow. • Pump or dispense by volume or time. • Advanced options include program linkage, step... [See More]

  • Power Source: 100V / 200V, Single Phase; AC
  • Liquid Flow: 0.1321
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 -- 620DuN/RE4
from Watson-Marlow Fluid Technology Group

Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Discharge Pressure: 30.0
  • Liquid Flow: 7.92E-4 to 3.43
  • Discharge Size: 0.472 to 0.669
Digital Variable-Speed Peristaltic Pump, 17 GPD, 115 VAC -- GO-74208-10
from Cole-Parmer

bull; Exceptional reliability and ease of service reduce maintenance and cost. • Polycarbonate corrosion-resistant housing. • 24/7 continuous duty cycle. • Mount pumps vertically or horizontally. <br >| <b >NOTE: </b > The skus from 74208-00 to -35 are Digital... [See More]

  • Power Source: 115 VAC; AC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0119
Fixed Speed Peristaltic Pump, 23 GPD (3.6 LPH), 100 PSI (6.8 BAR), 230 VAC, 60Hz -- GO-74130-86
from Cole-Parmer

bull; Easy maintenance and no contamination â € ”tubing is the only wetted part. • Easy tube change-out minimizes downtime between tubing set changes. • Inherent degassing function and rugged gear train offer many years of reliable service. • Variable-speed models... [See More]

  • Power Source: 230 VAC; AC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.0159
ISM1020A - Ismatec<reg> Flowmaster<tm> Pump, 230 VAC, 13LPM -- GO-78025-05
from Cole-Parmer

bull; Stainless steel construction â € ”ideal for sanitary fluid transfer. • Housing is IP65 rated. • Change tubing in just seconds!. • Easy to disassemble for cleaning. This pump meets the strict hygienic requirements of the biotech, food and beverage, and... [See More]

  • Power Source: 230 VAC; AC
  • Liquid Flow: 0.0098 to 3.43
ISM1076A-115V - Ismatec Ecoline pump, 1 channel, 0.25 to 1300 mL/min, 115/230 VAC -- GO-78022-30
from Cole-Parmer

bull; Stackable, space-saving design. • Start, stop, and reverse flow with a single switch. • Angled speed control displays for easy user access. • Stainless steel housings ensure durability. These economical pumps include preassembled heads for simple setup and operation. Start,... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Liquid Flow: 0.3434
ISM1091-115V - Masterflex Pump w/Easy-Load Head; 1-Ch, 0.23-1600 mL/min -- GO-78022-50
from Cole-Parmer

bull; Stackable, space-saving design. • Start, stop, and reverse flow with a single switch. • Angled speed control displays for easy user access. • Stainless steel housings ensure durability. These economical pumps include preassembled heads for simple setup and operation. Start,... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Liquid Flow: 0.4227
ISM404B-115V - Ismatec Quick-Couple Programmable Digital Drive, 2.4 to 240 rpm -- GO-78002-00
from Cole-Parmer

Quick-couple drives feature a turn-and-lock mounting system that makes installing pump heads fast and easy. Select from the interchangeable pump heads on page 1607 of our 2013/2014 virtual catalog to achieve flow rates from 0.003 to 3600 mL/min. Control speed remotely on all models via analog signal... [See More]

  • Power Source: 115 VAC, 230 VAC; AC
  • Liquid Flow: 0.9774
ISM4206 - Ismatec REGLO ICC Digital Peristaltic Pump; 2-Channel, 6 Rollers -- GO-78001-58
from Cole-Parmer

bull; Independently control flow and direction of each channel via keypad or your PC. • Flexibility of bidirectional flow in each channel. • USB interface for quick connections. • Easy-to-use tubing cassettes allow fast changeovers. • Full Control via USB; commands via RS-232. [See More]

  • Power Source: 100V / 200V, Single Phase; AC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0092
ISM4406 - Ismatec REGLO ICC Digital Peristaltic Pump; 4-Channel, 6 Roller -- GO-78001-78
from Cole-Parmer

bull; Independently control flow and direction of each channel via keypad or your PC. • Flexibility of bidirectional flow in each channel. • USB interface for quick connections. • Easy-to-use tubing cassettes allow fast changeovers. • Full Control via USB; commands via RS-232. [See More]

  • Power Source: 100V / 200V, Single Phase; AC
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.0092