Linear Valve Actuation Valve Positioners
from Rotork plc
ow power - under 2.0W (24 Vdc) Essential component in the modulating control of pneumatic, hydraulic and electro-hydraulic valve actuators Provides an accurate and flexible positioning system 4-20mA isolated command and retransmission signals Integral linear, current or potentiometer valve feedback... [See More]
- Valve Actuation: Linear
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Single Acting Positioner; Double Acting Positioner
from Rotork plc
The Electro-Pneumatic Positioner YT-1000 is used for operation of pneumatic linear or rotary valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to 20mA or split ranges. [See More]
- Positioner Type: Electro-pneumatic (I / P); Pneumatic
- Valve Actuation: Linear; Rotary
from Rotork plc
The Pneumatic Pneumatic Positioner YT-1200 is used for pneumatic linear or rotary valve actuators by means of pneumatic controller or control systems with an output signal of 3 to 5 psi or split ranges. [See More]
- Positioner Type: Pneumatic
- Valve Actuation: Linear; Rotary
from Rotork plc
YT-3100 reliable and precise smart positioner, for linear and quarter-turn rotary actuators. Both single- and double-acting layouts are available. [See More]
- Valve Actuation: Linear; Rotary
- Pneumatic Actuation: Single Acting Positioner; Double Acting Positioner
from Exlar
The SV Series Positioners were designed specifically for use with Exlar rotary and linear actuators to control valves and dampers in process control applications. The all-electric design eliminates the complexity of applying electro-hydraulic interface pilot valves or electric-pneumatic positioners,... [See More]
- Positioner Type: Digital; Electronic
- Milliampere Input Signal Range: 4 to 20
- Valve Actuation: Linear; Rotary
- Text for Other Electrical Input Signals: 0-10 VDC
from Siemens Process Instrumentation
With the SIPART PS100 we extend our smart positioner portfolio. It is the right choice whenever you need a reliable controller for standard applications. Its ease and speed of initialization make it a winner for valve manufacturers, the chemical industry, the energy sector, and many other fields. [See More]
- Positioner Type: Digital
- Maximum Supply Pressure: 20.3 to 102
- Valve Actuation: Linear; Rotary
- Operating Temp: -4 to 176
from Gemu Valves
The GEMU 1434 µPos is a digital electro-pneumatic positioner for process valve control. Designed for simple, safe and quick use with valves with strokes 25mm. The positioner, travel sensor, switching valves and status LEDs are integrated in a solid compact housing with transparent cover. Pneumatic... [See More]
- Positioner Type: Electro-pneumatic (I / P)
- Pneumatic Actuation: Single Acting Positioner
- Valve Actuation: Linear
- Maximum Supply Pressure: 14.5 to 116
from Burkert Fluid Control Systems
The compact positioner Type 8692 is optimized for integrated mounting on the pneumatic actuators in the process valve series Type 23xx/2103 and is specially designed for the requirements of a hygienic process environment. The control air channel is integrated in the actuator without external... [See More]
- Positioner Type: Digital
- Operating Temp: 14 to 131
- Valve Actuation: Linear
from ControlAir LLC
The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to accurately drive rotary and... [See More]
- Positioner Type: Electro-pneumatic (I / P)
- Pneumatic Actuation: Single Acting Positioner; Double Acting Positioner
- Valve Actuation: Linear; Rotary
- Maximum Supply Pressure: 21.8 to 145
from Siemens Process Instrumentation
The SIPART PS2 is the world ’s most widely used electropneumatic valve positioner for linear and part-turn actuators in industrial applications. The PS2 smart positioner is a reliable choice for a wide variety of valve control applications thanks to its advanced diagnostics and extensive range... [See More]
- Positioner Type: Electro-pneumatic (I / P); Digital
- Operating Temp: -22 to 176
- Valve Actuation: Linear; Rotary
from Siemens Process Instrumentation
Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator. Non-interaction of... [See More]
- Positioner Type: Electro-pneumatic (I / P)
- Maximum Supply Pressure: 150
- Valve Actuation: Linear; Rotary
- Operating Temp: -40 to 180
from Siemens Process Instrumentation
The series 760 P/E Valve positioners provide a cost effective, universal approach to your valve control. Their modular concept allows all models to be built on the base pneumatic unit (760P). The electro-pneumatic model (760E) is created by adapting an I/P transducer to the base and a wide range of... [See More]
- Positioner Type: Electro-pneumatic (I / P)
- Maximum Supply Pressure: 150
- Valve Actuation: Linear; Rotary
- Operating Temp: -40 to 185