Rotary Valve Actuation Valve Positioners
Description
Rotary Valve Actuation Valve Positioners are devices used to control the position of a rotary valve. They ensure that the valve reaches and maintains the desired position by adjusting the actuator's movement. These positioners are crucial for achieving precise control over the flow of fluids or gases through the valve.
Working Principle
Rotary Valve Actuation Valve Positioners work by receiving a control signal, which they use to adjust the actuator's position to achieve the desired valve position. This is typically done through a feedback loop that continuously monitors the valve's position and makes necessary adjustments. The positioners can be either analog or digital, with digital positioners offering greater precision and efficiency. They convert the control signal into a mechanical movement that positions the valve accurately, ensuring optimal flow control.
Applications
Rotary Valve Actuation Valve Positioners are used in various industrial applications where precise control of fluid or gas flow is required. Specific examples include processing plants, pipelines, and distribution centers, where they help maintain the desired flow rates and pressures. They are also used in industries such as oil and gas, chemical processing, and water treatment facilities.
Advantages over other Valve Positioners
Digital rotary valve positioners offer significant advantages over traditional analog positioners. They provide greater precision in valve positioning and require significantly less compressed gas to operate, reducing operational costs and environmental impact. For instance, digital positioners like the Siemens SIPART PS2 use a closed-loop control system that ensures a 99% position accuracy and tight closing function, which is a substantial improvement over older models that continuously bleed gas.
Limitations
One limitation of rotary valve positioners is their dependency on the type of actuator and valve they are paired with. They may not be suitable for all types of valves or applications, particularly where linear motion is required. Additionally, while digital positioners offer improved performance, they may require more complex setup and calibration compared to their analog counterparts.
Considerations
When selecting a rotary valve actuation valve positioner, several factors should be considered. Initial costs can vary depending on the complexity and capabilities of the positioner. Operating expenses are generally lower for digital positioners due to reduced gas consumption. Durability and accuracy are critical, with digital positioners typically offering better performance in these areas. Replacement and maintenance costs should also be considered, as digital positioners may require specialized knowledge for servicing. Overall, the choice of positioner should align with the specific requirements of the application and the operational environment.
from Plast-O-Matic Valves, Inc.
Electro-Pneumatic Positioner Series EPP. Precise Electronic Control for Air-Actuated Ball Valves. Features: Uses force balance principle of operation and 4-20mA electronic signal for precise control of air actuated ball valves. Combine with Series ZC characterized or custom-profile ball valves for... [See More]
- Positioner Type: Electro-pneumatic (I / P)
- Milliampere Input Signal Range: 4 to 20
- Valve Actuation: Rotary
- Split Range: Two-way Split
from Hamilton Company
The digital Modular Valve Positioner is controlled by equipment that has transistor-transistor logic, also known as TTL, or switch closure outputs. The serial Modular Valve Positioner is designed for applications that can utilize RS-232 serial communication. The serial protocol provides better error... [See More]
- Positioner Type: Digital
- Output Action: Direct Action
- Valve Actuation: Rotary
from Rotork plc
The Electro-Pneumatic Positioner YT-1000 is used for operation of pneumatic linear or rotary valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to 20mA or split ranges. [See More]
- Positioner Type: Electro-pneumatic (I / P); Pneumatic
- Valve Actuation: Linear; Rotary
from Rotork plc
The Pneumatic Pneumatic Positioner YT-1200 is used for pneumatic linear or rotary valve actuators by means of pneumatic controller or control systems with an output signal of 3 to 5 psi or split ranges. [See More]
- Positioner Type: Pneumatic
- Valve Actuation: Linear; Rotary
from Assured Automation
Electro-pneumatic positioner accepting a 4-20mA control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The E5 is a modular design unit, so additional options like feedback modules and gauge ports can be added. [See More]
- Positioner Type: Electro-pneumatic (I / P)
- Pneumatic Actuation: Single Acting Positioner; Double Acting Positioner
- Valve Actuation: Rotary
- Maximum Supply Pressure: 150
from BI-TORQ® Valve Automation
Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing makes it ideal for a wide variety of applications. [See More]
- Positioner Type: Electro-pneumatic (I / P); Pneumatic
- Pneumatic Actuation: Single Acting Positioner (optional feature); Double Acting Positioner (optional feature)
- Valve Actuation: Rotary
- Pneumatic Input Signal Range: 3 to 15
from Exlar
The SV Series Positioners were designed specifically for use with Exlar rotary and linear actuators to control valves and dampers in process control applications. The all-electric design eliminates the complexity of applying electro-hydraulic interface pilot valves or electric-pneumatic positioners,... [See More]
- Positioner Type: Digital; Electronic
- Milliampere Input Signal Range: 4 to 20
- Valve Actuation: Linear; Rotary
- Text for Other Electrical Input Signals: 0-10 VDC
from Siemens Process Instrumentation
With the SIPART PS100 we extend our smart positioner portfolio. It is the right choice whenever you need a reliable controller for standard applications. Its ease and speed of initialization make it a winner for valve manufacturers, the chemical industry, the energy sector, and many other fields. [See More]
- Positioner Type: Digital
- Maximum Supply Pressure: 20.3 to 102
- Valve Actuation: Linear; Rotary
- Operating Temp: -4 to 176
from ControlAir LLC
The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to accurately drive rotary and... [See More]
- Positioner Type: Electro-pneumatic (I / P)
- Pneumatic Actuation: Single Acting Positioner; Double Acting Positioner
- Valve Actuation: Linear; Rotary
- Maximum Supply Pressure: 21.8 to 145
from Burkert Fluid Control Systems
The robust and compact positioner is designed to standardisation acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version with the displacement position sensor can be combined with B ürkert process control valves. The... [See More]
- Positioner Type: Electronic
- Operating Temp: 14 to 140
- Valve Actuation: Rotary
from Siemens Process Instrumentation
The SIPART PS2 is the world ’s most widely used electropneumatic valve positioner for linear and part-turn actuators in industrial applications. The PS2 smart positioner is a reliable choice for a wide variety of valve control applications thanks to its advanced diagnostics and extensive range... [See More]
- Positioner Type: Electro-pneumatic (I / P); Digital
- Operating Temp: -22 to 176
- Valve Actuation: Linear; Rotary