Electronic Valve Positioners
from Bonomi North America, Inc.
Inductive 4-20mA position transmitter [See More]
- Positioner Type: Electronic
- Milliampere Input Signal Range: 4 to 20
from Festo Corporation
positioning component SMM-10 Suitable for C-slot. Size=10, Design=for round slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable into slot lengthwise) [See More]
- Positioner Type: Electronic
- Operating Temp: -40 to 248
from Festo Corporation
positioning component SMM-8 Suitable for T-slot. Size=8, Design=for T-slot, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 120 °C, Mounting type=(* Clamped in T-slot, * Insertable into slot lengthwise) [See More]
- Positioner Type: Electronic
- Operating Temp: -40 to 248
from Festo Corporation
Digital electropneumatic valve positioner for single or double-acting pneumatic quarter turn actuators and double-acting pneumatic linear actuators. No air consumption in the adjusted state [See More]
- Positioner Type: Electronic
- Operating Temp: 23 to 140
- Maximum Supply Pressure: ? to 116
from Burkert Fluid Control Systems
The robust and compact positioner is designed to standardisation acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version with the displacement position sensor can be combined with B ürkert process control valves. The... [See More]
- Positioner Type: Electronic
- Operating Temp: 14 to 140
- Valve Actuation: Rotary
from Exlar
The SV Series Positioners were designed specifically for use with Exlar rotary and linear actuators to control valves and dampers in process control applications. The all-electric design eliminates the complexity of applying electro-hydraulic interface pilot valves or electric-pneumatic positioners,... [See More]
- Positioner Type: Digital; Electronic
- Milliampere Input Signal Range: 4 to 20
- Valve Actuation: Linear; Rotary
- Text for Other Electrical Input Signals: 0-10 VDC