Battery Powered Stroboscope Instruments
from HydraCheck Inc.
The DT-365E High-Intensity, Battery Powered LED Stroboscopes are velocity analyzing and measuring devices that are ideal for machinery process inspection. The DT-365E Stroboscopes are capable of flashing their LED lights in a synchronous frequency to the operating machinery, creating the illusion of... [See More]
- Instrument Type: Handheld; Portable
- User Interface Type: Digital Front Panel
- Flash Rate Range: 60 to 120000
- Display Type: Digital Numerical Display
from HydraCheck Inc.
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B ’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a rechargeable... [See More]
- Instrument Type: Handheld; Portable
- Flash Rate Resolution: 0.0100
- Flash Rate Range: 60 to 120000
- User Interface Type: Digital Front Panel
from Monarch Instrument
The Phaser-Strobe pbx incorporates the unique design features of the Nova-Strobe dbx with an increased operating range of 30 to 50,000 flashes per minute, as well as external phase- shifting. The unique digital adjustment knob can select the decade for adjustments, so coarse and fine adjustments of... [See More]
- Instrument Type: Handheld; Portable
- Flash Rate Resolution: 0.0500
- Flash Rate Range: 30 to 32500
- Flash Duration: 10
from Unilux, Inc.
The Beacon now allows paper machine operators to see formation activity across the entire paper machine. The Beacon's powerful beam illuminates areas up to 5 meters away, so for the first time you can see formation activity across the entire wire, study dewatering process, nozzle sprays and felt and... [See More]
- Instrument Type: Handheld
- Flash Rate Resolution: 100
- Flash Rate Range: 30 to 18000
- Features: Battery Powered
from Monarch Instrument
The Nova-Strobe series represents the latest in portable stroboscope technology. The bbx is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of... [See More]
- Instrument Type: Handheld; Portable
- Flash Rate Resolution: 0.0100
- Flash Rate Range: 30 to 10000
- Flash Duration: 10
from Unilux, Inc.
The Lith-O-Light 5 provides full web inspection for widths up to 230mm (9"). The light supplies the brightest, sharpest, most detailed inspection image of any light its size! Its small, rugged, lightweight design makes it easy and efficient to use. Battery or AC adaptor, tilt or articulated... [See More]
- Instrument Type: Handheld
- Flash Duration: 20
- Flash Rate Range: ? to 12000
- Features: Battery Powered
from Monarch Instrument
The Nova-Strobe series represents the latest in portable stroboscope technology. The dax offers powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. [See More]
- Instrument Type: Handheld; Portable
- Flash Rate Resolution: 0.0100
- Flash Rate Range: 30 to 20000
- Flash Duration: 10
from Unilux, Inc.
The Miti-Lite illuminates the largest area of any battery operated strobe. So inspecting for surface quality, formation activity, and coating defects, or pinpointing defect origins can be done anywhere in the process or on the line. The Miti-Lite's powerful beam illuminates an area 76cm square, so... [See More]
- Instrument Type: Handheld
- User Interface Type: Digital Front Panel
- Flash Rate Range: 30 to 18000
- Features: Battery Powered
from Monarch Instrument
The Nova-Strobe series represents the latest in portable stroboscope technology. The dbx offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The... [See More]
- Instrument Type: Handheld; Portable
- Flash Rate Resolution: 0.0100
- Flash Rate Range: 30 to 20000
- Flash Duration: 10
from Unilux, Inc.
Pick up the Pocket Pixel, a pocket-sized, battery-powered pulsed LED light for high-speed industrial inspection applications, including plant maintenance, printing and converting and textile manufacturing. The Pocket Pixel uses its unique reflector design to focus 30-percent-brighter light than... [See More]
- Instrument Type: Handheld
- Flash Duration: 250
- Flash Rate Range: 300 to 50000
- User Interface Type: Digital Front Panel
from Monarch Instrument
The Monarch PLS Pocket LED Stroboscope is a compact, rugged, light weight device that provides a super bright, uniform light output for performing visual diagnostic inspection and RPM measurements. The silent cool running LED ’s are extremely energy efficient providing up to 5 hours of... [See More]
- Instrument Type: Handheld; Portable
- Flash Rate Resolution: 0.0100
- Flash Rate Range: 30 to 300000
- Flash Duration: 0.5000
from Unilux, Inc.
Energy efficient with a long lamp life. Soft light suited for inspecting labels and packing material. [See More]
- Instrument Type: Handheld
- Flash Duration: 250
- Flash Rate Range: 300 to 50000
- User Interface Type: Digital Front Panel
from Monarch Instrument
PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of operation for internal tuning, external TTL input, tachometer display and x2 /2 functions. [See More]
- Instrument Type: Handheld; Portable
- Flash Rate Resolution: 0.0100
- Flash Rate Range: 0.0 to 14000
- Flash Duration: 10
from Unilux, Inc.
The Unilux Scout provides quality with value as it creates extremely sharp visual images for surface inspection. Its small, rugged, lightweight design makes it easy and efficient to use. You gain ultimate flexibility with this powerful and affordable unit. [See More]
- Instrument Type: Handheld
- User Interface Type: Digital Front Panel
- Flash Rate Range: ? to 6000
- Features: Battery Powered