Portable Stroboscope Instruments

17 Results
High-Intensity, LED Stroboscope -- DT-365E
from HydraCheck Inc.

The DT-365E High-Intensity, Battery Powered LED Stroboscopes are velocity analyzing and measuring devices that are ideal for machinery process inspection. The DT-365E Stroboscopes are capable of flashing their LED lights in a synchronous frequency to the operating machinery, creating the illusion of... [See More]

  • Instrument Type: Handheld; Portable
  • User Interface Type: Digital Front Panel
  • Flash Rate Range: 60 to 120000
  • Display Type: Digital Numerical Display
Stroboscope, SaberStrobe (LED) -- HC-DT326
from HydraCheck Inc.

The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B ’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a rechargeable... [See More]

  • Instrument Type: Handheld; Portable
  • Flash Rate Resolution: 0.0100
  • Flash Rate Range: 60 to 120000
  • User Interface Type: Digital Front Panel
Cadet
from Unilux, Inc.

When size matters, the Cadet from Unilux has the capability for wide-web converting and labeling inspection. The Cadet combines the focusing capability of the Lith-O-Light (LOL) 40 and the power of the HD 851, making it ideal for slitters with tandem rewinds located two to three feet from the light... [See More]

  • Instrument Type: Portable
  • Flash Duration: 10
  • Flash Rate Range: ? to 12000
Digital Stroboscope -- HHT30 Series
from OMEGA Engineering, Inc.

The new HHT30 digital stroboscope employs exclusive microprocessor technology to provide reliable and accurate speed measurements and stop motion diagnostic inspection. The unit includes a rotary encoder to enable quick and precise frequency setting from 30 to 14,000 flashes per minute. The crystal... [See More]

  • Instrument Type: Handheld; Portable
  • Flash Rate Resolution: 0.1000
  • Flash Rate Range: 30 to 14000
  • Flash Duration: 50
Advanced Digital Portable Stroboscope -- Phaser Strobe PBX
from Monarch Instrument

The Phaser-Strobe pbx incorporates the unique design features of the Nova-Strobe dbx with an increased operating range of 30 to 50,000 flashes per minute, as well as external phase- shifting. The unique digital adjustment knob can select the decade for adjustments, so coarse and fine adjustments of... [See More]

  • Instrument Type: Handheld; Portable
  • Flash Rate Resolution: 0.0500
  • Flash Rate Range: 30 to 32500
  • Flash Duration: 10
Cricket
from Unilux, Inc.

The Unilux Cricket provides quality with value as it creates extremely sharp visual images for surface inspection. Its small, rugged, lightweight design makes it easy and efficient to use. You gain ultimate flexibility with this powerful and affordable unit. [See More]

  • Instrument Type: Portable
  • Flash Duration: 100
  • Flash Rate Range: ? to 6000
  • Operating Temp: 32 to 104
Digital Stroboscope -- HHT30R
from OMEGA Engineering, Inc.

The HHT digital stroboscopes provides reliable and accurate speed measurements as well as stop-motion diagnostic inspection. A rotary encoder enables quick, precise frequency setting from 30 to 20,000 flashes per minute. The crystal-controlled circuitry eliminates drift and allows readings accurate... [See More]

  • Instrument Type: Handheld; Portable
  • Flash Rate Resolution: 0.1000
  • Flash Rate Range: 30 to 20000
  • Flash Duration: 50
Nova-Pro™ LED Stroboscopes/Tachometers -- 100
from Monarch Instrument

We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED ’s which are extraordinarily... [See More]

  • Instrument Type: Handheld; Portable
  • User Interface Type: Digital Front Panel
  • Flash Rate Range: 60 to 999999
  • Display Type: Digital Numerical Display
Guardian LOL-10
from Unilux, Inc.

The Guardian's intense, focused light makes it the choice for rewinder operators worldwide. The even illumination and short pulse duration allows operators to spot flaws, misprints, color variations and/or voids at full speed on webs up to 60cm (24"). By synchronizing to various signals, the... [See More]

  • Instrument Type: Portable
  • Flash Duration: 20
  • Flash Rate Range: ? to 9600
  • Operating Temp: 32 to 104
Portable Digital Industrial Stroboscope -- HHT41B
from OMEGA Engineering, Inc.

OMEGA's HHT41B set the industrial standard for high-intensity, multifunction, ultra-compact, xenon stroboscopes. It features a removable, rechargeable battery pack. Stop-action and slowmotion inspections are made easy with the one-touch, joystick-type tuning button. Additional features include rapid... [See More]

  • Instrument Type: Handheld; Portable
  • Flash Rate Resolution: 0.1000
  • Flash Rate Range: 100 to 12500
  • Flash Duration: 30
Nova-Pro™ LED Stroboscopes/Tachometers -- 300
from Monarch Instrument

We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED ’s which are extraordinarily... [See More]

  • Instrument Type: Handheld; Portable
  • User Interface Type: Digital Front Panel
  • Flash Rate Range: 60 to 999999
  • Display Type: Digital Numerical Display
HD-851
from Unilux, Inc.

The Unilux HD Series Model 851 is a high power surface inspection light intended for continuous web production lines. The overall design of the powerful 851 industrial inspection light places special emphasis on minimizing and simplifying equipment maintenance. Another key feature is the durable 851... [See More]

  • Instrument Type: Portable
  • Flash Duration: 10
  • Flash Rate Range: 1 to 100
Nova-Pro™ LED Stroboscopes/Tachometers -- 500
from Monarch Instrument

We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED ’s which are extraordinarily... [See More]

  • Instrument Type: Handheld; Portable
  • User Interface Type: Digital Front Panel
  • Flash Rate Range: 60 to 999999
  • Display Type: Digital Numerical Display
Hi-Lighter
from Unilux, Inc.

The powerful Unilux Hi-Lighter with rate control can punch through darkness or even brightly lit machine rooms to show web variations, web slippage and stock resonance on paper-making machinery. In the converting and printing industry, the Hi-Lighter is ideal for analyzing set-up and initial product... [See More]

  • Instrument Type: Portable
  • Operating Temp: 32 to 104
  • Flash Rate Range: ? to 24000
Pocket LED Stroboscope -- PLS
from Monarch Instrument

The Monarch PLS Pocket LED Stroboscope is a compact, rugged, light weight device that provides a super bright, uniform light output for performing visual diagnostic inspection and RPM measurements. The silent cool running LED ’s are extremely energy efficient providing up to 5 hours of... [See More]

  • Instrument Type: Handheld; Portable
  • Flash Rate Resolution: 0.0100
  • Flash Rate Range: 30 to 300000
  • Flash Duration: 0.5000
Sentry 850D
from Unilux, Inc.

The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance and operating costs. Sentry is available with two light heads and is designed for... [See More]

  • Instrument Type: Portable
  • Flash Duration: 10
  • Flash Rate Range: 60 to 6000
Pocket-Size Portable Stroboscope -- Palm Strobe X
from Monarch Instrument

PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of operation for internal tuning, external TTL input, tachometer display and x2 /2 functions. [See More]

  • Instrument Type: Handheld; Portable
  • Flash Rate Resolution: 0.0100
  • Flash Rate Range: 0.0 to 14000
  • Flash Duration: 10