Through-hole or Stud Mount Web Tension Sensors

3 Results
Force Measuring Journal -- CZ205.1000
from FMS USA, Inc.

The force measuring journals of the CZ 205 Series undertake the tension measurement in all kinds of continuous material processing applications. Features. Advantages. 10 times overload protection. No recalibration required. 20 : 1 force measuring range. Wide measuring range at high resolution. [See More]

  • Mounting: Through-hole or Stud Mount
  • Accuracy: 0.5000
  • Tension Range: 225
  • Display: None (No Display)
TNT Tension Sensing Roll
from Montalvo Corporation

The TNT is a "plug and play" tension roller. Everything from the bearings to the load cells and cables are located inside the roller. Installation is a breeze with a simple one-wire hook-up. Additionally, the roller is a lightweight precision aluminum extrusion delivering reliability and accuracy in... [See More]

  • Mounting: Through-hole or Stud Mount
  • Application: "Live" Shaft Applications
  • Configuration: Roller with Integrated Sensor
  • Computer Interface: Computer Interface
Force Measuring Journal -- ZMGZ205.100
from FMS USA, Inc.

The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features. Advantages. 10... [See More]

  • Mounting: Through-hole or Stud Mount
  • Accuracy: 0.5000
  • Tension Range: 22.48
  • Display: None (No Display)