"Dead" Shaft Applications Web Tension Sensors

3 Results
Segmented Tension Roll transducer -- STR™
from Dover Flexo Electronics, Inc.

The Segmented Tension Roll transducer is a specialty idler roller that measures tension on multiple individual web strands in a slitting and rewind environment, or at multiple points across the width of a single web in a converting or film application. In recent years converters of extensible... [See More]

  • Application: "Live" Shaft Applications; "Dead" Shaft Applications
  • Width to be Measured: 3 to 4
  • Tension Range: 12 to 400
  • Configuration: Roller with Integrated Sensor
Force Measuring Journal -- AMGZ205.100
from FMS USA, Inc.

The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features. Advantages. 10 times overload protection. No recalibration required. 20:1 force measuring range. Wide measuring capability. Nominal forces from 100 - 2250... [See More]

  • Application: "Dead" Shaft Applications
  • Accuracy: 0.5000
  • Tension Range: 22.48
  • Display: None (No Display)
Force Measuring Sensor -- CA203.1000
from FMS USA, Inc.

The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features. Advantages. 10 times overload protection. No re-calibration required. 20:1 force measuring range. Accuracy class... [See More]

  • Application: "Dead" Shaft Applications
  • Accuracy: 0.5000
  • Tension Range: 225
  • Display: None (No Display)