Fiberscope Borescopes

14 Results
Fiberscope with 2-way Tip Articulation -- FI-2
from Fiberscope.net by MEDIT

Medit ’s robust flexible fiber scopes offer high resolution leached glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 90 degree two-way tip articulation allows inspections in tight and remote areas. [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 4 to 8
  • Viewing Angle: Direct
  • Working Length: 1.35 to 1.85
High temperature Endoscope -- VS-PG Series
from Shenzhen Vsndt Co., Ltd.

The VS-PG series of high temperature video borescopes is the latest product of VSNDT to test in high temperature environment.The video borescope product is equipped with a unique air cooling design system, which can effectively reduce the temperature of the camera at 300 ℃ under the degree can... [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 6 to 8
  • Viewing Angle: Direct
  • Working Length: 1 to 5
Hawkeye Pro Flexible -- PFB1
from Gradient Lens Corporation

The Hawkeye Pro Flexible uses the same 18,000 fiber acid-leached imaging budle as the Hawkeye Classic, and provides the same excellent resolution, sharpness, image detail, and contrast. Like the Classic Flexible, it comes equipped with the powerful, rechargeable SuperNOVA Light. [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 5
  • Viewing Angle: Direct; Side (optional feature)
  • Working Length: 0.8000
6MM High Resolution Articulating Fiberscope -- TFBS-6
from Titan Tool Supply, Inc.

New High Resolution 17,000 Element imaging bundle and high power 3Watt LED battery handle. New stronger tungsten braided sheathing. Built in "C" mount Video adapter into the eyepiece so there is no need for an additional video adapter to connect it to an industrial video camera. Quality made in the... [See More]

  • Flexibility: Flexible; Fiberscope
  • Working Length: 1.02 to 2.03
  • Diameter: 6
  • Field of View: 50
Flexible Fiberscope with 4 way Tip Articulation -- FI-4
from Fiberscope.net by MEDIT

Medit ’s robust flexible fiberscopes offer high resolution leeched glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 4-way tip articulation is excellent and allows for inspections in tight and... [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 6 to 8
  • Viewing Angle: Direct
  • Working Length: 1.35 to 1.85
Thermal image borescope -- VS-RP Series
from Shenzhen Vsndt Co., Ltd.

VS-RP series infrared thermal imaging videoscope is an videoscope that can measure temperature accurately. The endoscope is equipped with megapixel camera, waterproof and oil proof wear resistant probe, and powerful software functions; This thermal videoscope adopts the combination of industrial... [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 16.5
  • Viewing Angle: Direct
  • Working Length: 1 to 2
Hawkeye® Blue Flexible -- HBF 025 0700 50
from Gradient Lens Corporation

Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks and turbochargers. [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 2.5
  • Viewing Angle: Direct; Side (optional feature)
  • Working Length: 0.7000
Fiberscope 1.7mm, K Series -- K-1
from Titan Tool Supply, Inc.

The "K" Series Micro Borescope is a highly unusual borescope. It is only available in the Straight Forward Viewing Model. As delivered, it is a Semi Rigid Borescope for Forward Viewing, in a Stainless Steel sheathing and on the inside is a flexible borescope by unscrewing this .083" (2.1mm)... [See More]

  • Flexibility: Flexible; Fiberscope
  • Working Length: 0.3048
  • Diameter: 1.68
  • Field of View: 55
Portable Flexible Fiberscope -- TO
from Fiberscope.net by MEDIT

Portable Flexible Fiberscope 4.8mm(0.19"), and 8.5mm(0.33") diameter - 460mm (18 inch) or 920mm (36 inches) working length. Medit's Portable Flexible Fiberscopes feature one-handed operation allowing your other hand to do the work, a rugged and water and oil resistant, and either 4.8mm(0.19), or... [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 4.8 to 8.5
  • Viewing Angle: Direct
  • Working Length: 0.4600 to 0.9200
Hawkeye® Classic Flexible -- HFB2-A
from Gradient Lens Corporation

The Hawkeye Flexible borescopes contain a 1 meter long glass-fiber imaging bundle with 18,000 fibers delivering high-resolution images. Acid leaching of the bundle increases image contast by creating space between the fibers to prevent light from spilling from one to the other. The plastic-coated,... [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 7.88
  • Viewing Angle: Direct; Side
  • Working Length: 1
Flexible Fiberscope, F Series -- F-1-24
from Titan Tool Supply, Inc.

Model F-1 Flexible Borescope has its light source in the attached battery flashlight handle. This makes the unit completely portable and adaptable to a multiple of uses. This borescope can be maneuvered through several bends, with an absolute minimum bend radius of 1.50" per bend. (Otherwise, you... [See More]

  • Flexibility: Flexible; Fiberscope
  • Working Length: 0.6096
  • Diameter: 8
  • Field of View: 60
Super Thin Flexible Micro Borescope -- F1.0, F1.9, F2.4
from Fiberscope.net by MEDIT

MEDIT ’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04 ”). Thanks to the refined optics and fused pixels in the image bundle, these fiberscopes create a high resolution image,... [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 1 to 2.4
  • Viewing Angle: Direct
  • Working Length: 0.2540 to 1
Micro Fiberscope, L-Series -- L-1
from Titan Tool Supply, Inc.

The "L" Series Micro Rigid Borescopes are Borescopes in small diameters that are available in two diameters & two lengths. The L-1 is 0.037"(1mm). The L-2 is 0.083"(2mm). Model L-1 has a 42 Degree Field of View and a 6000 element imaging bundle. Model L-2 Micro Rigid Borescope has a 50 Degree... [See More]

  • Flexibility: Rigid; Fiberscope
  • Working Length: 0.1524 to 0.3048
  • Diameter: 1 to 2
  • Field of View: 42 to 50
Super Thin Semi-Rigid Flexible Borescope -- F1.9-s
from Fiberscope.net by MEDIT

MEDIT ’s Super Thin Micro Flexible Fiberscopes are highly demanded devices used to inspect extremely small areas and machined parts. Thanks to the German optics and fused pixels in the image bundle, these fiberscopes create a high resolution image, which is bright and sharp in details. The... [See More]

  • Flexibility: Flexible; Fiberscope
  • Diameter: 1.9
  • Viewing Angle: Direct
  • Working Length: 0.2540 to 1.2