Locatable / Transmitter Borescopes

Last Updated: April 1, 2025

Description

Locatable / Transmitter Borescopes are specialized inspection tools designed to provide visual access to areas that are otherwise difficult to reach. These devices are equipped with a transmitter that allows them to be located precisely within a structure or system, enhancing their utility in complex inspection scenarios.

Working Principle

Locatable / Transmitter Borescopes operate by transmitting a signal from the borescope's tip, which can be detected by a receiver outside the inspected area. This capability allows users to determine the exact position of the borescope within a system, making it easier to navigate and inspect intricate or convoluted pathways. The ability to locate the borescope precisely is particularly useful in applications where the path is not straight or where the borescope needs to be maneuvered around obstacles.

Applications

These borescopes are particularly useful in industries where precise location tracking is crucial. For example, they are used in the inspection of complex piping systems in chemical plants, where knowing the exact position of the borescope can help in identifying blockages or defects. They are also employed in the aerospace industry for inspecting aircraft engines, where precise navigation through the engine's internal components is necessary.

Advantages over other Borescopes

Locatable / Transmitter Borescopes offer the distinct advantage of precise location tracking, which is not available in standard borescopes. This feature is particularly beneficial in complex systems where the path is not linear, allowing for more accurate inspections and reducing the time needed to locate specific areas of interest. This capability can lead to more efficient maintenance and troubleshooting processes.

Limitations

One limitation of Locatable / Transmitter Borescopes is their higher cost compared to standard borescopes. The additional technology required for the transmitter and receiver system increases both the initial purchase price and potential maintenance costs. Additionally, the complexity of the system may require more specialized training for operators to use effectively.

Considerations

When considering the purchase of a Locatable / Transmitter Borescope, it is important to evaluate the initial costs, which are typically higher due to the advanced technology involved. Operating expenses may also be increased due to the need for specialized training and potential maintenance of the transmitter system. However, the durability and accuracy of these devices can provide significant long-term benefits, particularly in industries where precise inspection is critical. Replacement and maintenance costs should also be considered, as the complexity of the system may lead to higher expenses in these areas compared to simpler borescope models.

3 Results
1" Drain Camera VIPER with XT512 Portable Locator -- Push-Cam-4-512-S
from Fiberscope.net by MEDIT

MEDIT ’s Drain Camera VIPER system is now available as a set. Is a cost effective portable device designed to deliver high quality video images for a wide range of applications including: drains, building ducts/piping, wells, and power plants, with the ability to remotely locate the head of... [See More]

  • Features: Video; Locatable / Transmitter
  • Viewing Angle: Direct
  • Flexibility: Flexible
  • Diameter: 23
Inspection Camera with Flash Drive -- Gen-Eye USB®
from General Pipe Cleaners

The new Gen-Eye USB ® Series includes a USB port to record on a flash drive. The Gen-Eye. USB ® packs the features of the Gen-Eye SD ® Series into a compact package, including up to 128. GB of USB recording capability, a 10.4 ” LCD color screen and a waterproof keyboard protected. [See More]

  • Features: Video; Locatable / Transmitter
  • Viewing Angle: Direct
  • Flexibility: Flexible
  • Working Length: 5.08
Pipe Inspection Cameras -- Gen-Eye POD®
from General Pipe Cleaners

Now Wi-Fi Capable!. Just grab it and go. Always easy on your back and your budget, General's versatile Gen-Eye POD ® and Mini-POD ® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers on the spot or back... [See More]

  • Features: Video; Locatable / Transmitter
  • Viewing Angle: Direct
  • Flexibility: Flexible
  • Working Length: 60.96