Forward Oblique (0°-90°) Borescopes

10 Results
Fixed Borescope Thermal Imagers -- NIR-b-640
from LAND

A short-wavelength radiometric infrared borescope imaging camera for continuous temperature measurement in furnace applications with a higher differential temperature in the field of view. Measuring in a range from 600 to 2000 °C (1112 to 3632 °F), the NIR-Borescope-640 (NIR-b-640) provides... [See More]

  • Viewing Angle: Oblique; Side
  • Diameter: 61
  • Flexibility: Rigid
  • Working Length: 0.3050 to 0.9140
Hawkeye® Blue Rigid -- HBR 028 122 090
from Gradient Lens Corporation

Available now in addition to the traditional Hawkeye ® line, the new Hawkeye Blue borescopes combine the value of Hawkeye borescopes with a wider variety of available options. The scopes contain high-quality, German-made optics and feature built in prisms that deliver superb image quality. [See More]

  • Viewing Angle: Oblique
  • Diameter: 2.8
  • Flexibility: Rigid
  • Working Length: 0.1200
2" Pan-and-Tilt Sewer Camera -- ANACONDA
from Fiberscope.net by MEDIT

The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. [See More]

  • Viewing Angle: Direct; Oblique; Side
  • Diameter: 50
  • Flexibility: Flexible
  • Working Length: 60
Colour Display Borescope -- W-AP-MVB-8805
from Invotec Solutions Ltd.

This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications. 60mm (2.4 ”) TFT colour display 480 x 234 Pixels. Water-Proof IP-67 9mm Ø camera head. Glare free close up and wide field of view (36 °). 8 Contrast... [See More]

  • Viewing Angle: Oblique
  • Diameter: 9
  • Flexibility: Flexible
  • Working Length: 1
Standard Rigid Borescope -- R040-022-045-60
from Evident Scientific

Standard Rigid Borescopes are available in a wide range of diameters, working lengths, direction of view and field of view (magnification). The stainless steel insertion tube usable at temperature between -20 „ ƒ and 150 „ ƒ (-4 to 302 °F). Close to 200 models available... [See More]

  • Viewing Angle: Oblique
  • Diameter: 4.1
  • Flexibility: Rigid
  • Working Length: 0.2200
Hawkeye® Blue Swing Prism -- HBS 060 455 045
from Gradient Lens Corporation

The Hawkeye Blue Swing Prism borescope has a tiny prism at the tip that pivots, or "swings", to vary the direction-of-view from 16 ° to 118 °. A ring on the borescope body controls the prism direction. The field-of-view is 45 °, so the borescope effectively sees from -7 ° to 133... [See More]

  • Viewing Angle: Oblique; Side; Retro
  • Diameter: 6
  • Flexibility: Rigid
  • Working Length: 0.4550
USB Video Borescope With Colour Display -- W-AP-MVB-8823
from Invotec Solutions Ltd.

USB Video Borescope With Colour Display. This portable video Borescope is designed as a remote inspection device, capable of recording video and taking still images. 70mm (2.7 ”) TFT colour display 640 x 480 Pixels. Picture Zoom function up to 3x Standard. Water-Proof IP-67 9mm Ø camera... [See More]

  • Viewing Angle: Oblique
  • Diameter: 9
  • Flexibility: Flexible
  • Working Length: 1
Swing Prism Borescope -- R060-023-045SW115-50
from Evident Scientific

Some applications require the observation of a wider area that can be achieved using a single rigid instrument. Standard rigid borescopes have a fixed direction of view and a fixed field of view, which although perfectly suited to a single area inspection, can necessitate a kit of multiple... [See More]

  • Viewing Angle: Oblique; Side; Retro
  • Diameter: 6.1
  • Flexibility: Rigid
  • Working Length: 0.2300
USB Video Borescope with Wireless Colour Display -- W-AP-MVB-8803
from Invotec Solutions Ltd.

This portable video Borescope comes with a 90mm (3.5 ”) TFT wireless colour display. 90mm (3.5 ”) TFT wireless colour display (up to 10m Transmission). Water-resistant IP-67 9mm Ø camera head. Glare free close up and wide field of view (45 °). 4 Adjustable dual bright white... [See More]

  • Viewing Angle: Oblique
  • Diameter: 9
  • Flexibility: Flexible
  • Working Length: 1
Zoom Swing Prism Borescope -- R060-024-045SW115-50ZM25
from Evident Scientific

The Zoom swing prism borescope has been added to the successful swing prism range. It incorporates the same characteristics as the standard swing prism, but with the added feature of 2X optical zoom. This allows the user to zoom onto an object of interest, providing a magnified view. In addition to... [See More]

  • Viewing Angle: Oblique; Side; Retro
  • Diameter: 6.1
  • Flexibility: Rigid
  • Working Length: 0.2400