Visual Indicators / LEDs Dataline and DC Signal Surge Suppressors

Last Updated: April 1, 2025

Description

Visual Indicators / LEDs Dataline and DC Signal Surge Suppressors are devices designed to protect electronic equipment from voltage spikes and surges that can occur on data and DC signal lines. These suppressors often include visual indicators, such as LEDs, to provide a clear indication of their operational status or to alert users when the suppressor has been compromised.

Working Principle

These surge suppressors work by diverting excess voltage away from sensitive components, typically using technologies such as gas discharge tubes (GDTs) or metal oxide varistors (MOVs). When a surge occurs, the suppressor channels the excess energy to the ground, preventing it from reaching and damaging the connected equipment. The inclusion of visual indicators, like LEDs, is crucial as they provide immediate feedback on the status of the suppressor, indicating whether it is functioning correctly or if it has been compromised and needs replacement. This functionality is particularly useful in maintaining the reliability and safety of the protected systems.

Applications

Dataline and DC Signal Surge Suppressors are used in a variety of applications, including:

  • Communications Systems: Protecting equipment used in communications networks, which often have multiple signal lines that need protection from high voltage surges, such as those caused by lightning strikes .
  • Industrial Control Systems: Used in microprocessor-based controls for machinery and robotics to prevent damage from electrical transients .
  • Medical Equipment: Protecting sensitive electronic diagnostic instruments and monitors from voltage spikes .

Advantages over other Dataline and DC Signal Surge Suppressors

One of the key advantages of these suppressors is the inclusion of visual indicators, which provide a straightforward method for users to monitor the status of the suppressor. This feature can be critical in environments where immediate feedback is necessary to ensure the safety and functionality of the equipment. Additionally, the ability to protect multiple signal lines simultaneously is a significant advantage in complex communication systems .

Limitations

A limitation of these suppressors is that they must be carefully matched to the specific requirements of the application, such as the maximum surge current and the number of protected lines. Failure to do so can result in inadequate protection and potential damage to the equipment .

Considerations

When selecting and using these suppressors, several considerations should be taken into account:

  • Initial Costs: The cost of surge suppressors can vary depending on their specifications and features, such as the number of protected lines and the inclusion of visual indicators.
  • Operating Expense: While these devices generally have low operating costs, the need for periodic replacement, especially after a significant surge event, should be considered.
  • Durability and Maintenance: The durability of the suppressor is crucial, particularly in environments prone to frequent surges. Regular maintenance and inspection of the visual indicators can help ensure the suppressor is functioning correctly and provide timely alerts for replacement when necessary.
  • Accuracy: The accuracy of the visual indicators in reflecting the operational status of the suppressor is vital for maintaining system reliability and safety.
23 Results
DC Surge Protector SPD 3DC48-20 Indoor Brick 48 Vdc, 3x Ckt Full-Mode, 30 kA MOV UL 497B -- 1101-1014
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1014 from Transtector is a UL 497B brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: Wall/Panel
External Nipple Mounted SPD -- TVS1HWA50X
from Schneider Electric Surge Protection

Individually fused suppression modes, short circuit rating: 200kA [See More]

  • Features: Integral Audible Alarm; Remote alarm contacts (optional feature); Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Data Acquisition; Network Applications; Telecom. Applications
  • Mounting: Wall/Panel
Individual Circuit Protection Euro Style Series -- S-CDINxxx-20
from Surge Suppression Incorporated

Individual Circuit Protection (Euro Style DIN Mounted) Series [See More]

  • Features: Integral Grounding Wire; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Application: Audio & Video Applications; Computer Rooms
  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
DC Surge Protector -- MCG-12A
from MCG SURGE PROTECTION

Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide... [See More]

  • Features: Resettable Circuit Breaker; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Medical Facilities; Computer Rooms; Direct Current Equipment
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
DC Surge Protector SPD 3DC48-32 Indoor Brick 48 Vdc, 3x Ckt Full-Mode, 30 kA MOV UL 497B -- 1101-1130
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1130 from Transtector is a UL 497B brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: Wall/Panel
Individual Circuit Protection Series I -- S-FSPT2-xxx-yy
from Surge Suppression Incorporated

Individual Circuit Protection Series 2 [See More]

  • Features: Integral Grounding Wire; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Application: Audio & Video Applications; Computer Rooms
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
DC Surge Protector SPD DRI Indoor DIN-Rail 170 Vdc, Single-Mode SASD -- 1101-870
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-870 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single/Phase electrical service. This surge protector provides effective protection... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD DRI Indoor DIN-Rail 24 Vdc, Full-Mode SASD -- 1101-1213
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1213 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD DRI Indoor DIN-Rail 24 Vdc, Full-Mode SASD Low-Voltage Annunciation -- 1101-869
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-869 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 100 Vdc, Single-Mode, 40 kA MOV IEC 61643-1 -- 1104-11-105
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-105 from Transtector is an IEC 61643-1 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 100 Vdc electrical service. This surge protector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 1000 Vdc, Single-Mode, 40 kA MOV IEC 61643-1 -- 1104-11-101
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-101 from Transtector is an IEC 61643-1 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 1000 Vdc electrical service. This surge protector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 12 Vdc, Single-Mode SASD -- 1101-624
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-624 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 12 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 12 Vdc, Single-Mode, 5 kA SASD IEC EN 60529 -- 1104-11-000
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-000 from Transtector is an IEC EN 60529, RoHS Compliant, CE Compliant DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 12 Vdc electrical service. This surge... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 200 Vdc, Single-Mode, 40 kA MOV IEC 61643-1 -- 1104-11-104
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-104 from Transtector is an IEC 61643-1 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 200 Vdc electrical service. This surge protector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 24 Vdc, Single-Mode SASD -- 1101-625
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-625 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 24 Vdc, Single-Mode, 5 kA SASD IEC EN 60529 -- 1104-11-001
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-001 from Transtector is an IEC EN 60529 DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 300 Vdc, Single-Mode, 40 kA MOV IEC 61643-1 -- 1104-11-103
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-103 from Transtector is an IEC 61643-1 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 300 Vdc electrical service. This surge protector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 48 Vdc Track Power, Full-Mode, 20 kA MOV, GDT -- 1101-1099
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1099 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV, GDT technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
  • Application: Railroad Trackside Signal Circuits
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 48 Vdc Track Signal, Full-Mode, 20 kA MOV, GDT -- 1101-1157
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1157 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV, GDT technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Gas Tubes; Hybrid
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 48 Vdc, Single-Mode SASD -- 1101-626
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-626 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 48 Vdc, Single-Mode, 40 kA MOV -- 1102-014-38-2
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1102-014-38-2 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 48 Vdc, Single-Mode, 40 kA MOV Class II -- 1104-11-005
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-005 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail
DC Surge Protector SPD I2R Indoor DIN-Rail 48 Vdc, Single-Mode, 5 kA SASD IEC EN 60529 -- 1104-11-002
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-002 from Transtector is an IEC EN 60529 DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective... [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Application: Telecom. Applications; Computer Rooms; Industrial Automation, Controls & Sense Loops, Wastewater Treatment, Rail, Oil & Gas, LED Lighting
  • Mounting: DIN Rail