Motorized Material Handling Carts and Trucks
from Lift Truck Service Center
Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20... [See More]
- Cart / Truck Type: Pallet Truck
- Length: 20
- Capacity: 4400
- Width: 26
from Benko Products, Inc.
Morse mobile drum handling equipment available with various maximum pouring heights. Choose the best model to lift and pour your drum at the height you need. Many models accept MORcinch Options to handle a plastic or fiber drum, and various sizes of smaller drum. [See More]
- Material: Aluminum
- Features: Motorized
- Tires: Solid
from Mitsubishi Forklift Trucks
The N-Generation 100% alternating current (AC) 3-wheel electric forklift truck is designed for fast travel speed, efficiency and reliability in warehouse, shipping and other applications that require exceptional maneuverability. This truck is especially popular with operators who frequently load and... [See More]
- Capacity: 3000
- Width: 36
- Length: 42
- Material: Steel
from PowerMate - L P International Inc.
PowerMate POGO P-1 Light Duty Motorized Hand Truck. The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1 is the smallest stair climber at just 20" wide. This lightweight machine is actually a regular hand truck with a light duty... [See More]
- Cart / Truck Type: Hand Truck
- Tires: Pneumatic Tires
- Material: Aluminum
- Features: Brake; Motorized
from Electro Kinetic Technologies
Unlike other electric shopping carts, the Mid-Wheel Drive EZ-Shopper 8000 provides exceptional maneuverability without sacrificing the advantages of a transaxle drive system: Superior power with 0.6 hp DC motor & dual drive wheels. Maximum Traction - drive wheels located directly under the... [See More]
- Cart / Truck Type: Shopping Cart
- Length: 55
- Capacity: 1000
- Width: 26
from Lift Truck Service Center
Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20... [See More]
- Cart / Truck Type: Pallet Truck
- Length: 43
- Capacity: 6000
- Width: 36
from Mitsubishi Forklift Trucks
Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is common. These trucks incorporate the latest in AC technology, delivering top travel speeds and... [See More]
- Capacity: 3000
- Width: 32
- Length: 42
- Material: Steel
from PowerMate - L P International Inc.
PowerMate POGO P-2 light duty motorized stair climbing hand truck. The POGO P-2 is our lightest stair climber and is ideal for lifting jobs up to 220 lbs. Used extensively in the home medical equipment (HME) market, the POGO helps prevent injuries due to lifting strain. The POGO is easy to use and... [See More]
- Cart / Truck Type: Hand Truck
- Tires: Solid
- Material: Aluminum
- Features: Brake; Motorized
from Electro Kinetic Technologies
The endoscopy and dialysis cart product line offers a motorized workstation platform that is simple to operate, user friendly design features and highly customizable to solve your most challenging transport requirements. Custom design options. Materials: Steel, Aluminum, Composite, antimicrobial. [See More]
- Cart / Truck Type: Cabinet Cart; Endoscopy/Dialysis Cart
- Material: Aluminum; Steel; Composite, antimicrobial
- Capacity: 1000 to 2000
- Tires: Solid
from Lift Truck Service Center
Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20... [See More]
- Cart / Truck Type: Pallet Truck
- Length: 57
- Capacity: 6000
- Width: 35
from Mitsubishi Forklift Trucks
The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift. These units are ideally suited to operate in warehousing environments that have limited space --... [See More]
- Capacity: 3000
- Material: Steel
- Width: 36
- Tires: Solid
from PowerMate - L P International Inc.
PowerMate M-2B - the heavy duty commercial stair climber. The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-2B has eight inches of extra height to accommodate taller loads like built-in appliances, vending machines, visi coolers,... [See More]
- Cart / Truck Type: Hand Truck
- Tires: Solid
- Material: Steel
- Features: Brake; Motorized
from Electro Kinetic Technologies
The PONY EXPRESS Gas Cylinder Tank Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving large gas cylinders. These motorized carts have racks for 24 or 40, M7, M9, C, D or E gas cylinders. Should you need a... [See More]
- Cart / Truck Type: Gas Cylinder Tank Cart
- Tires: Solid
- Capacity: 1500 to 2000
- Features: Motorized
from Lift Truck Service Center
Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20... [See More]
- Cart / Truck Type: Pallet Truck
- Length: 35
- Capacity: 6000
- Width: 32
from Mitsubishi Forklift Trucks
The new high level order picker series offers unprecedented levels of efficiency in the use of warehouse space. The ability to pick at heights up to 366 inches and the capability to operate in the narrowest of aisles allows you to maximize order picking productivity. What ’s more, the unique... [See More]
- Capacity: 3000
- Features: Brake; Motorized
- Material: Steel
from PowerMate - L P International Inc.
PowerMate L-1 Stair Climbing Hand Truck. The PowerMate L-1 Stair Climbing Hand Truck is the ideal machine for safely moving loads up to 650 lbs. and can easily move appliances, residential AC units, hot water tanks, gas cylinders, geothermal units and furnaces, office machines and filing cabinets... [See More]
- Cart / Truck Type: Hand Truck
- Tires: Solid
- Material: Aluminum
- Features: Brake; Motorized
from Electro Kinetic Technologies
The PONY EXPRESS Motorized Laundry Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving heavy laundry carts. We can supply you the entire unit including drive system and bin or retrofit your existing bins onto... [See More]
- Cart / Truck Type: Linen / Laundry
- Features: Motorized
- Tires: Solid
from Mitsubishi Forklift Trucks
If you are looking to maximize warehouse space, the N-Generation reach trucks are your best solution. Our 100% AC reach trucks operate effortlessly in aisles well below 10 feet in width, maximizing overall warehouse storage space utilization. The N-Generation reach trucks also offer better capacity... [See More]
- Capacity: 3000
- Material: Steel
- Width: 32
- Tires: Solid
from PowerMate - L P International Inc.
PowerMate LE-1 Stair Climbing Hand Truck. The PowerMate LE-1 is our 'stacker' PowerMate and is unique in the PowerMate lineup. The LE-1 has two drive screws instead of one which provides distinct advantages for certain applications as the toe plate can move up and down along the frame. By moving the... [See More]
- Cart / Truck Type: Hand Truck
- Tires: Solid
- Material: Aluminum
- Features: Brake; Motorized
from Electro Kinetic Technologies
The PONY EXPRESS Linen Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving heavy laundry and linen carts. We can supply you the entire unit including drive system and shelving or retrofit your existing carts... [See More]
- Cart / Truck Type: Linen / Laundry
- Material: Aluminum
- Capacity: 1500 to 2000
- Tires: Solid
from Mitsubishi Forklift Trucks
If your application requires travel distances greater than 200 feet, the 100% AC PMWR30N might be just what you are looking for. The N-Generation end-rider is ideal for food packaging, general stocking, and manufacturing applications that require extended run times and floor level packaging. Adding... [See More]
- Cart / Truck Type: Pallet Truck
- Length: 48
- Capacity: 6000
- Width: 22
from PowerMate - L P International Inc.
PowerMate M-1 Stair Climber. The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy duty steel construction and is ideal for moving heavy loads like safes, boilers, geothermal heat pumps, elevator equipment or any heavy,... [See More]
- Cart / Truck Type: Hand Truck
- Tires: Solid
- Material: Steel
- Features: Brake; Motorized
from Electro Kinetic Technologies
The PONY EXPRESS Motorized Mail Room Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving large manual carts through your warehouse or office environments. These carts have a center drive system that makes them... [See More]
- Cart / Truck Type: Office / Mail
- Material: Steel
- Capacity: 1500
- Tires: Solid
from Mitsubishi Forklift Trucks
The PW23-PW30 walkie generation handles a diverse number of products and is found in many indoor material handling applications where travel distances are short (less than 200 feet), work spaces are congested, and floor loading and unloading is common. These AC units offer some of the shortest head... [See More]
- Cart / Truck Type: Pallet Truck
- Length: 48
- Capacity: 4500
- Width: 26
from PowerMate - L P International Inc.
PowerMate M-2C Stair Climbing Hand Truck. Fully Automatic Braking System. Override Clutch. Drive Screw Top Guard. Rugged Steel Outer Frame Carries Load. Machine 27"W x 17"D x 68" High. Machine Weight 185 lbs. Heavy Duty Control Switches. Two Adjustable Strapbars 26" Length. Bar and Plate Felt -... [See More]
- Cart / Truck Type: Hand Truck
- Tires: Solid
- Material: Steel
- Features: Brake; Motorized
from Electro Kinetic Technologies
The 1031 PONY EXPRESS motorized platform carts provide maximum maneuverability with the highest payload specifications within the family of products. Unique to the 1031 is the spring-suspension and center wheel transaxle drive system. This system extends the life of the transaxle drive and improves... [See More]
- Cart / Truck Type: Platform Truck
- Length: 52
- Capacity: 2000
- Width: 34
from Mitsubishi Forklift Trucks
The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or... [See More]
- Cart / Truck Type: Pallet Truck
- Length: 46
- Capacity: 2200
- Width: 21
from Electro Kinetic Technologies
The 1040 PONY EXPRESS motorized platform cart is an economical solution to electric cart applications. The 1040 has similar features as the 1031 with a front drive axle system and lighter payload. MODEL 1040. • Front wheel transaxle drive system. • Maintenance free permanent magnet motor. [See More]
- Cart / Truck Type: Platform Truck
- Length: 32
- Capacity: 1000
- Width: 24
from Mitsubishi Forklift Trucks
The 15,500 lb. large IC pneumatic forklift truck is designed to work in some of the toughest outdoor applications, moving large oversized loads such as steel bars, concrete pipe, cargo containers, bundled forest products as well as various other types of loads that are large, bulky and heavy. [See More]
- Capacity: 15500
- Width: 66
- Length: 48
- Material: Steel
from Electro Kinetic Technologies
The PONY EXPRESS Motorized Security Linen Cart product line offers ergonomically designed electric carts to reduce the push/pull forces that cause musculoskeletal injuries while moving heavy linen carts. These units have an arch tubular silver anodized aluminum design that allows the structure to... [See More]
- Cart / Truck Type: Linen / Laundry
- Material: Aluminum
- Capacity: 2000
- Tires: Solid
from Mitsubishi Forklift Trucks
The N-Generation IC pneumatic tire forklift truck remains a centerpiece of any fleet that primarily operates outdoors and on diverse surface conditions. Built to accommodate a broad array of industries, these forklifts move bulky materials such as lumber, construction material, fabricated and... [See More]
- Capacity: 3000
- Width: 36
- Length: 42
- Material: Steel
from Mitsubishi Forklift Trucks
The FG/FD40N-FG/FD55N IC pneumatic forklift trucks are ideal for working in rugged, outdoor environments where surface conditions are often rough, wet and dusty. Built to accommodate a broad array of industries, these forklifts are designed to move heavy loads such as unprocessed lumber, concrete... [See More]
- Capacity: 8000
- Width: 47
- Length: 48
- Material: Steel
from Mitsubishi Forklift Trucks
The N-Generation IC cushion tire forklift truck plays a central role in material handling applications that primarily operate indoors and on smooth surfaces. Built to accommodate a broad array of industries, these forklift trucks move diverse loads including bulky materials such as lumber,... [See More]
- Capacity: 3000
- Width: 32
- Length: 42
- Material: Steel