Platform Cart / Truck Material Handling Carts and Trucks

Description

Platform carts and trucks are material handling devices designed to transport goods and materials efficiently within various environments. They typically consist of a flat platform mounted on wheels, allowing for the easy movement of items from one location to another. These carts and trucks are often constructed from durable materials such as steel or aluminum to support heavy loads and ensure longevity.

Working Principle

Platform carts and trucks operate by utilizing a wheeled platform that can be manually pushed or pulled. Some models may include powered mechanisms to assist with movement, making them easier to operate, especially when handling heavier loads. The wheels provide mobility, while the platform serves as a stable base for carrying items. This design is particularly useful for reducing the physical strain on workers and increasing efficiency in material handling tasks.

Applications

Platform carts and trucks are used in a variety of settings, including warehouses, manufacturing facilities, and retail environments. Specific examples include transporting crates of goods in a warehouse, moving equipment in a manufacturing plant, or restocking shelves in a retail store. Their versatility makes them suitable for handling a wide range of materials, from heavy machinery parts to lighter items like boxes of merchandise.

Advantages over other Material Handling Carts and Trucks

One of the primary advantages of platform carts and trucks is their ease of use and operation. Unlike overhead cranes, which can be expensive to install and operate, platform carts offer a cost-effective solution for moving loads. They also provide more flexibility compared to rail systems, which are limited to fixed paths. Additionally, platform carts can be equipped with features such as brakes and collapsible designs, enhancing their functionality and storage efficiency.

Limitations

Platform carts and trucks have certain limitations, such as weight capacity constraints. While they are suitable for many applications, they may not be able to handle extremely heavy loads that require specialized equipment like cranes. Additionally, their reliance on manual or semi-manual operation can limit their efficiency in large-scale operations where automation is preferred.

Considerations

When selecting platform carts and trucks, several factors should be considered. Initial costs can vary depending on the materials and features included, such as powered mechanisms or collapsible designs. Operating expenses are generally low, but maintenance costs should be factored in, especially for models with complex features. Durability is a key consideration, with materials like steel offering long-lasting performance. It's also important to assess the accuracy of movement and the potential need for replacement parts over time.

115 Results
Pallet Trucks -- 2542640
from RS Components, Ltd.

Long Pallet Truck, 2000kg, 540 x 2000mm [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 4000
Pallet Trucks -- 6700775 [VHB 2T1 from Kern & Sohn GmbH]
from RS Components, Ltd.

Pallet Lifting Truck Scale VHB 2T1 [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 4410
Pallet Trucks -- 6843844
from RS Components, Ltd.

PFAFF 21225461 Pallet Truck [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 5512
Pallet Trucks -- 6843853
from RS Components, Ltd.

PFAFF 21225457 Pallet Truck [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 5512
Pallet Trucks -- 7938725
from RS Components, Ltd.

PFAFF 21230415 Pallet Truck [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 6615
ALUMINUM PLATFORM TRUCK -- HSDD-2448
from Southland Equipment Service

Extruded deck sections are engineered for high load capacity, durability and shock resistance. Up and down jolts are smoothed to protect loads and floors...prevents caster damage. Smooth rolling on 5 " x 2 " Poly-on-Steel wheels (2 swivel, 2 rigid). Contact factory for additional sizes,... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 3600
  • Width: 24
"U-Boat" Utility Cart -- UB-1660-DD-DELUXE
from Caster Warehouse Inc.

Made to withstand the toughest abuse while moving heavy loads [See More]

  • Cart / Truck Type: Platform Truck; Shelf Cart
  • Length: 60
  • Capacity: 2200
  • Width: 16
Model 2446
from VersaCart Systems, Inc.

VersaCartSystems, ® Inc. manufactures elegant & superior shopping carts, grocery carts, utility carts, shopping baskets, and accessories designed for grocery stores, hardware stores, retail stores, warehouses, libraries, hospitals, delis, garden shops, hotels & restaurants and other produce,... [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 2000
Moto-Bench Electric Platform Truck -- MCB-10-L1
from Lift Products, Inc.

The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the Moto-Bench features an... [See More]

  • Cart / Truck Type: Platform Truck
Air Caster Roll and Reel Moving Carts -- Rollmaster™
from AeroGo, Inc.

Using standard shop air, AeroGo ’s Roll Handling solutions make it possible for a single person to easily float heavy paper rolls, metal sheet coils, cable reels and other similar loads on a thin film of compressed air. This unique Aero-Caster technology provides a reliable and easy-to-use... [See More]

  • Cart / Truck Type: Platform Truck; Roll and Reel Handling Cart
  • Length: 24 to 60
  • Capacity: 12000
Platform Truck, Versa/Deck Truck, Handle A w/ Crossbars -- R90182A1412
from Akro-Mils, Inc.

24" x 48" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Mold-On Rubber Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
PONY EXPRESS -- Model 1031-HD
from Electro Kinetic Technologies

The 1031 PONY EXPRESS motorized platform carts provide maximum maneuverability with the highest payload specifications within the family of products. Unique to the 1031 is the spring-suspension and center wheel transaxle drive system. This system extends the life of the transaxle drive and improves... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 52
  • Capacity: 2000
  • Width: 34
Akro-Mils Utility Cart -- 300930
from All-Spec Industries

Features. Made of high density polyethylene structural foam. Tools are not needed to convert from box top to flat top configuration. Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach. Glides on durable, nonmarking, 5" ball bearing wheels. [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 5 to 11
  • Capacity: 400
  • Width: 4 to 33
Platform Truck -- HSCP5828SB
from Hazmat Storage

Skid resistant decking, non-marring platform [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 58
  • Capacity: 2000
  • Width: 28
Aluminum Fold-Up Cart -- Model 3081
from Traceable® Products

Cart folds to briefcase size for easy storage Sturdy aluminum alloy construction permits this lightweight cart to be used for loads up to 330 pounds. Move your heaviest lab chemicals, drums, and cases of glassware with this cart. Adjustable height Folds up for easy storage to a compact briefcase... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 26
  • Capacity: 330
  • Width: 16
Aluminum Rotatrolley
from Rotacaster Pty Ltd.

Aluminium Rota-dollie with diamond deck plate, double green/grey wheels with one handle. Construction. Lightweight welded aluminium frame with fixed mulit-directional Rotacaster wheels. No swivel mechanisms. Applications. The durable aluminium frame and patented corrosion resistant Rotacaster wheels... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 39 to 59
  • Capacity: 805
  • Width: 18 to 24
Large Steel Folding Handle Platform Truck -- PT-SS-L
from RWM Casters Company

RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 35
  • Capacity: 660
  • Width: 23
High Capacity Powered Cart -- PowerAttack
from Hilman Rollers

The PowerAttack is an innovative way to move loads on skates or trolleys instead of forklifts. Once attached to a steerable skate with an adaptor, it uses lever and traction to move heavy loads. Rear dollies are used for good grip. The length of the device increases pressure on them, resulting in... [See More]

  • Cart / Truck Type: Platform Truck
  • Tires: Solid
  • Capacity: 48000
Utility Carts and Service Carts
from Borroughs Corporation

Borroughs Service Carts serve as mobile platforms for technicians'. tools and repair parts. Designed to fit under the work surface and behind. a lockable garage, these carts can maneuver right where you need them. • 5" rubber tires with casters for easy going. • Two shelves each 3.5" deep. [See More]

  • Cart / Truck Type: Cabinet Cart; Platform Truck; Shelf Cart
  • Width: 16 to 24
  • Length: 32 to 34
Platform Truck -- LG-119 [LG-119 from Brennan Equipment & Manufacturing, Inc.]
from Reid Supply

Sturdy all-welded units constructed of a formed 12 gauge steel deck with extra reinforcement on the underside. Removable pipe handle is 1-5/16" OD and has two cross braces. Two swivel and two rigid casters with choice of wheels. Durable powder coated finish. Ships fully assembled and ready for use. [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 40
  • Capacity: 3600
  • Tires: Polyurethane
Ultra Lowdor Trailer
from Titan Worldwide

Main deck drops flat to the ground to provide level loading [See More]

  • Cart / Truck Type: Platform Truck; Trailer
  • Tires: Pneumatic Tires
  • Material: Steel
Custom Platform Truck
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck
Electric Transport Cart -- ET-100 Transporter™
from Nu-Star, Inc.

The electric ET-100 Transporter Cart ™ provides a more productive, safer work environment by providing easier warehousing, shipping and supplies management.  The battery-powered ET-100 can transport loads weighing up to 1,100 pounds and features an on-board battery charger. [See More]

  • Cart / Truck Type: Platform Truck
2"" x 8"" - Caster Set - 4 PER CASE -- SHP-8543 [SHP-8543 from Shipping Supply, LLC]
from R. S. Hughes Company, Inc.

Caster sets includes: 2 swivel wheels and 2 rigid wheels. [See More]

  • Cart / Truck Type: Platform Truck
  • Width: 2
  • Length: 8
14553 -- 7172
from U.S. Plastic Corporation

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black... [See More]

  • Cart / Truck Type: Round; Platform Truck
2-Basket Glassware Cart -- 8032500
from Labconco Corporation

Glassware Cart, 2-Basket, used to carry glassware, plasticware, and small instruments, in vinyl-coated wire baskets. Includes two large baskets (32" x 18" x 4"). Complete with removable plastic drip pan to catch spills. Additional features: 4" diameter casters, two with toe locks; ready-to-roll,... [See More]

  • Cart / Truck Type: Platform Truck; Shelf Cart
  • Length: 35
  • Capacity: 400
  • Width: 19
ALUMINUM PLATFORM TRUCKS -- HAL2102448FPN-411
from Southland Equipment Service

Heavy-duty, extra strong and corrosion resistant. Diamond pattern deck. Features clean attractive appearance and are constructed for heavy duty applications. Includes rubber bumpers front and back corners. Frame is constructed with high strength extruded aluminum channel with a diamond pattern... [See More]

  • Cart / Truck Type: Platform Truck
  • Tires: Pneumatic Tires
  • Capacity: 1400
Fold-Out Handtruck -- HT-FDSR
from Caster Warehouse Inc.

Provides the features of 2-wheel hand-truck and a 4-wheel platform truck [See More]

  • Cart / Truck Type: Hand Truck; Platform Truck
  • Length: 38
  • Capacity: 1000
  • Width: 12
Moto-Cart Electric Platform Truck -- MC-10-S
from Lift Products, Inc.

The Moto-Cart is a battery operated self-propelled electric platform truck. It can be used almost anywhere equipment and supplies have to be moved. This unique cart increases productivity and reduces injuries caused by pushing and pulling ordinary non-powered carts. This flexible vehicle can travel... [See More]

  • Cart / Truck Type: Platform Truck
Air Caster Roll and Reel Moving Carts -- Rollmover™
from AeroGo, Inc.

Using standard shop air, AeroGo ’s Roll Handling solutions make it possible for a single person to easily float heavy paper rolls, metal sheet coils, cable reels and other similar loads on a thin film of compressed air. This unique Aero-Caster technology provides a reliable and easy-to-use... [See More]

  • Cart / Truck Type: Platform Truck; Roll and Reel Handling Cart
  • Length: 24 to 60
  • Capacity: 12000
  • Material: Steel
Platform Truck, Versa/Deck Truck, Handle A w/ Crossbars -- R90184A1412
from Akro-Mils, Inc.

24" x 48" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Polyolefin Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
PONY EXPRESS -- Model 1040
from Electro Kinetic Technologies

The 1040 PONY EXPRESS motorized platform cart is an economical solution to electric cart applications. The 1040 has similar features as the 1031 with a front drive axle system and lighter payload. MODEL 1040. • Front wheel transaxle drive system. • Maintenance free permanent magnet motor. [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 32
  • Capacity: 1000
  • Width: 24
ADJUSTABLE HEIGHT PLATFORM TRUCKS -- HRWHV24481A5M8A
from Raymond Handling Consultants, L.C.

WORK HEIGHT PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
Aluminum Fold-Up Hand Truck -- Model 3082
from Traceable® Products

Move cartons or gas cylinders on solid rubber wheels Move cartons, chemicals, and gas cylinders easily. Aluminum alloy construction allows this lightweight unit (only 15 pounds) to move loads up to 220 pounds. Supplied bungee cords hold materials firmly in place. Store in a drawer Folds to a compact... [See More]

  • Cart / Truck Type: Hand Truck; Platform Truck
  • Length: 10
  • Capacity: 220
  • Width: 14
Custom Trailers
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck; Custom Trailer
24"" x 48"" - Metal Platform Cart - 1 EACH -- SHP-8541 [SHP-8541 from Shipping Supply, LLC]
from R. S. Hughes Company, Inc.

Removable cross-brace handle can be inserted on either end of the platform. 24"" x 48"" (w x l) deck size. 2,200 lb. Load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels. [See More]

  • Cart / Truck Type: Platform Truck
  • Width: 24
  • Length: 48
14553 -- 7212
from U.S. Plastic Corporation

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black... [See More]

  • Cart / Truck Type: Platform Truck
Carboy Caddy -- 8000300
from Labconco Corporation

Carboy Caddy, for safe transport of large carboys or cartons. Helps eliminate heavy lifting and back strain. 20" x 23.63" shelf is made of phenolic board with a melamine high-pressure laminate surface. Handle measures 38.50" high and 19" wide. Additional features: 3" diameter casters provide low... [See More]

  • Cart / Truck Type: Platform Truck; Shelf Cart
  • Length: 24
  • Capacity: 400
  • Width: 20
ECONOMY STEEL PLATFORM TRUCK -- H272265
from Southland Equipment Service

Built for easy handling and value. Ships complete with platform, handle and four - 5 " x 1.25 " casters. Handles load up to 750 lbs. Deck size 42 "L. x 24 "D. FOB Shipping Point. [See More]

  • Cart / Truck Type: Platform Truck
Stackable "Star Dolly" -- STAR-35”-RAL-BC
from Caster Warehouse Inc.

Sturdy 1" plywood construction for durability, padded end caps [See More]

  • Cart / Truck Type: Platform Truck
  • Material: Wood
  • Capacity: 1200
  • Tires: Solid
Moto-Cart HD Platform Truck -- MC2-HD20L
from Lift Products, Inc.

The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and 8" x 2" swivel casters. This unique cart increases productivity and reduces injuries caused by... [See More]

  • Cart / Truck Type: Platform Truck
Platform Truck, Versa/Deck Truck, Handle A w/ Crossbars -- R90185A1412
from Akro-Mils, Inc.

24" x 48" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Thermo-Plastic Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
ALL STEEL PLATFORM TRUCKS -- HSD-96-2448-RTE
from Raymond Handling Consultants, L.C.

ALL STEEL PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
Low Profile Platform Truck
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck
24"" x 48"" - Wood Platform Cart - 1 EACH -- SHP-8544 [SHP-8544 from Shipping Supply, LLC]
from R. S. Hughes Company, Inc.

Hardwood deck is kiln dried and sealed for moisture resistance. Extra sturdy triple cross-brace handle. Pre-assembled platform. 2200 lb. load capacity. Extra large, 8"" diameter wheels, sold separately , are easily maneuverable. Caster Set includes: 2 swivel wheels and 2 rigid wheels. [See More]

  • Cart / Truck Type: Platform Truck
  • Width: 24
  • Length: 48
14553 -- 7283
from U.S. Plastic Corporation

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black... [See More]

  • Cart / Truck Type: Platform Truck
Cart for the Cure -- 8025000PNK
from Labconco Corporation

Labconco's limited edition Cart for the Cure has all of the great features of our standard Portable Table, except the 18 gauge welded tubular steel frame boasts the official Breast Cancer Awareness pink color, as well as an official pink ribbon identification tag! For every Cart for the Cure sold,... [See More]

  • Cart / Truck Type: Instrument Cart; Platform Truck
  • Length: 35
  • Capacity: 400
  • Width: 19
Moto-Cart Jr. Electric Cart -- JRMC-11-SC
from Lift Products, Inc.

The Moto-Cart Jr. is an economical solution to electric cart applications. Designed as a more basic model than the standard Moto-Cart, this cart still offers Transaxle drive and advanced roller grip controls. One major difference between the Moto-Cart Jr. and Moto-Cart is that it features a front... [See More]

  • Cart / Truck Type: Platform Truck
Platform Truck, Versa/Deck Truck, Handle A w/ Crossbars -- R90281A1012
from Akro-Mils, Inc.

30" x 60" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Pneumatic Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
ALUMINUM PLATFORM TRUCKS
(CASTERS SOLD SEPARATELY) -- H350027

from Raymond Handling Consultants, L.C.

WESCO ® ALUMINUM PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
  • Width: 24
  • Length: 36
  • Material: Aluminum
Platform Trucks
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 48 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT24481C5P6 -- RPT24481C5P6 [RPT24481C5P6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 48 in deck length, 24 in deck width, 36.38 in deck height and a 5 in caster diameter. [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 3000
  • Width: 24
14553 -- 7332
from U.S. Plastic Corporation

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black... [See More]

  • Cart / Truck Type: Platform Truck
Chemical Cart -- 8020000
from Labconco Corporation

Chemical Cart, has two open shelves with rigid PVC extrusions on two sides to prevent containers from sliding off. The lower shelf also has rigid plastic guard rails on both ends. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded... [See More]

  • Cart / Truck Type: Platform Truck; Shelf Cart
  • Length: 35
  • Capacity: 400
  • Width: 19
Moto-Cart Jr. ELT Electric Cart -- JRMC-11-ELT
from Lift Products, Inc.

The Moto-Cart Jr. is an economic solution for electric cart applications. It offers a transaxle drive and advanced roller grip controls. The 4-Wheel Moto-Cart Jr. has maintenance free batteries that are rechargeable with an automatic charger that runs on standard 115 voltage. Operation of the drive... [See More]

  • Cart / Truck Type: Platform Truck
Platform Truck, Versa/Deck Truck, Handle A w/ Crossbars -- R90282A1012
from Akro-Mils, Inc.

30" x 60" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Mold-On Rubber Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
CASTER SETS --2 SWIVEL, 2 RIGID -- H272191
from Raymond Handling Consultants, L.C.

WESCO ® STEEL PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
Portable Lift and Tilt
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck; Tilting / Dumping
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 48 in Deck Length - 38.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT24481D5M8 -- RPT24481D5M8 [RPT24481D5M8 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 48 in deck length, 24 in deck width, 38.38 in deck height and a 5 in caster... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 3000
  • Width: 24
14553 -- 7337
from U.S. Plastic Corporation

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black... [See More]

  • Cart / Truck Type: Platform Truck
Flexi-Bin Cart with 10" bin -- 8010001
from Labconco Corporation

Flexi-Bin Cart with 10" deep bin, for safe transport of glassware and chemical containers. Features a removable, corrosion-resistant polyethylene bin with 10" overall depth. Includes three long (20.25") and four short (15.25") polyethylene dividers for partitioning the bin to securely hold items in... [See More]

  • Cart / Truck Type: Instrument Cart; Platform Truck
  • Length: 35
  • Capacity: 400
  • Width: 19
Moto-Cart Jr. MLT Electric Cart -- JRMC-11-MLT
from Lift Products, Inc.

The Moto-Cart Jr. is an economic solution for electric cart applications. It offers a transaxle drive and advanced roller grip controls. The 4-Wheel Moto-Cart Jr. has maintenance free batteries that are rechargeable with an automatic charger that runs on standard 115 voltage. Operation of the drive... [See More]

  • Cart / Truck Type: Platform Truck
Platform Truck, Versa/Deck Truck, Handle A, Polyolefin -- R90162A1412
from Akro-Mils, Inc.

24" x 48" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 6" Polyolefin Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
CONVERTIBLE PLATFORM TRUCK -- H4496
from Raymond Handling Consultants, L.C.

CONVERTIBLE PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 750 to 1000
Portable Lift Table with Powered Rotator
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 54 in Deck Length - 38.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT27541C5M8 -- RPT27541C5M8 [RPT27541C5M8 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 54 in deck length, 27 in deck width, 38.38 in deck height and a 5 in caster... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 54
  • Capacity: 3000
  • Width: 27
14553 -- 7338
from U.S. Plastic Corporation

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black... [See More]

  • Cart / Truck Type: Platform Truck
Flexi-Bin Cart with 4" bin -- 8010000
from Labconco Corporation

Flexi-Bin Cart with 4" deep bin, for safe transport of glassware and chemical containers. Features a removable, corrosion-resistant polyethylene bin with 4" overall depth. Includes three long (20.25") and four short (15.25") polyethylene dividers for partitioning the bin to securely hold items in... [See More]

  • Cart / Truck Type: Instrument Cart; Platform Truck
  • Length: 35
  • Capacity: 400
  • Width: 19
Moto-Tanker Electric Platform Truck -- JRMC-10-TK1
from Lift Products, Inc.

The Moto-Tanker is a modified version of our popular Moto-Cart Jr. series of electric platform trucks with all of the features of that series including advanced roller grip controls, a front-wheel transaxle drive with automatic electro-mechanical braking, and an onboard charger. The Moto-Tanker has... [See More]

  • Cart / Truck Type: Platform Truck
Platform Truck, Versa/Deck Truck, Handle A, Rubber -- R90182A1411
from Akro-Mils, Inc.

24" x 48" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Mold-On Rubber Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
Ride On Platform Truck
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 54 in Deck Length - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT27541D5M6 -- RPT27541D5M6 [RPT27541D5M6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 54 in deck length, 27 in deck width and a 5 in caster diameter. The color of this... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 54
  • Capacity: 3000
  • Width: 27
Folding Platform Truck -- 11920
from U.S. Plastic Corporation

Handle folds flat for easy storage. Reinforced steel deck with non-skid vinyl deck surface. 4" Ball bearing casters, (2 rigid, 2 swivel). Flexible plastic bumper. [See More]

  • Cart / Truck Type: Platform Truck
Instrument Desk -- 8052500
from Labconco Corporation

Instrument Desk, serves as a desk, instrument table or laboratory cart. Support bar is centered to permit comfortable seating from either side. Built to standard desk height. Work surface is phenolic board with a melamine high-pressure laminate surface that resists stains and corrosion. Additional... [See More]

  • Cart / Truck Type: Hand Truck; Platform Truck; Instrument Desk
  • Length: 42
  • Capacity: 400
  • Width: 19
Platform Truck, Versa/Deck Truck, Handle A, Rubber -- R90282A1011
from Akro-Mils, Inc.

30" x 60" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Mold-On Rubber Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
DOUBLE END RACK PLATFORM TRUCK -- HDR-3060-6PY
from Raymond Handling Consultants, L.C.

DOUBLE END RACK PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
Site Down Platform Trucks 25,000 lb
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 60 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT30601C5M6 -- RPT30601C5M6 [RPT30601C5M6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 36.38 in deck height and a 5 in caster... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 3000
  • Width: 30
Logic Cart -- 8022000
from Labconco Corporation

Logic Cart, specifically designed to provide convenient storage of supplies commonly used in biological safety cabinets. Its compact size allows it to fit easily under Purifier Logic Class II Biosafety Cabinets and PuriCare Procedure Stations mounted on Telescoping Base Stands adjusted to any... [See More]

  • Cart / Truck Type: Platform Truck; Logic
  • Width: 19
  • Length: 25
  • Material: Plastic
Platform Truck, Versa/Deck, Handle A, Thermo-Plastic -- R90285A1011
from Akro-Mils, Inc.

30" x 60" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Thermo-Plastic Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 2000
  • Material: Steel; Structural Foam / Steel
HARDWOOD DECK -- H1315-A5bl
from Raymond Handling Consultants, L.C.

HEAVY DUTY PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 36
  • Capacity: 1200
  • Width: 24
Walk Behind Straddle Truck
from Superlift Material Handling Inc.

Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]

  • Cart / Truck Type: Platform Truck; Straddle Truck
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 60 in Deck Length - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT30601D5M8 -- RPT30601D5M8 [RPT30601D5M8 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 60 in deck length, 30 in deck width and a 5 in caster diameter. The color of this... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 3000
  • Width: 30
Pan Cart -- 8047500
from Labconco Corporation

Pan Cart, for transport of wet or soiled glassware labware and other materials. Features two 2" (51 mm) deep epoxy-coated steel, removable watertight pans, lined with removable gray rubber mats to prevent loads from shifting. Additional features: 4" diameter casters, two with toe locks;... [See More]

  • Cart / Truck Type: Platform Truck; Shelf Cart
  • Length: 35
  • Capacity: 400
  • Width: 19
HARDWOOD DECK PLATFORM TRUCKS -- HE25Q-2448-RT-407
from Raymond Handling Consultants, L.C.

OAK AND HARDWOOD PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
  • Material: Wood
  • Capacity: 1400
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Crossbar Handle - 72 in Deck Length - 36.38 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT36721C5M6 -- RPT36721C5M6 [RPT36721C5M6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 72 in deck length, 36 in deck width, 36.38 in deck height and a 5 in caster diameter. [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 72
  • Capacity: 3000
  • Width: 36
Portable Table -- 8025000
from Labconco Corporation

Portable Table, features two open shelves that provide easy transfer of equipment from countertop to cart. Additional features: 4" diameter casters, two with toe locks; ready-to-roll, full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded... [See More]

  • Cart / Truck Type: Hand Truck; Platform Truck
  • Length: 40
  • Capacity: 400
  • Width: 19
HEAVY DUTY PLATFORM TRUCK -- HNBB-2436-6MR
from Raymond Handling Consultants, L.C.

HEAVY DUTY PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 2000
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 48 in Deck Length - 36 in Deck Height - 4 in Four Swivel Polyolefin Casters - RPT24481A4P5 -- RPT24481A4P5 [RPT24481A4P5 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 48 in deck length, 24 in deck width, 36 in deck height and a 4 in caster diameter. [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 3000
  • Width: 24
ScrubberMate Glassware and Rack Cart -- 8027000
from Labconco Corporation

Designed for Labconco glassware washers, the ScrubberMate provides convenient storage and transport of extra Labconco washer racks, inserts or miscellaneous glassware. Accommodates up to two Labconco washer racks or four wire inserts. Alternatively, 48 adjustable and removable pins, 0.5" wide x... [See More]

  • Cart / Truck Type: Platform Truck; Glassware
  • Length: 23
  • Capacity: 400
  • Width: 23
HEAVY DUTY STEEL DECK PLATFORM TRUCKS -- HR212-5MRB3060
from Raymond Handling Consultants, L.C.

RUGGED STEEL DECK PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 48 in Deck Length - 36 in Deck Height - 5 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - RPT24481B5M6 -- RPT24481B5M6 [RPT24481B5M6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 48 in deck length, 24 in deck width, 36 in deck height and a 5 in caster diameter. [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 3000
  • Width: 24
Stainless Steel Cart -- 8019000
from Labconco Corporation

Stainless Steel Cart, holds a variety of laboratory supplies, equipment and miscellaneous containers. Features two removable polished Type 304 stainless steel pans that are 2" (51 mm) deep on three sides with one open side for easy equipment transfer from countertop to cart. Additional features: 4"... [See More]

  • Cart / Truck Type: Platform Truck; Shelf Cart
  • Length: 35
  • Capacity: 400
  • Width: 19
HEAVY DUTY WOOD, STEEL & PLASTIC PLATFORM TRUCKS -- HEL248-N7
from Raymond Handling Consultants, L.C.

WOOD, STEEL, PLASTIC PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 2500
  • Width: 24
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 54 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT27541A5P5 -- RPT27541A5P5 [RPT27541A5P5 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 54 in deck length, 27 in deck width and a 5 in caster diameter. The color of this... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 54
  • Capacity: 3000
  • Width: 27
Stockroom Cart -- 8021000
from Labconco Corporation

Stockroom Cart, a step ladder and cart in one. Features two removable, watertight, epoxy-coated steel pans with gray vinyl mats, and one vinyl-coated wire basket. Sturdy, two-step ladder with non-skid surface conforms to OSHA and ANSI design guidelines. Spring-loaded, oversized steps with... [See More]

  • Cart / Truck Type: Platform Truck; Stockpicker
  • Length: 35
  • Capacity: 400
  • Width: 19
HEAVY DUTY WOOD, STEEL & PLASTIC PLATFORM TRUCKS -- HTN236-P6
from Raymond Handling Consultants, L.C.

WOOD, STEEL, PLASTIC PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 36
  • Capacity: 2000
  • Width: 24
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 54 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT27541B5P5 -- RPT27541B5P5 [RPT27541B5P5 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 54 in deck length, 27 in deck width and a 5 in caster diameter. The color of... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 54
  • Capacity: 3000
  • Width: 27
Utility Cart -- 8007000
from Labconco Corporation

Utility Cart, may be used as a compact, mobile work station for laboratory equipment. An open shelf transports and supports small electrical equipment. A pan holds additional small items. Features: Attached power strip with 115 volts, 60 Hz, 12 amps capacity, has six electrical outlets, cord bracket... [See More]

  • Cart / Truck Type: Instrument Cart; Platform Truck
  • Length: 16
  • Capacity: 400
  • Width: 15
HEAVY-DUTY PLATFORM TRUCK -- H4403
from Raymond Handling Consultants, L.C.

HEAVY-DUTY PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 1000
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 60 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT30601A5P5 -- RPT30601A5P5 [RPT30601A5P5 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 60 in deck length, 30 in deck width and a 5 in caster diameter. The color of this... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 3000
  • Width: 30
HIGH END PLATFORM TRUCK -- HHE-1648
from Raymond Handling Consultants, L.C.

HIGH END PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 60 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT30601B5P6 -- RPT30601B5P6 [RPT30601B5P6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 60 in deck length, 30 in deck width and a 5 in caster diameter. The color of... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 60
  • Capacity: 3000
  • Width: 30
MEDIUM DUTY PLATFORM TRUCK -- HA2313672B-5PF*
from Raymond Handling Consultants, L.C.

MEDIUM DUTY PLATFORM TRUCK [See More]

  • Cart / Truck Type: Platform Truck
Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 36 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB2436 -- R2108FPB2436 [R2108FPB2436 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 36 in deck length, 24 in deck width, 11 1/2 in deck height and a 8 in caster... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 36
  • Capacity: 1200
  • Width: 24
MPC MOTORIZED PLATFORM CARTS -- HMPC2748
from Raymond Handling Consultants, L.C.

MPC MOTORIZED PLATFORM CARTS [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 1500
Akro-Mils 1500 lb Powder Coated Iron Platform Truck - 48 in Deck Length - 22 in Deck Height - 6 in Mold-on Rubber Casters - RWHS2448EA5M6 -- RWHS2448EA5M6 [RWHS2448EA5M6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 48 in deck length, 24 in deck width, 22 in deck height, Fixed Height variable... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 48
  • Capacity: 1500
  • Width: 24
PLATFORM TRUCKS -- HRPT24481C5M6
from Raymond Handling Consultants, L.C.

PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 1800
Akro-Mils 1800 lb Powder Coated HDPE Structural Foam 16 ga Platform Truck - 24 in Deck Length - 26 7/8 in Deck Height - 8 in Mold-on Rubber Casters - RWHV24481A5M8 -- RWHV24481A5M8 [RWHV24481A5M8 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 24 in deck length, 48 in deck width, 26 7/8 in deck height, Fixed Height variable deck... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 24
  • Capacity: 1800
  • Width: 48
PLATFORM TRUCKS -- HRPT24481C5P5
from Raymond Handling Consultants, L.C.

PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 1800
Akro-Mils 1800 lb Powder Coated Steel 16 ga Platform Truck - 24 in Deck Length - 23 1/4 in Deck Height - 6 in Polyurethane Casters - RWHS24481A5Y6 -- RWHS24481A5Y6 [RWHS24481A5Y6 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 24 in deck length, 48 in deck width, 23 1/4 in deck height, Fixed Height variable... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 24
  • Capacity: 1800
  • Width: 48
PLATFORM TRUCKS -- HRPT24482C5P5
from Raymond Handling Consultants, L.C.

PLATFORM TRUCKS [See More]

  • Cart / Truck Type: Platform Truck
  • Capacity: 1800
Akro-Mils 1800 lb Powder Coated Wood 16 ga Platform Truck - 24 in Deck Length - 26 3/8 in Deck Height - 8 in Mold-on Rubber Casters - RWH24481A5M8 -- RWH24481A5M8 [RWH24481A5M8 from Akro-Mils, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes Company features a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this item include: 24 in deck length, 48 in deck width, 26 3/8 in deck height, Fixed Height variable... [See More]

  • Cart / Truck Type: Platform Truck
  • Length: 24
  • Capacity: 1800
  • Width: 48