Collapsible Material Handling Carts and Trucks

10 Results
Fold-Out Handtruck -- HT-FDSR
from Caster Warehouse Inc.

Provides the features of 2-wheel hand-truck and a 4-wheel platform truck [See More]

  • Features: Collapsible
  • Capacity: 1000
  • Cart / Truck Type: Hand Truck; Platform Truck
  • Length: 38
Mobile Lift Transporter -- Model 250Moblift
from Security Engineered Machinery Co., Inc.

Portable, adjustable height, work surface. A manual foot pump adjusts the platform to the most comfortable working height. Easy rolling casters make relocating degaussers a breeze. Ideal for use with ME-P3M, ME-P2V, HD-2 and HD-3WXL degaussers. [See More]

  • Features: Collapsible
  • Cart / Truck Type: Work Platform
Folding Hand Cart / Dollie -- FW-80 RED
from RWM Casters Company

The Red Handi Cart includes a handle system, allowing for comfortable hand positioning when moving items. It comes standard with a bungee cord. Capacity: 200 lbs, Weight: 12 lbs, Wheels: 7" (black tread on grey core), Nose Plate: 11.5" x 19", Unfolded Dimensions: 44" H x 19" W x 21.5" D, Collapsed... [See More]

  • Features: Collapsible
  • Capacity: 200
  • Cart / Truck Type: Hand Truck
  • Length: 22
Rubbermaid Collapsible X-Cart 4 Bushel -- 13516
from U.S. Plastic Corporation

Durable, easy to maneuver basket truck efficiently transports large, bulk loads, then conveniently collapses to minimize storage footprint. Robust stainless steel, powder coated frame prevents rusting and supports 220 lbs. of load. Compact, collapsible frame enables efficient storage. Carts width... [See More]

  • Features: Collapsible
Aluminum Fold-Up Cart -- Model 3081
from Traceable® Products

Cart folds to briefcase size for easy storage Sturdy aluminum alloy construction permits this lightweight cart to be used for loads up to 330 pounds. Move your heaviest lab chemicals, drums, and cases of glassware with this cart. Adjustable height Folds up for easy storage to a compact briefcase... [See More]

  • Features: Collapsible
  • Capacity: 330
  • Cart / Truck Type: Platform Truck
  • Length: 26
Folding Hand Cart / Dollie -- FW-90B
from RWM Casters Company

Large Handi Cart with handle that raises and lowers easily. The Handi Cart wheels and baseplate collapse flat for easy storage. It comes standard with a bungee cord. Capacity: 200 lbs, Weight: 11.5 lbs, Wheels: 7" non marking (grey tread on black core), Nose Plate: 9" x 19", Unfolded Dimensions: 43"... [See More]

  • Features: Collapsible
  • Capacity: 200
  • Cart / Truck Type: Hand Truck
  • Length: 17
Folding Hand Cart / Dollie -- FW-90C
from RWM Casters Company

The Blue Maxi Handi Cart folds flat in seconds with the push of a button. The wheels and baseplate collapse flat for easy storage. It comes standard with a bungee cord. Capacity: 275 lbs, Weight: 11 lbs, Wheels: 7" , Nose Plate: 11.5" x 19", Unfolded Dimensions: 43" H x 19" W x 21" D, Collapsed... [See More]

  • Features: Collapsible
  • Capacity: 275
  • Cart / Truck Type: Hand Truck
  • Length: 21
Folding Hand Cart / Dollie -- FW-90CGB
from RWM Casters Company

The Raider Maxi Cart comes standard with a bungee cord. Capacity: 275 lbs, Weight: 11 lbs, Wheels: 7" non marking (light grey on black core), Nose Plate: 11.5" x 19", Unfolded Dimensions: 43" H x 19" W x 21" D, Collapsed Dimensions: 33" H x 19" W x 3" THK [See More]

  • Features: Collapsible
  • Capacity: 275
  • Cart / Truck Type: Hand Truck
  • Length: 21
Folding Hand Cart / Dollie -- FW-90S
from RWM Casters Company

Mini Handi Cart has three vertical handle positions and comes standard with a bungee cord. The handi Cart wheels and baseplate fold flat for easy storage. It comes standard with a bungee cord. Capacity: 130 lbs, Weight: 7.5 lbs, Wheels: 5" non marking (light grey on black core), Nose Plate: 9" x... [See More]

  • Features: Collapsible
  • Capacity: 130
  • Cart / Truck Type: Hand Truck
  • Length: 16
Large Steel Folding Handle Platform Truck -- PT-SS-L
from RWM Casters Company

RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity [See More]

  • Features: Collapsible
  • Capacity: 660
  • Cart / Truck Type: Platform Truck
  • Length: 35