Data Acquisition Frequency Counters
Last Updated: April 1, 2025
Description
Data Acquisition Frequency Counters are precision instruments designed to measure the frequency of an input signal. They operate by counting the number of cycles of a periodic signal within a specified time interval, providing a digital readout of the frequency. These counters are essential tools in various fields for accurately determining the frequency of electronic signals.
Working Principle
Frequency counters work on the principle of gated-pulse counting. They count the number of pulses that occur within a predetermined time frame, known as the gating period. By dividing the number of counted pulses by the duration of the gating period, the frequency of the input signal is determined. This method allows for highly accurate frequency measurements, as the error can be as low as the inverse of the counting interval. The gating mechanism ensures that frequency measurements are independent of software timing issues, enhancing the reliability and precision of the measurements .
Applications
Frequency counters are widely used in various applications. They are commonly employed in the characterization of transmitters and receivers, where verifying and calibrating the transmitter's frequency is crucial to comply with regulatory standards . Additionally, they are used in industries to provide high accuracy with RF signals and to calibrate equipment such as signal generators that lack displays .
Advantages over other Frequency Counters
One of the primary advantages of data acquisition frequency counters is their ability to provide highly accurate frequency measurements through gated-pulse counting, which is more precise than frequency-to-voltage conversion methods . This accuracy is particularly beneficial in applications requiring stringent frequency verification and calibration.
Limitations
A notable limitation of gated-pulse counting frequency counters is the requirement for an additional counter to provide the gate, which can complicate the setup in some systems. However, in multi-channel applications, a single counter can serve as the gate for multiple channels, mitigating this limitation to some extent .
Considerations
When considering the use of data acquisition frequency counters, several factors should be taken into account. Initial costs can vary significantly depending on the frequency range and precision required. Operating expenses are generally low, but the durability and accuracy of the device can affect long-term costs. Maintenance and replacement costs should also be considered, as more sophisticated models may require specialized servicing. The choice between handheld and benchtop models can impact portability and power requirements, with handheld devices offering battery operation and benchtop models requiring a wall outlet .
from Tektronix, Inc.
The Tektronix FCA and MCA Series frequency counter / timer / analyzer packs the functionality of a frequency counter, frequency meter and timer into one feature-rich instrument. With unprecedented resolution, you can capture very small frequency and time changes. Tektronix frequency counters and... [See More]
- Options & Features: Adjustable sampling rate; Battery powered; Data Acquisition; Data storage/ logging
- Frequency Range: 3.00E8 to 4.00E10
- Form Factor: Bench top
- Max Channels: 2 to 3
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
- Frequency Range: 1 to 6.25E7
- Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Max Channels: 4