Triggering Frequency Counters

Last Updated: April 1, 2025

Description

Triggering frequency counters are electronic instruments designed to measure the frequency of an input signal. They provide precise digital measurements of signal parameters, such as frequency, by counting the number of cycles of the input signal within a specified time interval.

Working Principle

Triggering frequency counters operate on the principle of gated-pulse counting. This method involves counting the number of pulses that occur within a predetermined time frame, known as the counting interval. The frequency is then calculated by dividing the number of pulses by the duration of the counting interval. This approach allows for high accuracy in frequency measurement, as it minimizes errors associated with software timing issues. The gate controls the counting interval, ensuring that pulses are counted only when a high-level signal is present, which enhances measurement precision .

Applications

Frequency counters are widely used in various industries for applications that require precise frequency measurements. For example, they are commonly employed in the characterization of transmitters and receivers, where the frequency of the transmitter must be verified and calibrated to comply with regulatory standards . Additionally, frequency counters are used to calibrate other equipment, such as signal generators, that do not have built-in displays .

Advantages over other Frequency Counters

One of the primary advantages of triggering frequency counters is their ability to provide highly accurate frequency measurements through gated-pulse counting. This method offers greater accuracy compared to frequency-to-voltage conversion methods, as it eliminates errors related to software timing . Furthermore, frequency counters can measure a wide range of frequencies, from the Hz range to the GHz range, making them versatile tools for various applications .

Limitations

A notable limitation of gated-pulse counting in frequency counters is the requirement for an additional counter to provide the gate. This can be a disadvantage in systems with limited resources. However, in multi-channel applications, a single counter can serve as the gate for multiple channels, mitigating this limitation .

Considerations

When considering the use of triggering frequency counters, several factors should be taken into account. Initial costs can vary depending on the frequency range and features of the device. Operating expenses are generally low, as these instruments are designed for durability and long-term use. Accuracy is a key advantage, with errors as low as the inverse of the counting interval. Replacement and maintenance costs are typically minimal, as frequency counters are robust and reliable instruments .

17 Results
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 ISO17024
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4
STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; Embedded Pulse Generator; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Frequency Range: 1 to 6.25E7
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Max Channels: 4