Removable Cartridge Hard Disk Drive Data Storage Systems

Description

Removable Cartridge Hard Disk Drive Data Storage Systems are designed to provide a portable and convenient solution for storing and transferring large amounts of data. These systems consist of a hard disk drive encased in a protective cartridge, allowing users to easily insert and remove the drive from a compatible docking station or device. This design facilitates the secure transport of data between different locations or systems.

Working Principle

The working principle of removable cartridge hard disk drives involves the use of electromagnetic technology, where data is stored on spinning disks coated with magnetic material. A magnetic head reads and writes data by floating over the disk surface. This system is useful because it combines the high storage capacity of traditional hard drives with the portability of removable media, making it ideal for users who need to frequently move large data sets between different environments.

Applications

Removable cartridge hard disk drives are particularly useful in scenarios where data needs to be physically transported or securely stored offsite. For example, they are often used in industries that require regular data backups, such as media production, where large video files need to be archived and transported. They are also employed in disaster recovery plans, allowing businesses to store critical data offsite to protect against data loss due to unforeseen events.

Advantages over other Data Storage Systems

One of the key advantages of removable cartridge hard disk drives over other data storage systems is their portability combined with high storage capacity. Unlike solid-state drives (SSDs), which are faster but more expensive, these drives offer a cost-effective solution for storing large volumes of data. Additionally, their design allows for easy physical transportation, which is not possible with internal hard drives or non-removable storage solutions.

Limitations

A significant limitation of removable cartridge hard disk drives is their susceptibility to physical damage due to their mechanical components. The spinning disks and magnetic heads can be affected by shock and vibration, potentially leading to data loss. Furthermore, they are generally slower in data access speeds compared to SSDs, which can be a drawback for applications requiring rapid data retrieval.

Considerations

When considering the use of removable cartridge hard disk drives, it is important to evaluate the initial costs, which can be higher than other storage solutions due to the need for compatible docking stations or devices. Operating expenses may include the cost of additional cartridges for data expansion. Durability is a concern, as the mechanical nature of these drives makes them more prone to wear and tear compared to solid-state options. Accuracy in data retrieval is generally reliable, but users should be aware of the potential for mechanical failure. Replacement and maintenance costs should also be factored in, as regular use may necessitate periodic replacement of cartridges or repair of docking stations.

5 Results
eUSB (Embedded USB)
from MagicRAM, Inc.

MagicRAM eUSB (Embedded USB) provides high capacity, highspeed USB flash storage in small form factor. It complies with high-speedUSB 2.0 interface and backward compatible with USB 1.1. MagicRAM eUSB is designed with SLC, pSLC or MLC NAND Flashand is available with an optional -40C to +85C extended... [See More]

  • Device Type: Solid State Drive; Removable Cartridge Hard Drive
  • Transfer Rate: 0.0250 to 0.0300
  • Capacity: 1 to 64
  • Width: 0.9843 to 1.05
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) -- XPort6196
from Extreme Engineering Solutions, Inc. (X-ES)

The XPort6196 is the ideal solution for today ’s ruggedized secure storage requirements. The XPort6196 utilizes a fully tested and qualified, high-reliability 2.5 in. Solid-State Drive (SSD). The XPort6196 is capable of operating within the demanding environments of MIL-STD-810F, including... [See More]

  • Device Type: Solid State Drive; Removable Cartridge Hard Drive
  • Capacity: 2000
  • Media Format: Solid-State Drive (SSD)
Zip® 750MB Internal ATAPI PC -- #32328
from Iomega Corporation

Available 3.5" or 5.25" drive bay & IDE controller with a free connection [See More]

  • Device Type: Removable Cartridge Hard Drive
  • Transfer Rate: 0.0075
  • Capacity: 0.7500
  • Seek Time: 29
SATA III DOM
from MagicRAM, Inc.

MagicRAM SATA III DOM delivers all the advantages of flashdisk technology with the serial ATA III interface. Designed with the formfactor of 7-pin SATA signals, MagicRAM SATA III DOM can be mounted directly tothe host system. MagicRAM SATA III DOM offers a wide range of features suchas S.M.A.R.T... [See More]

  • Device Type: Solid State Drive; Removable Cartridge Hard Drive
  • Transfer Rate: 0.1270 to 0.2500
  • Capacity: 4 to 64
  • Width: 0.8661 to 1.06
Small Form Factor (SFF) Removable NVM Express® Dual Solid-State Drive (SSD) with 2 TB Capacity -- XPort6197
from Extreme Engineering Solutions, Inc. (X-ES)

The XPort6197 is a secure Self-Encrypting Drive (SED) / dual Solid-State Drive (SSD) Small Form Factor (SFF) module hosting two independent 1 TB SSDs, for a total available storage of 2 TB. Each SSD has its own x4 PCI Express Gen3 interface routed to the P5100 rugged SFF connector. The XPort6197... [See More]

  • Device Type: Solid State Drive; Removable Cartridge Hard Drive
  • Capacity: 2000
  • Media Format: Solid-State Drive (SSD)