Free Standing Data Storage Systems
Description
Free standing data storage systems are designed to provide a standalone solution for storing digital data. These systems are not attached to any chassis or panel, allowing them to be placed independently within a space. They are typically characterized by their capacity to store large volumes of data and their ability to facilitate data transfer at varying speeds, depending on the system's specifications.
Working Principle
Free standing data storage systems operate by housing data storage devices within an independent structure that does not require mounting to a larger framework. This design allows for flexibility in placement and ease of access. The systems work by reading and writing data through internal and external transfer rates, which dictate the speed at which data is processed and exchanged with a central processing unit (CPU). These systems are useful because they offer a versatile and scalable solution for data storage, accommodating varying data capacities and transfer needs.
Applications
Free standing data storage systems are used in a variety of settings where independent and flexible data storage solutions are required. For example, they can be employed in data centers that need to optimize space without the constraints of rack-mounted systems. They are also suitable for businesses that require scalable storage solutions that can be easily relocated or reconfigured as data storage needs evolve.
Advantages over other Data Storage Systems
One of the primary advantages of free standing data storage systems is their flexibility in placement and configuration. Unlike rack-mounted systems, they do not require a fixed infrastructure, allowing for more efficient use of space. Additionally, they can be easily scaled up or down to meet changing data storage requirements, providing a cost-effective solution for growing businesses.
Limitations
A limitation of free standing data storage systems is that they may not offer the same level of integration with existing IT infrastructure as rack-mounted systems. This can lead to challenges in managing and organizing data storage within larger, more complex environments. Additionally, because they are standalone units, they may require more floor space compared to more compact, integrated solutions.
Considerations
When considering free standing data storage systems, it is important to evaluate initial costs, which can vary based on capacity and transfer rate specifications. Operating expenses should also be considered, as these systems may require additional power and cooling resources. Durability and maintenance are key factors, as standalone systems may be more susceptible to physical damage if not properly secured. Finally, accuracy in data transfer and storage should be assessed to ensure the system meets the necessary performance standards for the intended application.
from RS Components, Ltd.
Transcend TS8TSJ35T3 External Hard Drive [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 6
from RS Components, Ltd.
Transcend TS1TSJ25H3P [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 3.18
from RS Components, Ltd.
Transcend TS2TSJ25H3P [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 3.18
from RS Components, Ltd.
Transcend TS2TSJ25H3B [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 3.18
from RS Components, Ltd.
Verbatim 53195 Portable Hard Drive [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 4.69
from RS Components, Ltd.
iStorage IS-DA2-256-500-B [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-1000-B [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-2000-B [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DAP2-256-500-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7874
from RS Components, Ltd.
iStorage IS-DAP2-256-1000-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7874
from RS Components, Ltd.
iStorage IS-DT2-256-1000-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-2000-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-3000-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-4000-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-6000-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-8000-C-G [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DA2-256-500-R [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-1000-R [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-2000-R [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-500-BE [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-1000-BE [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-2000-BE [See More]
- Mounting Options: Free Standing
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from Huawei Technologies Co., Ltd.
Huawei ’s OceanStor Dorado V3 all-flash storage is the ideal choice for enterprises ’ mission-critical business. It is the industry ’s first commercial use of NVMe all-flash storage, and it delivers high-performing, reliable, and efficient storage services. Huawei's FlashLinkTM... [See More]
- Mounting Options: Free Standing
- Device Type: Solid State Drive
from Hewlett Packard Enterprise
Has your business exceeded your storage capacity? Manage your small and midrange business ’ growing storage needs by deploying the HP D2000 Disk Enclosures, the next generation 6 Gb SAS low-cost, high-capacity, tiered external storage system. The HP D2000 Disk Enclosures are ideal for your... [See More]
- Mounting Options: Free Standing
- Capacity: 576000
- Device Type: Hard Drive
from Global American, Inc.
The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding... [See More]
- Mounting Options: Free Standing; Wall Mount
- Capacity: 8
- Device Type: Hard Drive
- Width: 8.01
from Verbatim Corporation
Store 'n' Go ® FireWire 800/USB 3.0 for Mac. Fast and portable external storage for the Mac, delivered! The Store 'n' Go SuperSpeed USB 3.0/FW800 Portable Hard Drive provides a fast, safe, and portable solution for Mac users to save and back-up their most important data. This HFS+ drive is... [See More]
- Mounting Options: Free Standing
- Capacity: 500
- Device Type: Hard Drive
- Interface: FireWire (IEEE-1394); USB
from Toshiba America, Inc.
Perfect solution for all your storage and backup needs. Expand your laptop or desktop computer storage capabilities with two great options offering excellent capacity and reliability. Drag and drop convenience. File and system backup. USB 3.0 & USB 2.0 compatible. Up to 6TB of storage capacity [See More]
- Mounting Options: Free Standing
- Capacity: 500 to 6000
- Device Type: Hard Drive
- Transfer Rate: 0.0600 to 0.6250
from Unitrends
The Recovery-172 is designed for small businesses or for homogenous or heterogeneous replicated branches of larger organizations that have a small amount of data to protect. It is a small desktop unit with an unformatted usable physical storage capacity of 1TB (metadata and data). This appliance... [See More]
- Mounting Options: Free Standing
- Interface: USB; Ethernet
- Capacity: 1000
from SK Hynix
A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed. Density. 128 / 256 / 512GB. Form Factor. 2.5" Standard. Cell type. MLC. Sequential Performance. (128KB, Typical). Read : Up to 530MB/s(128/256/512GB). Write : Up to 200MB/s(128GB),... [See More]
- Mounting Options: Free Standing
- Capacity: 128 to 512
- Device Type: Solid State Drive
- Transfer Rate: 0.2000 to 0.4700
from M. Farris & Associates
External [See More]
- Mounting Options: Free Standing
- Capacity: 1
- Device Type: Hard Drive
- Interface: SCSI
from Huawei Technologies Co., Ltd.
Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully distributed storage pools, allowing a single system to... [See More]
- Mounting Options: Free Standing
- Device Type: Hard Drive
from Hewlett Packard Enterprise
Has your business exceeded your storage capacity? Manage your small and midrange business' growing storage needs by deploying the HPE D3000 Enclosures, the next generation 12 Gb SAS low-cost, high-capacity, tiered external storage system. The HPE D3000 Enclosures are ideal for your small application... [See More]
- Mounting Options: Free Standing
- Capacity: 960000
- Device Type: Hard Drive
from Global American, Inc.
The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 " SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt... [See More]
- Mounting Options: Free Standing; Wall Mount
- Capacity: 8
- Device Type: Hard Drive
- Width: 8.02
from Verbatim Corporation
1TB USB Desktop Hard Drive. The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos, video, and data files on your PC or MAC. Blazing through... [See More]
- Mounting Options: Free Standing
- Capacity: 1000
- Device Type: Hard Drive
- Rotational Speed: 7200
from Toshiba America, Inc.
Grab Your Memories to go. Our new Wireless storage products are sleek and durable, offering a smart, easy, more reliable way to store, stream and share files. Sleek and Durable. Free up storage space on mobile devices. Access on multiple devices at once. Canvio ® Wireless Adapter. Transform your... [See More]
- Mounting Options: Free Standing
- Capacity: 16 to 1000
- Device Type: Hard Drive; Solid State Drive
- Transfer Rate: 0.0600 to 0.6250
from Unitrends
The Recovery-212 is ideal for small businesses or for homogeneous or heterogeneous replicated branches of larger organizations that have a small amount of data to protect. It is a small desktop unit that supports byte-level deduplication with an unformatted usable physical storage capacity of 1TB... [See More]
- Mounting Options: Free Standing
- Interface: eSATA
- Capacity: 1000
from SK Hynix
A multi-tasking product boasting fast booting in various PCs, excellent durability, and outstanding speed. Density. 128 / 256 / 512GB. Form Factor. 2.5" Standard. Cell type. MLC. Sequential Performance. (128KB, Typical). Read : Up to 530MB/s. Write : Up to 330MB/s. Random Performance. (4KB,... [See More]
- Mounting Options: Free Standing
- Capacity: 128 to 512
- Device Type: Solid State Drive
- Transfer Rate: 0.3300
from Huawei Technologies Co., Ltd.
A scale-out NAS storage system specifically designed for massive data storage. Employs a fully symmetric distributed architecture, supports either file or object storage, and delivers superior performance, extensive scale-out capabilities, and super-large single file system for unstructured data... [See More]
- Mounting Options: Free Standing
- Capacity: 1.00E6
- Device Type: Hard Drive
from Hewlett Packard Enterprise
Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity direct attach storage (DAS) option? The HPE D6020 Disk Enclosure with 12 Gb/s SAS architecture extends and redefines DAS for ProLiant servers and BladeSystems, The D6020 Enclosure,... [See More]
- Mounting Options: Free Standing
- Capacity: 4.20E6
- Device Type: Hard Drive
from Verbatim Corporation
USB 2.0/FW 400/FW 800/eSATA II Desktop Hard Drive. Verbatim's Professional Quad-Interface Hard Drive delivers performance across multiple interfaces, including eSATA II, FireWire 800, FireWire 400 and USB 2.0. The desktop drive blazes at data transfer rates up to 3000Mb/s through the most demanding... [See More]
- Mounting Options: Free Standing
- Interface: USB
- Device Type: Hard Drive
from Unitrends
The Recovery-312 is ideal for small businesses or for homogeneous or heterogeneous replicated branches of larger organizations that have a small amount of data to protect. It is a small desktop unit that supports byte-level deduplication with an unformatted usable physical storage capacity of 2TB... [See More]
- Mounting Options: Free Standing
- Interface: eSATA
- Capacity: 2000
from Huawei Technologies Co., Ltd.
The OceanStor 18500 V3 and 18800 V3 storage systems are the new benchmark for high-end storage, providing the best data services for enterprise, mission-critical businesses. Scalable to 16 controllers, 16 TB of cache, and 34.6 PB total capacity, the 18500 V3 and 18800 V3 systems handle large-scale... [See More]
- Mounting Options: Free Standing
- Capacity: 230000 to 346000
from Verbatim Corporation
Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB. Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity available. SuperSpeed USB 3.0 lets you... [See More]
- Mounting Options: Free Standing
- Capacity: 500
- Device Type: Hard Drive
- Interface: USB
from Huawei Technologies Co., Ltd.
A next-generation, entry-level storage product specifically designed for enterprise-class applications. Scalable up to 2.4 PB capacity, with a variety of interfaces, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCI-E 3.0, and 12 Gbit/s SAS. Built to support rapid business growth of SMB, and widely... [See More]
- Mounting Options: Free Standing
- Capacity: 24000
from Verbatim Corporation
500GB Titan XS SuperSpeed USB 3.0 Portable Hard Drive. The Verbatim Titan XS , the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a shock-resistant rubber enclosure... [See More]
- Mounting Options: Free Standing
- Capacity: 500
- Device Type: Hard Drive
- Interface: USB
from Huawei Technologies Co., Ltd.
Flash-oriented, specifically designed for enterprise-class applications. The OceanStor 2600 V3 offers a cloud architecture-oriented operating system, high-performance hardware platform, and a complete suite of smart management software. Scalable to eight controllers, 256 GB cache, and 5 PB storage... [See More]
- Mounting Options: Free Standing
- Capacity: 50000
from Verbatim Corporation
500GB Acclaim USB Portable Hard Drive - Pink. Experience Verbatim's performance-driven Acclaim --this compact and stylish USB portable hard drive is one of the smallest in the industry. Acclaim is compatible with all USB connections and includes Turbo USB software and Nero... [See More]
- Mounting Options: Free Standing
- Capacity: 500
- Device Type: Hard Drive
from Huawei Technologies Co., Ltd.
Offer a cloud architecture-oriented operating system, high-performance hardware platform, and a complete suite of smart management software. Achieve high performance at a latency lower than 1 ms when configured with all SSDs. Scalable to eight controllers, 1 TB cache, 15 PB storage capacity, with a... [See More]
- Mounting Options: Free Standing
- Capacity: 150000
from Verbatim Corporation
1TB Store 'n' Save USB 3.0 Desktop Hard Drive. Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you blaze through demanding tasks by reading... [See More]
- Mounting Options: Free Standing
- Capacity: 1000
- Device Type: Hard Drive
- Interface: USB
from Huawei Technologies Co., Ltd.
Offers a cloud architecture-oriented operating system, high-performance hardware platform, and a complete suite of smart management software. Achieves high performance at a latency lower than 1 ms when configured with all SSDs. Scalable to eight controllers, 4 TB cache, 32 PB storage capacity, with... [See More]
- Mounting Options: Free Standing
- Capacity: 115000
from Verbatim Corporation
Store 'n' Save FireWire 800/USB 3.0 Desktop Hard Drive. Experience high-performance storage with Verbatim's Store 'n' Save FireWire 800/USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest connectivity available. The combo FireWire 800/USB 3.0 connections allow you... [See More]
- Mounting Options: Free Standing
- Capacity: 1000
- Device Type: Hard Drive
- Interface: FireWire (IEEE-1394); USB
from Huawei Technologies Co., Ltd.
The ES3000 V3 series are the 6th generation of Huawei enterprise-grade SSDs with high performance and high reliability. ES3000 SSDs eliminate HDD I/O bottlenecks and significantly improve the service performance of business applications, including database, virtualization, cloud, indexing,... [See More]
- Mounting Options: Free Standing
- Capacity: 800 to 6400
- Device Type: Solid State Drive
from Huawei Technologies Co., Ltd.
Huawei ES3000 V3 Series SAS SSD products are based on Huawei ’s SSD controller chips with an SAS 12 Gbit/s interface and 2.5-inch disks. They support single/dual port mode, provide high-performance, and deliver high-reliability storage solutions, reducing system TCO. SAS 3.0 12 Gbit/s... [See More]
- Mounting Options: Free Standing
- Capacity: 800 to 3840
- Device Type: Solid State Drive
from Huawei Technologies Co., Ltd.
Specifically configured for video storage, with support for direct storage of video streams from surveillance cameras. The system can provide an open converged data platform in the controller and allows deployment of video applications using templates. Efficient data protection measures are... [See More]
- Mounting Options: Free Standing