USB Data Storage Systems
Description
USB Data Storage Systems, commonly known as USB flash drives, are portable storage devices that allow users to store and transfer data. They connect to computers and other devices via a USB port, providing a convenient way to carry and access digital files.
Working Principle
USB Data Storage Systems operate using the Universal Serial Bus (USB) interface, which is a high-speed serial interface capable of providing power to connected devices. The USB Mass Storage Class (MSC) protocol enables these devices to function as removable storage, allowing them to be recognized by multiple operating systems without the need for additional drivers. This plug-and-play capability makes USB flash drives highly versatile and user-friendly.
Applications
USB flash drives are used in a wide range of applications. They are commonly employed for personal data storage, allowing users to carry documents, photos, and videos. In professional settings, they are used for transferring files between computers, backing up important data, and running portable applications. Specific examples include using USB drives to update firmware on devices, distribute software, and store diagnostic tools for IT professionals.
Advantages over other Data Storage Systems
USB flash drives offer several advantages over other data storage systems. They are highly portable due to their small size and lightweight design, making them easy to carry in a pocket or on a keychain. Unlike optical discs, USB drives do not require a separate drive to read or write data, and they offer faster data transfer speeds compared to traditional hard drives. Additionally, USB drives are more durable than optical media, as they have no moving parts and are less susceptible to physical damage.
Limitations
Despite their advantages, USB flash drives have limitations. They typically offer less storage capacity compared to external hard drives, which can be a constraint for users needing to store large amounts of data. The physical size of USB drives also makes them easy to lose or misplace. Furthermore, while they are generally durable, USB drives can still be damaged by physical impact or exposure to extreme temperatures.
Considerations
When selecting a USB Data Storage System, several factors should be considered. Initial costs can vary based on storage capacity and brand, with higher capacities generally costing more. Operating expenses are minimal, as USB drives do not require additional power sources. Durability is a key consideration, as some models are designed to be more rugged and resistant to environmental factors. Accuracy in data transfer is typically reliable, but users should be aware of potential data corruption if the drive is removed improperly. Replacement and maintenance costs are low, but users should regularly back up important data to mitigate the risk of data loss.
from RS Components, Ltd.
iStorage IS-DA2-256-500-B [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-1000-B [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-2000-B [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DAP2-256-500-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7874
from RS Components, Ltd.
iStorage IS-DAP2-256-1000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7874
from RS Components, Ltd.
iStorage IS-DT2-256-1000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-2000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-3000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-4000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from NETGEAR Inc.
Media Hub for Your Home. Fully Secure. Full HD. The ReadyNAS 212 is the industry ’s first high-performance, cost and power efficient network attached storage product that offers full HD 1080p transcoding capability. With 5 levels of protection and up to 20TB of storage for your documents,... [See More]
- Interface: USB; LAN Ports, eSATA Port for Additional Storage
- Width: 8.66
- Capacity: 20000
- Length: 3.98
from Iomega Corporation
60GB USB/FireWire silver & black hard drive, plug & play, hot swap [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 60
- Device Type: Hard Drive
- Transfer Rate: 0.0250
from MagicRAM, Inc.
MagicRAM eUSB (Embedded USB) provides high capacity, highspeed USB flash storage in small form factor. It complies with high-speedUSB 2.0 interface and backward compatible with USB 1.1. MagicRAM eUSB is designed with SLC, pSLC or MLC NAND Flashand is available with an optional -40C to +85C extended... [See More]
- Interface: USB; Embedded USB
- Capacity: 1 to 64
- Device Type: Solid State Drive; Removable Cartridge Hard Drive
- Transfer Rate: 0.0250 to 0.0300
from Global American, Inc.
The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 8
- Device Type: Hard Drive
- Width: 8.01
from Verbatim Corporation
Store 'n' Go ® FireWire 800/USB 3.0 for Mac. Fast and portable external storage for the Mac, delivered! The Store 'n' Go SuperSpeed USB 3.0/FW800 Portable Hard Drive provides a fast, safe, and portable solution for Mac users to save and back-up their most important data. This HFS+ drive is... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 500
- Device Type: Hard Drive
- Mounting Options: Free Standing
from Unitrends
The Recovery-172 is designed for small businesses or for homogenous or heterogeneous replicated branches of larger organizations that have a small amount of data to protect. It is a small desktop unit with an unformatted usable physical storage capacity of 1TB (metadata and data). This appliance... [See More]
- Interface: USB; Ethernet
- Mounting Options: Free Standing
- Capacity: 1000
from Toshiba America, Inc.
Perfect solution for all your storage and backup needs. Expand your laptop or desktop computer storage capabilities with two great options offering excellent capacity and reliability. Drag and drop convenience. File and system backup. USB 3.0 & USB 2.0 compatible. Up to 6TB of storage capacity [See More]
- Interface: USB
- Capacity: 500 to 6000
- Device Type: Hard Drive
- Transfer Rate: 0.0600 to 0.6250
from NETGEAR Inc.
Media Hub for Your Home. Fast Secure Access and Backup. ReadyNAS brings best-of-breed technologies and features with simple easy-to-use functionality. With up to 40TB of storage, download speeds up to 200MBps and full HD 1080p transcoding capability you'll have the ultimate networked attached... [See More]
- Interface: USB; LAN Ports, eSATA Port for Additional Storage
- Width: 8.78
- Capacity: 40000
- Length: 5.28
from Global American, Inc.
The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 " SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 8
- Device Type: Hard Drive
- Width: 8.02
from Verbatim Corporation
1TB USB Desktop Hard Drive. The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos, video, and data files on your PC or MAC. Blazing through... [See More]
- Interface: USB
- Capacity: 1000
- Device Type: Hard Drive
- Rotational Speed: 7200
from Toshiba America, Inc.
Grab Your Memories to go. Our new Wireless storage products are sleek and durable, offering a smart, easy, more reliable way to store, stream and share files. Sleek and Durable. Free up storage space on mobile devices. Access on multiple devices at once. Canvio ® Wireless Adapter. Transform your... [See More]
- Interface: USB; Wireless 802.11 b/g/n
- Capacity: 16 to 1000
- Device Type: Hard Drive; Solid State Drive
- Transfer Rate: 0.0600 to 0.6250
from NETGEAR Inc.
Office Hub for Small Business and Advanced Home Users. Best Data Protection for SMB. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free... [See More]
- Interface: USB; LAN Ports, eSATA Port for Additional Storage
- Width: 8.66
- Capacity: 70000
- Length: 3.98
from Verbatim Corporation
USB 2.0/FW 400/FW 800/eSATA II Desktop Hard Drive. Verbatim's Professional Quad-Interface Hard Drive delivers performance across multiple interfaces, including eSATA II, FireWire 800, FireWire 400 and USB 2.0. The desktop drive blazes at data transfer rates up to 3000Mb/s through the most demanding... [See More]
- Interface: USB
- Mounting Options: Free Standing
- Device Type: Hard Drive
from NETGEAR Inc.
Office Hub for Small Business and Advanced Home Users. Best Data Protection for SMB. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free... [See More]
- Interface: USB; LAN Ports, eSATA Port for Additional Storage
- Width: 8.78
- Capacity: 140000
- Length: 5.28
from Verbatim Corporation
Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB. Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity available. SuperSpeed USB 3.0 lets you... [See More]
- Interface: USB
- Capacity: 500
- Device Type: Hard Drive
- Mounting Options: Free Standing
from NETGEAR Inc.
Office Hub for Small Business and Advanced Home Users. Best Data Protection for SMB. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free... [See More]
- Interface: USB; LAN Ports, eSATA Port for Additional Storage
- Width: 11.32
- Capacity: 160000
- Length: 7.56
from Verbatim Corporation
500GB Titan XS SuperSpeed USB 3.0 Portable Hard Drive. The Verbatim Titan XS , the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a shock-resistant rubber enclosure... [See More]
- Interface: USB
- Capacity: 500
- Device Type: Hard Drive
- Mounting Options: Free Standing
from NETGEAR Inc.
2 Bays with up to 20 TB total storage. ReadyNAS 422 enables all the features a smart and modern business is looking for in a single, compact solution: file storage, file sharing, automatic on-premise, off-premise or cloud backup and recovery and full data protection. ReadyNAS 422 is built around the... [See More]
- Interface: USB; Gigabit LAN Ports, eSATA Expansion Ports
- Width: 9.41
- Capacity: 20000
- Length: 5.33
from Verbatim Corporation
1TB Store 'n' Save USB 3.0 Desktop Hard Drive. Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you blaze through demanding tasks by reading... [See More]
- Interface: USB
- Capacity: 1000
- Device Type: Hard Drive
- Mounting Options: Free Standing
from NETGEAR Inc.
4 Bays with up to 40 TB total storage. ReadyNAS 424 enables all the features a smart and modern business is looking for in a single, compact solution: file storage, file sharing, automatic on-premise, off-premise or cloud backup and recovery and full data protection. ReadyNAS 424 is built around the... [See More]
- Interface: USB; Gigabit LAN Ports, eSATA Expansion Ports
- Width: 9.41
- Capacity: 40000
- Length: 5.33
from Verbatim Corporation
Store 'n' Save FireWire 800/USB 3.0 Desktop Hard Drive. Experience high-performance storage with Verbatim's Store 'n' Save FireWire 800/USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest connectivity available. The combo FireWire 800/USB 3.0 connections allow you... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 1000
- Device Type: Hard Drive
- Mounting Options: Free Standing
from NETGEAR Inc.
The High-End Office-Hub for Small and Medium Business. Best Data Protection for SMB. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free... [See More]
- Interface: USB; LAN Ports, eSATA Port for Additional Storage
- Width: 11.32
- Capacity: 210000
- Length: 7.56
from NETGEAR Inc.
8 Bays with up to 80 TB Storage. The high-end, high performance NAS based on Intel ® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects... [See More]
- Interface: USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
- Width: 11.36
- Capacity: 130000
- Length: 7.56