FireWire® (IEEE 1394) Data Storage Systems

Description

FireWire® (IEEE 1394) data storage systems are designed to facilitate high-speed digital data transfers. These systems utilize a communications protocol that allows for the transmission of data, video, and audio over a single cable at very high bit rates, with transfer speeds including 100 Mbps, 200 Mbps, and 400 Mbps. FireWire products include host controllers, adapters, interfaces, computer hard drives, RAID systems, and hubs, which are used to connect and manage data storage and transfer between devices.

Working Principle

FireWire operates as a high-speed serial data bus, defined by the IEEE 1394 standard, which enables the movement of large amounts of data between computers and peripheral devices. The system uses a bus-powered architecture, meaning that peripherals do not need to supply their own power, simplifying the setup and reducing the number of cables required. This architecture supports hot swapping, allowing devices to be connected or disconnected without shutting down the system. The high data transfer rates and simplified cabling make FireWire particularly useful for applications requiring rapid data exchange.

Applications

FireWire data storage systems are used in a variety of applications. They are commonly employed in digital video (DV) and digital audio setups, where high data transfer rates are essential. Specific examples include connecting digital video camcorders to computers for video editing, and linking external hard drives for data backup and storage. FireWire is also used in multimedia connections, such as those involving digital audio stations and rewritable compact disc drives.

Advantages over other Data Storage Systems

FireWire offers several advantages over other data storage systems. It provides faster data transfer rates compared to traditional USB interfaces, making it ideal for bandwidth-intensive applications like video editing. The bus-powered architecture reduces the need for additional power supplies, simplifying the setup. Additionally, FireWire's ability to support hot swapping enhances its flexibility and ease of use, allowing devices to be added or removed without interrupting the system.

Limitations

Despite its advantages, FireWire has limitations. The maximum data transfer rate of 400 Mbps, while fast, is surpassed by newer technologies such as USB 3.0 and Thunderbolt, which offer higher speeds. The adoption of FireWire has also declined as these newer interfaces have become more prevalent, leading to reduced availability of FireWire-compatible devices and peripherals.

Considerations

When considering FireWire data storage systems, several factors should be taken into account. Initial costs may be higher due to the need for specific FireWire-compatible devices and cables. Operating expenses are generally low, thanks to the bus-powered architecture. However, the durability and longevity of FireWire systems can be a concern, as the technology is becoming outdated and replacement parts may become scarce. Maintenance costs are typically low, but the declining availability of FireWire components could increase these costs over time.

5 Results
53042
from Verbatim Corporation

Store 'n' Go ® FireWire 800/USB 3.0 for Mac. Fast and portable external storage for the Mac, delivered! The Store 'n' Go SuperSpeed USB 3.0/FW800 Portable Hard Drive provides a fast, safe, and portable solution for Mac users to save and back-up their most important data. This HFS+ drive is... [See More]

  • Interface: FireWire (IEEE-1394); USB
  • Capacity: 500
  • Device Type: Hard Drive
  • Mounting Options: Free Standing
Low Profile Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400, 2GB DDR3 Memory, 120GB Hard Drive, 120 watt 19 volt AC/DC Adapter and wall mounting brackets -- 1717661
from Global American, Inc.

The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding... [See More]

  • Interface: FireWire (IEEE-1394); USB
  • Capacity: 8
  • Device Type: Hard Drive
  • Width: 8.01
32884
from Iomega Corporation

60GB USB/FireWire silver & black hard drive, plug & play, hot swap [See More]

  • Interface: FireWire (IEEE-1394); USB
  • Capacity: 60
  • Device Type: Hard Drive
  • Transfer Rate: 0.0250
97613
from Verbatim Corporation

Store 'n' Save FireWire 800/USB 3.0 Desktop Hard Drive. Experience high-performance storage with Verbatim's Store 'n' Save FireWire 800/USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest connectivity available. The combo FireWire 800/USB 3.0 connections allow you... [See More]

  • Interface: FireWire (IEEE-1394); USB
  • Capacity: 1000
  • Device Type: Hard Drive
  • Mounting Options: Free Standing
Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400 - 2GB DDR3 Memory - 120GB Hard Drive - CDRW/DVD Combo Drive - 120 watt 19 volt AC/DC Adapter and wall mounting brackets -- 1717660
from Global American, Inc.

The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 " SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt... [See More]

  • Interface: FireWire (IEEE-1394); USB
  • Capacity: 8
  • Device Type: Hard Drive
  • Width: 8.02