Curing / Tempering Induction Heaters
Last Updated: April 1, 2025
Description
Curing and tempering induction heaters are specialized devices designed to heat metal objects through the process of induction. These heaters utilize an electrical source to drive alternating current (AC) through a coil, generating a magnetic field that induces heat within the metal workpiece. The primary function of these heaters is to elevate the temperature of metal objects to achieve desired physical properties, such as hardness and stress resistance, without direct contact.
Working Principle
Induction heaters operate on the principle of electromagnetic induction. When an electrically conductive material is placed within a strong alternating magnetic field, it induces eddy currents within the material. These currents generate heat due to the material's resistance to the flow of electricity. For ferrous materials, the alternating magnetic field also causes repeated magnetization and demagnetization of iron crystals, contributing to additional heating through hysteresis loss. This process is precise and efficient, allowing for controlled heating of specific areas of the workpiece, making induction heaters particularly useful for applications requiring uniform and rapid heating.
Applications
Curing and tempering induction heaters are used in a variety of industrial applications. One specific example is the tempering of steel chains, where a twenty-turn helical coil heats the chain to a precise temperature of 1760 ºF (960 ºC) at a controlled rate. This process ensures even heat distribution and precise temperature control, which is critical for achieving the desired metallurgical properties in the chain. Other applications include the hardening of metal surfaces, brazing, soldering, and the removal of contamination from evacuated vessels.
Advantages over other Induction Heaters
Induction heaters used for curing and tempering offer several advantages over other types of induction heaters. They provide direct heat generation within the part, which saves energy and time. The ability to integrate easily into production lines enhances throughput and efficiency. Additionally, these heaters offer precise and controllable heat, ensuring even distribution and minimizing the risk of overheating or damaging the workpiece.
Limitations
One limitation of curing and tempering induction heaters is the initial high capital investment required for setup. Selecting the appropriate heater for specific applications is crucial, as overpowered systems can lead to increased costs, while underpowered systems may slow down production and extend the heating process. Additionally, the effectiveness of induction heating can be limited by the material properties of the workpiece, such as its electrical conductivity and magnetic permeability.
Considerations
When considering the use of curing and tempering induction heaters, several factors should be taken into account. The initial cost of the equipment can be significant, so it is important to assess the specific needs of the application to avoid unnecessary expenses. Operating expenses can vary based on the power requirements and efficiency of the system. Durability and accuracy are critical for maintaining consistent performance, and regular maintenance is necessary to ensure the longevity of the equipment. Replacement and maintenance costs should also be factored into the overall cost of ownership.
from Ambrell Induction Heating Solutions
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-3542 is a versatile, reliable and efficient heating solution for applications requiring up to 4.2kW of power. EASYHEAT-3542 is frequency-agile, continuously optimizing the power delivered to the load for accurate,... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Bond, Braze, Harden, Stake, Solder, More
- AC Voltage Required: 187 to 520
- Phase: Three Phase AC Voltage
- Output Power: 4.20
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
- AC Voltage Required: 360 to 520
- Phase: Three Phase AC Voltage
- Output Power: 135.00
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
- AC Voltage Required: 360 to 520
- Phase: Three Phase AC Voltage
- Output Power: 15.00
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
- AC Voltage Required: 360 to 520
- Phase: Three Phase AC Voltage
- Output Power: 180.00
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
- AC Voltage Required: 360 to 520
- Phase: Three Phase AC Voltage
- Output Power: 30.00
from Ambrell Induction Heating Solutions
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0112 is a compact and efficient heating solution for applications requiring up to 1.2kW of power. EASYHEAT-0112 is frequency –agile, continuously optimizing the power delivered to the load for accurate, repeatable... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; OEM / Custom (optional feature); Bond, Braze, Stake, Solder, Harden, More
- AC Voltage Required: 117 to 220
- Phase: Single Phase AC Voltage
- Output Power: 1.20