Single Phase Induction Heaters
2 Results
Induction Heater -- 0112
from Ambrell Induction Heating Solutions
from Ambrell Induction Heating Solutions
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0112 is a compact and efficient heating solution for applications requiring up to 1.2kW of power. EASYHEAT-0112 is frequency –agile, continuously optimizing the power delivered to the load for accurate, repeatable... [See More]
- Phase: Single Phase AC Voltage
- Output Power: 1.20
- AC Voltage Required: 117 to 220
- Output Current: 300 to 400
Line Frequency Heating System -- IROSS
from Inductotherm Group
from Inductotherm Group
IROSS ™ Line Frequency Systems contain flux concentrators that utilize patented technology for yielding superior temperature uniformity. These units are used in a wide variety of industries, including: Automotive, Off-Road, Construction and Electric Motor. IROSS ™ Line Frequency Heating... [See More]
- Phase: Single Phase AC Voltage
- Applications: Annealing or Heat Treating