Southwest US Only Cable Harness and Wire Harness Services

Last Updated: April 1, 2025

Description

Cable harness and wire harness services in the Southwest US focus on manufacturing custom products tailored for various industries and equipment. These services produce harnesses that meet specific standards, such as military specifications (MIL-SPEC) or military standards (MIL-STD), and are suitable for applications ranging from aerospace to telecommunications. The products are designed to connect and organize multiple wires or cables into a single unit, facilitating efficient and organized electrical connections.

Working Principle

Cable and wire harnesses work by bundling multiple wires or cables into a single assembly, which simplifies the installation process and reduces the risk of electrical shorts. This bundling is achieved through the use of various materials such as straps, cable ties, and sleeves. The harnesses are designed to meet technical, safety, and economic requirements, ensuring reliable connections between components. This organization not only enhances safety by reducing clutter but also improves the efficiency of electrical systems by ensuring that connections are secure and well-organized.

Applications

Cable and wire harness services are utilized in a wide range of applications. In the aerospace industry, they are used to meet stringent safety and performance standards. In the medical field, harnesses are employed in surgical and diagnostic equipment. Industrial automation systems rely on these harnesses for efficient operation, while telecommunications applications use them for telephone, wireless, and cable television systems. Additionally, consumer electronics such as dishwashers, dryers, and ovens incorporate these harnesses for reliable electrical connections.

Advantages over other Cable Harness and Wire Harness Services

One of the key advantages of using specialized cable and wire harness services is the ability to meet specific industry standards, such as MIL-SPEC for military applications or SAE guidelines for automotive applications. This ensures that the harnesses are not only reliable but also compliant with industry-specific requirements. Furthermore, the customization options available allow for tailored solutions that can address unique challenges in various applications, providing a competitive edge over generic harness solutions.

Limitations

A potential limitation of cable and wire harness services is the reliance on manual labor for assembly, which can lead to higher production costs and longer lead times compared to automated processes. Additionally, the complexity of custom designs may require specialized knowledge and expertise, which can further increase costs and limit the availability of skilled personnel.

Considerations

When considering cable and wire harness services, it is important to evaluate initial costs, which can vary based on the complexity and customization of the harness. Operating expenses may include maintenance and replacement costs, particularly if the harnesses are used in harsh environments that can lead to wear and tear. Durability is a critical factor, as harnesses must withstand environmental conditions and mechanical stress. Accuracy in design and assembly is essential to ensure reliable performance, and companies should consider the long-term benefits of investing in high-quality harnesses that meet industry standards and reduce the risk of failure.

8 Results
Cable Harness Service
from Cooner Wire Company

Custom Cable Assemblies. More than just cable and connectors … 30 years of pace-setting experience has positioned Cooner Wire Interconnect Division as the premier manufacturer of custom cable assemblies, wire harnesses and molded interconnect cables. [See More]

  • Company Information: For over 50 years, the cable experts at Cooner Wire continue to provide flexible cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication, robotic and semi-conductor industries. Specializing in insulated flexible wire and cable, Cooner Wire maintains the world’s largest inventory of flexible wire and custom cables.
  • Capabilities: Design; Manufacturing
  • Industry Served: Aerospace; Telecom; Computer; Medical
Cal Quality Electronics, Inc.
from Cal Quality Electronics, Inc.

Printed Circuit Board Assembly. Cal Quality is a complete "one-stop" resource for high mix and complex circuit board assembly. We offer customers a broad range of component placement capabilities. Conformal Coating. Paralene Coating. SMT (Surface Mount Technology) Assembly. Our SMT manufacturing... [See More]

  • Company Information: Cal Quality constructs multi-connector electrical wire harnesses and cable assemblies to exact specifications, for a wide array of applications.
  • Capabilities: Manufacturing; Testing; Prototyping; JustInTime
  • Industry Served: Commercial; Industrial; Automotive; Aerospace; Telecom; Computer; Consumer; Medical
  • Certifications / Quality Requirements: ISO 9001:2000; UL / CSA
CCM Assembly & Manufacturing
from CCM Assembly & Manufacturing, Inc.

CCM is a leader in providing innovative cable assembly manufacturing and design services. CCM focuses on establishing long term customer partnerships by delivering the most comprehensive services available in labor intensive assembly and turnkey manufacturing. From Concept to Production, CCM has... [See More]

  • Company Information: CCM is a leader in cable assembly manufacturing and design services, providing direct Sales, Engineering, and Purchasing support from their USA facility, while maintaining the cost leading advantage by assembling products in their Mexico facility.
  • Capabilities: Design; Manufacturing; CAD; Testing; Prototyping; JustInTime
  • Industry Served: Commercial; Industrial; Automotive; Telecom; Computer; Consumer
  • Certifications / Quality Requirements: UL / CSA
Custom Wire Harnesses
from Carrio Cabling Corp.

Carrio Cabling manufactures custom wire harnesses that typically incorporate some molding and custom connectors. [See More]

  • Company Information: Carrio Cabling designs and manufactures custom molded cable assemblies, coil cords, and connectors, on your schedule, with a minimum order of one. Short lead times, in-house tooling, rapid prototyping and stocking programs all simplify your life.
  • Capabilities: Design; Manufacturing; CAD; Testing; Prototyping; JustInTime
  • Industry Served: Commercial; Industrial; Aerospace; Telecom; Computer; Medical; Molded Harnesses
  • Certifications / Quality Requirements: ISO 9001:2000; UL / CSA
Cable Harnesses
from NAI Group, LLC

A rugged cable harness assembly at NAI may include any combination of copper, fiber optic, and power cables. Many NAI custom cable harnesses are large and complex in design and structure, and may utilize a combination of data (fiber optic and/or copper) and power cables. A cable harness assembly... [See More]

  • Company Information: NAI is a global leader in the manufacturing of advanced high-reliability connectivity solutions for mission critical and other high-performance applications. Our world class integrated supply chain and operations management, combined with a global footprint in lower cost regions, provide our customers with a unique solution for all their connectivity requirements.
  • Capabilities: Design; Manufacturing; CAD; Testing; Prototyping
  • Industry Served: Industrial; Aerospace; Telecom; Computer; Medical
  • Certifications / Quality Requirements: AS Aerospace; UL / CSA; NADCAP; ISO 9001:2015; ISO 13485: 2016; TL9000-H 6.0/5.0 and 5.5; AS9100D; 2011 C-TPAT; UL and C(UL)
Entech Electronics Inc.
from Entech Electronics Inc.

Cable and Harness Supply Service. · International supply via Entech's China facilities. · Build To Print. Cable and Harness Assemblies. · Custom electrical cable and harness assembly / manufacture. · Electromechanical assembly & testing. · Moulded cable assembly & cable marking. · Connector types... [See More]

  • Company Information: Entech Electronics, with its direct overseas staff, has established links with world's best practice suppliers, and developed unprecedented capabilities to provide high quality, low cost manufacturing services to electronics industry.
  • Capabilities: Design; Manufacturing; CAD; Prototyping
  • Industry Served: Commercial; Industrial; Telecom; Computer; Consumer
  • Certifications / Quality Requirements: IPC; ISO 9001:2000; UL / CSA
Cable & Harness Assembly Service
from Season Group

Season (www.seasongroup.com) has been a wire harness and cable assembly manufacturer since 1975. With the experience we have gained in this field, design and manufacture of these assemblies is second to none. This has been and remains one of our core competencies. Capabilities. Large wire gauge... [See More]

  • Company Information: Season Group (www.seasongroup.com) offers Global Contract Electronic Services including Cable/Harness, Circuit Card Assembly, Plastic Injection Molding, Thermoforming, Mold Making and Product Development to OEMs globally. ISO 9001, 13485, 16949, 14001
  • Capabilities: Design; Manufacturing; CAD; Testing; Prototyping; JustInTime
  • Industry Served: Commercial; Industrial; Automotive; Telecom; Computer; Consumer; Medical; Wireless Hardware Products
  • Certifications / Quality Requirements: CE; DOT; SAE; IPC; ISO 9001:2000; ISO 14001; QS-9000; ISO/TS 16949:2002; UL / CSA; NADCAP
Carr Manufacturing Company (CMC)
from Carr Manufacturing Company (CMC)

Custom Wire Harnesses. Producing the highest quality Wire Harnesses, along with providing the best service possible, has always been key to our success. From simple grounding straps, to complex multi wire harnesses, CMC has the experience necessary to satisfy all of your custom cable prototyping and... [See More]

  • Company Information: Carr Manufacturing Company (CMC) provides cable solutions for every application. Specializing in custom wire harness and custom cable assembly manufacturing.
  • Capabilities: Design; Manufacturing; CAD; Testing; Prototyping; JustInTime
  • Industry Served: Commercial; Industrial; Automotive; Aerospace; Telecom; Computer; Consumer; Medical
  • Certifications / Quality Requirements: ISO 9001:2000; UL / CSA; RoHS, ISO 9000:2008