Sealed Relay Protective Relays and Monitoring Relays

Description

Sealed Relay Protective Relays and Monitoring Relays are devices designed to monitor electrical circuits and detect any deviations from normal operating conditions. These relays are equipped with circuitry that allows them to sense changes in electrical parameters such as current, voltage, frequency, and power. Upon detecting an anomaly, they can initiate actions like opening or closing electrical contacts to protect the circuit from damage.

Working Principle

Sealed Relay Protective Relays and Monitoring Relays operate by continuously comparing the electrical variables of a network against predetermined thresholds. When a monitored parameter exceeds its set limit, the relay triggers a response, such as tripping a circuit breaker, to prevent potential damage. These relays can function autonomously, drawing the necessary operational energy directly from the monitored circuit, or they can be powered by an auxiliary source. Their ability to detect and respond to abnormal conditions makes them essential for maintaining the safety and reliability of electrical systems.

Applications

These relays are widely used in various industrial and commercial settings. For example, they are employed in power distribution systems to protect transformers and motors from overloads and phase imbalances. In manufacturing plants, they ensure the safe operation of machinery by preventing damage due to electrical faults. Additionally, they are used in data centers to safeguard sensitive equipment from power fluctuations.

Advantages over other Protective Relays and Monitoring Relays

Sealed Relay Protective Relays offer several advantages over traditional electromechanical relays. They are more reliable due to the absence of moving parts, which reduces wear and tear. Their compact design and lower weight make them easier to install and maintain. Furthermore, they provide more precise monitoring and faster response times, enhancing the overall protection of electrical systems.

Limitations

Despite their advantages, these relays have some limitations. They may require a stable auxiliary power source for optimal operation, which can be a constraint in certain environments. Additionally, their initial cost can be higher compared to simpler electromechanical relays, which might be a consideration for budget-conscious projects.

Considerations

When selecting Sealed Relay Protective Relays and Monitoring Relays, several factors should be considered. The initial cost may be higher, but this is often offset by lower operating expenses due to their durability and reduced maintenance needs. Their accuracy in detecting faults can prevent costly downtime and equipment damage. However, the need for auxiliary power and potential replacement costs should be evaluated based on the specific application and environment.

11 Results
Earth Leakage Relays & Core Balance Transformers -- RESYS M40
from SOCOMEC

RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]

  • Features: Sealed Relay; Visual Indicator
  • Power (Phase) Sensing: Ground (Earth) Fault
  • Voltage Sensitive Relay: Differential Voltage
  • Protective Functions: Time Delay
Phase Monitor Relays - PAP Series -- PAP120
from Macromatic Industrial Controls, Inc.

The PAP Series Phase Monitor Relays provide protection against phase loss, phase reversal & undervoltage in a compact plug-in design. These devices are designed to be compatible with most Wye or Delta systems. Phase Monitor Relays protect against single phasing regardless of any regenerative... [See More]

  • Features: Automatic Reset; Sealed Relay; Visual Indicator
  • Power (Phase) Sensing: Phase Failure (Loss); Reversal
  • Voltage Sensitive Relay: Undervoltage
  • Line Voltage Range: 90 to 120
POWER-GATE™ Programmable Autonomous Relay
from Perfect Switch, LLC

Programmable Autonomous Relays have an integrated factory programmable microcontroller with options like timing features, delays, voltage sensing turn-on or turn-off, and logic feedback for easy system integration. Commonly used as a traditional Low Voltage Disconnect, the POWER-GATE Autonomous... [See More]

  • Features: Programmable Time Delay; Sealed Relay; Visual Indicator; Programmable
  • Current Sensitive Relay: Over-Current Protection; Undercurrent
  • Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
  • Protective Functions: Time Delay
Type A Earth Leakage Relays for Motor Load Break -- RESYS P40
from SOCOMEC

RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]

  • Features: Sealed Relay; Visual Indicator
  • Protective Functions: Time Delay
  • Power (Phase) Sensing: Ground (Earth) Fault
  • Current Sensing Range: 0.0300 to 30
Phase Monitor Relays - PCP Series -- PCP1
from Macromatic Industrial Controls, Inc.

The PCP Series Phase Monitor Relays provide protection against phase reversal in a compact plug-in design. One version will work on any 3 phase system from 208V to 480V (a separate 120V-only version is also available). These devices are designed to be compatible with most Wye or Delta systems. The... [See More]

  • Features: Automatic Reset; Sealed Relay; Visual Indicator
  • Line Voltage Range: 120
  • Power (Phase) Sensing: Reversal
  • Approvals: UL, RU
Type A Earth Leakage Relays with Automatic Reclosing -- RESYS M40R
from SOCOMEC

RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and... [See More]

  • Features: Sealed Relay; Visual Indicator
  • Protective Functions: Time Delay
  • Power (Phase) Sensing: Ground (Earth) Fault
  • Current Sensing Range: 0.0300 to 30
Phase Monitor Relays - PLP Series -- PLP120
from Macromatic Industrial Controls, Inc.

The PLP Series Phase Monitor Relays provide protection against phase loss & phase reversal in a compact plug-in design. These devices are designed to be compatible with most Wye or Delta systems. Phase Monitor Relays protect against single phasing regardless of any regenerative voltages. The... [See More]

  • Features: Automatic Reset; Sealed Relay; Visual Indicator
  • Line Voltage Range: 120
  • Power (Phase) Sensing: Phase Failure (Loss); Reversal
  • Approvals: UL, RU
Phase Monitor Relays - PMP Series -- PMP120
from Macromatic Industrial Controls, Inc.

The PMP Series Phase Monitor Relays utilize a microprocessor-based design to provide protection against phase loss, phase reversal, phase unbalance, undervoltage and overvoltage. The PMPU is a universal voltage product that works on any three-phase system voltage from 208-480V (a separate 120V... [See More]

  • Features: Automatic Reset; Sealed Relay; Visual Indicator
  • Power (Phase) Sensing: Phase Failure (Loss); Reversal; Unbalance
  • Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
  • Protective Functions: Time Delay
Voltage Band Relays - VW Series -- VWKP024A
from Macromatic Industrial Controls, Inc.

Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the... [See More]

  • Features: Automatic Reset; Sealed Relay; Visual Indicator
  • Protective Functions: Time Delay
  • Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
  • Voltage Sensing Range: 18 to 30
Voltage Monitor Relays - VMKP Series -- VAKP024A
from Macromatic Industrial Controls, Inc.

Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up... [See More]

  • Features: Automatic Reset; Sealed Relay; Visual Indicator
  • Protective Functions: Time Delay
  • Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
  • Voltage Sensing Range: 16 to 27
Voltage Monitor Relays - VMKP Series -- VMKP024A
from Macromatic Industrial Controls, Inc.

Over/Under Voltage Relays provide protection to equipment where either an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The... [See More]

  • Features: Automatic Reset; Sealed Relay; Visual Indicator
  • Protective Functions: Time Delay
  • Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
  • Voltage Sensing Range: 16 to 27