Over-voltage Protection Protective Relays and Monitoring Relays
Description
Over-voltage protection protective relays and monitoring relays are devices designed to detect when the voltage in an electrical circuit exceeds a predetermined threshold. When this occurs, the relay initiates a specific operation, typically to open or close electrical contacts, which can trigger further actions such as tripping a circuit breaker. These relays are crucial for preventing damage to electrical equipment by ensuring that voltage levels remain within safe limits.
Working Principle
Over-voltage protection relays work by continuously monitoring the voltage levels in an electrical circuit. They compare these levels against a set threshold. If the voltage exceeds this threshold, the relay activates, sending a signal to open a circuit breaker or initiate another protective action. This mechanism helps prevent equipment damage caused by voltage spikes, which can occur due to various reasons such as equipment failure or sudden loss of load. The relays can be either instantaneous or time-delayed, allowing for flexibility in response time based on the specific requirements of the system being protected.
Applications
Over-voltage protection relays are used in various applications to safeguard electrical systems. Specific examples include voltage regulation, where they help maintain stable voltage levels in power distribution systems. They are also employed in bus and backup protection to ensure the integrity of power supply networks. Additionally, these relays are used in generator protection to prevent damage to generators from over-voltage conditions, which can lead to costly repairs and downtime.
Advantages over other Protective Relays and Monitoring Relays
One of the key advantages of over-voltage protection relays is their ability to provide precise and reliable protection against voltage spikes, which are a common cause of equipment failure. Unlike some other types of protective relays, over-voltage relays are specifically designed to handle voltage-related issues, making them more effective in applications where voltage stability is critical. Their ability to be configured as either instantaneous or time-delayed devices offers additional flexibility, allowing them to be tailored to the specific needs of different electrical systems.
Limitations
Despite their advantages, over-voltage protection relays have certain limitations. They are primarily focused on voltage-related issues and may not provide comprehensive protection against other types of electrical faults, such as overcurrent or ground faults. Additionally, their effectiveness can be influenced by the accuracy of the voltage sensing mechanism and the precision of the set threshold. In some cases, external factors such as electrical noise or interference can affect their performance.
Considerations
When selecting and implementing over-voltage protection relays, several considerations should be taken into account. Initial costs can vary depending on the complexity and features of the relay, with more advanced models typically being more expensive. Operating expenses are generally low, but regular maintenance is essential to ensure long-term reliability and accuracy. Durability is another important factor, as relays must withstand harsh environmental conditions and electrical stresses. Finally, replacement and maintenance costs should be considered, as these can impact the overall cost-effectiveness of the protection system.
from RS Components, Ltd.
RS PRO LXCVR 230V Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
RS PRO LMCVR 500 V Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
RS PRO LXPRC/S 400 V Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
- Power (Phase) Sensing: Phase Failure (Loss); Sequence
from RS Components, Ltd.
Omron K8DT-VS2CD Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-VS2TD Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-VS3CD Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-PM2CN Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
- Power (Phase) Sensing: Phase Failure (Loss); Sequence
from RS Components, Ltd.
Tele V2UM230V10 Monitoring Relay [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Tele G2UM300VL20 24-240VAC/DC [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM22TR33 [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
- Power (Phase) Sensing: Phase Failure (Loss); Sequence
from RS Components, Ltd.
Schneider Electric RM22UA31MR [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM22UA33MR [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM17UAS16 [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM17UAS15 [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM35UA13MW [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM17UB310 [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM35UB3N30 [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM35UB330 [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Approvals: RoHS
from Solcon Solutions LLC
Medium Voltage Control supply voltage:110V - 230V - 110-230V AC/DC Separate AUX19-60 VDC The MPS-3000 delivers a complete motor protection and control package. Monitoring 3-phase currents and voltage together with 10 RTD/Thermistor temperature inputs makes it an ideal solution for Medium and large... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Power (Phase) Sensing: Phase Failure (Loss); Sequence
- Supply Voltage Range: 110 to 230
from Sifam Tinsley UK
True RMS digital protection Relay V/HZ. Leakage protection for: Over voltage, under voltage, start up standby generators, operation of mains failure units, switching standby hybrid supplies, protecting computer supplies, close control of equipment. Gensets – to monitor correct operation of the... [See More]
- Voltage Sensitive Relay: Overvoltage Protection
- Frequency Sensing Range: 40 to 70
- Mode: Line to Line (L-L) (optional feature); Line to Neutral (L-N) (optional feature)
- Supply Voltage Range: 60 to 300
from OMEGA Engineering, Inc.
XT Series includes non-reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy to install XT line of IEC contactors... [See More]
- Voltage Sensitive Relay: Overvoltage Protection
- Mode: Line to Line (L-L) (optional feature); Line to Neutral (L-N) (optional feature)
- Voltage Sensing Range: 238 to 440
- Approvals: IEC, UL, CSA, CCC, CE; RoHS
from Macromatic Industrial Controls, Inc.
The PMD Series Phase Monitor Relays utilize a microprocessor-based design to provide protection against phase loss, phase reversal, phase unbalance, undervoltage and overvoltage. The PMDU is a universal voltage product that works on any three-phase system voltage from 208-480V (separate 120V &... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Power (Phase) Sensing: Phase Failure (Loss); Reversal; Unbalance
- Line Voltage Range: 120
from Kussmaul Electronics Company, Inc.
Monitors Battery System Voltage. Detects Under Voltage and Warns for Possible Dead Battery. Easy-to-Use Program Switches Set Under Voltage Trip Point. Detects Over Volateg and Warns for Possible Battery Boil Over. Provides Relay Contacts for Over Voltage and Under Voltage. The UV-OV Relay Precise -... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Voltage Sensing Range: 11.44 to 13.01
from Time Mark Corporation
The Model 2500 3-Phase Monitor is designed to continuously monitor 3-phase power lines for abnormal conditions. This device features solid-state voltage and phase-angle sensing circuits, which drive a SPDT electromechanical output relay. When the correct voltage and phase sequence is applied to a... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay; Synchronous Check (Paralleling)
- Power (Phase) Sensing: Phase Failure (Loss); Reversal; Unbalance
- Voltage Sensing Range: 84 to 114
from Littelfuse, Inc.
The 111-Insider-P provides single-phase protection for submersible pumps with an input voltage of 115 V ac and input load range from ⅓ – ½ hp. Its output load rating is ½ hp @ 120 V ac (17 A maximum). [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Perfect Switch, LLC
Programmable Autonomous Relays have an integrated factory programmable microcontroller with options like timing features, delays, voltage sensing turn-on or turn-off, and logic feedback for easy system integration. Commonly used as a traditional Low Voltage Disconnect, the POWER-GATE Autonomous... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Features: Programmable Time Delay; Sealed Relay; Visual Indicator; Programmable
from OMEGA Engineering, Inc.
Manual Motor Protectors (MMPs) features a pushbutton or rotary ON/OFF manual disconnect, Class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. The Frame B size (45 mm) for motors has FLA ratings up to 32A. The XTPB and XTPR MMPs are UL... [See More]
- Voltage Sensitive Relay: Overvoltage Protection
- Approvals: UL, CSA, CCC, CE; RoHS
- Current Sensing Range: 0.6300 to 25
- Operating Temp: 8.6 to 219
from Macromatic Industrial Controls, Inc.
The PMP Series Phase Monitor Relays utilize a microprocessor-based design to provide protection against phase loss, phase reversal, phase unbalance, undervoltage and overvoltage. The PMPU is a universal voltage product that works on any three-phase system voltage from 208-480V (a separate 120V... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Power (Phase) Sensing: Phase Failure (Loss); Reversal; Unbalance
- Line Voltage Range: 120
from Time Mark Corporation
The Model 2501 3-Phase Monitor is designed to continuously monitor 3-phase power lines for abnormal conditions. This device features solid-state voltage and phase-angle sensing circuits, which drive a SPDT electromechanical output relay. When the correct voltage and phase sequence is applied to a... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay; Synchronous Check (Paralleling)
- Power (Phase) Sensing: Phase Failure (Loss); Reversal; Unbalance
- Voltage Sensing Range: 84 to 114
from Littelfuse, Inc.
The 111P is a single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓ –1 hp. The dimensions of this unit are 2.93 ” H x 5.25 ” W x 2.91 ” D. [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Macromatic Industrial Controls, Inc.
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Voltage Sensing Range: 18 to 30
- Protective Functions: Time Delay
- Features: Automatic Reset; Sealed Relay; Visual Indicator
from Time Mark Corporation
The Model 246 3-Phase Monitor is designed to continuously monitor 3-phase power lines for abnormal conditions. This device features solid-state voltage and phase angle sensing circuits, which drive a SPDT electromechanical relay. A neutral is not required, allowing the Model 246 to be used with... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Synchronous Check (Paralleling)
- Power (Phase) Sensing: Phase Failure (Loss); Reversal
- Voltage Sensing Range: 85 to 140
from Littelfuse, Inc.
The 111P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓ –1 hp. The dimensions of this unit are 8.3 ” H x 5.36 ” W x 3.68 ” D. [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Macromatic Industrial Controls, Inc.
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Voltage Sensing Range: 16 to 27
- Protective Functions: Time Delay
- Features: Automatic Reset; Sealed Relay; Visual Indicator
from Time Mark Corporation
The Model 20 is a microcontroller-based universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 20 includes adjustable... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Power (Phase) Sensing: Phase Failure (Loss); Reversal
- Voltage Sensing Range: 190 to 480
from Littelfuse, Inc.
The 231-Insider-P provides single-phase protection for submersible pumps with an input voltage of 230 V ac and input load range from ⅓ –1 hp. Its output load rating is 1 hp @ 240 V ac (17 A maximum). [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Macromatic Industrial Controls, Inc.
Over/Under Voltage Relays provide protection to equipment where either an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Voltage Sensing Range: 16 to 27
- Protective Functions: Time Delay
- Features: Automatic Reset; Sealed Relay; Visual Indicator
from Time Mark Corporation
The Model 20 is a microcontroller-based universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 20 includes adjustable... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Power (Phase) Sensing: Phase Failure (Loss); Reversal
- Voltage Sensing Range: 475 to 600
from Littelfuse, Inc.
The single-phase 232-Insider PumpSaver ® fits inside ⅓, ½, ¾, and 1 hp, 230 V Grundfos control boxes. Its input voltage is 230 V ac with an input load range of ⅓ –1 hp. [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Time Mark Corporation
The Model 21 is a microcontroller-based universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 21 includes adjustable... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Power (Phase) Sensing: Phase Failure (Loss); Reversal
- Voltage Sensing Range: 190 to 480
from Littelfuse, Inc.
The 233P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of ⅓ –3 hp, and an output load rating of 3 hp @ 240 V ac (17 A maximum). [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Time Mark Corporation
The Model 21 is a microcontroller-based universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 21 includes adjustable... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Power (Phase) Sensing: Phase Failure (Loss); Reversal
- Voltage Sensing Range: 475 to 600
from Littelfuse, Inc.
The 233P-1.5 pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of ⅓ –1.5 hp, and an output load rating of 1.5 hp @ 240 V ac (10 A maximum). [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Time Mark Corporation
The Model 269 Over and Under 3-Phase Monitor continuously monitors 3-phase lines for high voltage, low voltage, phase loss or phase reversal. This device features a solid-state voltage and phase-angle sensing circuit, which drives a SPDT output relay. The Model 269 is independent of the system load,... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Synchronous Check (Paralleling)
- Power (Phase) Sensing: Phase Failure (Loss); Reversal
- Voltage Sensing Range: 80 to 145
from Littelfuse, Inc.
The 233P1.5-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of ⅓ –1.5 hp, and an output load rating of 1.5 hp @ 240 V ac (10 A maximum). [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Time Mark Corporation
Model 25 True RMS 3-Phase Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 25 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Power (Phase) Sensing: Phase Failure (Loss); Reversal; Unbalance
- Voltage Sensing Range: 80 to 550
from Littelfuse, Inc.
The 233P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of ⅓ –3 hp, and an output load rating of 3 hp @ 240 V ac (17 A maximum). [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Littelfuse, Inc.
The PumpSaver ® Plus Model 234-P protects single-phase pumps with an input voltage value of 230 V ac, an input load range of ⅓ –3 hp, and an output load rating of 3 hp @ 240 V ac (17 A maximum). [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Littelfuse, Inc.
The 235P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of 5 –15 hp (external current transformer required), and the following dimensions: 2.93 ” H x 5.25 ” W x 2.91 ” D. [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
from Littelfuse, Inc.
The 235P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of 5 –15 hp (external current transformer required), and the following dimensions: 8.3 ” H x 5.36 ” W x 3.68 ” D. [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage