Over-current Protection Protective Relays and Monitoring Relays
from RS Components, Ltd.
RS PRO LMCCR 10A Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-AS1CA Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-AS1CD Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-AS2CD Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-AS2TD Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-AS3CA Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-AW1CD Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Omron K8DT-AW2CA Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Tele K3IM5AACL20 230VAC Monitoring Relay [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Tele G2IM10AL20 24-240VAC/DC [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Tele G2IM5AL20 24-240VAC/DC [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM35JA32MR [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from RS Components, Ltd.
Schneider Electric RM35JA32MW [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Approvals: RoHS
from Sifam Tinsley UK
True RMS digital protection Relay I. Leakage protection for: Over current, under current, load detection, monitoring of electric heating system, general application- for any electrical load, monitoring for under load and over load conditions. Motors- monitoring for conditions such as overload,locked... [See More]
- Current Sensitive Relay: Over-Current Protection
- Supply Voltage Range: 60 to 300
- Frequency Sensing Range: 40 to 70
- Operating Temp: 14 to 131
from Macromatic Industrial Controls, Inc.
The CM Series is used to detect either an overcurrent or undercurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between... [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Current Sensing Range: 0.1000 to 1
- Protective Functions: Time Delay
- Supply Voltage Range: 24
from Littelfuse, Inc.
The 77C single-phase relay provides motor protection with input voltage from 100 –240 V ac and motor full load ampere range as follows: 2 –25 A (looped conductors required); 26 –90 A (direct); 91 –800 A (external CTs required). [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
from OMEGA Engineering, Inc.
XT Miniature Controls includes nonreversing contactors, auxiliary contacts and mini overload relays. A wide range of applications is possible including small electrical motors from fractional to 5 hp (460 Vac) or up to 4 kW (400 Vac). Due to its compact size, the XT line of mini controls is best... [See More]
- Current Sensitive Relay: Over-Current Protection
- Mode: Line to Line (L-L) (optional feature); Line to Neutral (L-N) (optional feature)
- Voltage Sensing Range: 300
- Approvals: UL, CSA, CE
from Time Mark Corporation
The Model 1732 AC Current Monitor is a single set-point current monitor. It can be used to detect either over current or under current, depending on whether the trip point is set above or below the input current. Dual LED indicators on the front or top of the unit give a clear visual reference for a... [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Frequency Sensing Range: 50 to 400
- Current Sensing Range: 25 to 150
- Features: Visual Indicator
from Perfect Switch, LLC
Programmable Autonomous Relays have an integrated factory programmable microcontroller with options like timing features, delays, voltage sensing turn-on or turn-off, and logic feedback for easy system integration. Commonly used as a traditional Low Voltage Disconnect, the POWER-GATE Autonomous... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Protective Functions: Time Delay
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Features: Programmable Time Delay; Sealed Relay; Visual Indicator; Programmable
from Solcon Solutions LLC
Medium Voltage Control supply voltage:110V - 230V - 110-230V AC/DC Separate AUX19-60 VDC The MPS-3000 delivers a complete motor protection and control package. Monitoring 3-phase currents and voltage together with 10 RTD/Thermistor temperature inputs makes it an ideal solution for Medium and large... [See More]
- Voltage Sensitive Relay: Overvoltage Protection; Undervoltage
- Current Sensitive Relay: Over-Current Protection; Undercurrent
- Power (Phase) Sensing: Phase Failure (Loss); Sequence
- Supply Voltage Range: 110 to 230
from Sifam Tinsley UK
True RMS digital protection Earth Leakage Relay. Screen Recorder. Leakage protection for: Control panels and switch boards. Sensitive environment like chemical plants, Oil refiners. Generators, utility power monitoring, Transformers, Motor. Mining and control Engineering. Features. • True RMS... [See More]
- Current Sensitive Relay: Over-Current Protection
- Frequency Sensing Range: 40 to 70
- Current Sensing Range: 0.0100 to 30
- Supply Voltage Range: 60 to 300
from Macromatic Industrial Controls, Inc.
The CO Series is used to detect an overcurrent condition. The pick-up current setting is user-adjustable within one of three ranges as shown in the Product Selection Table below. An external current transformer can be used to extend the range beyond 10 amperes. Choose between a fixed drop-out... [See More]
- Current Sensitive Relay: Over-Current Protection
- Current Sensing Range: 0.1000 to 1
- Protective Functions: Time Delay
- Supply Voltage Range: 24
from Littelfuse, Inc.
The 77C-LR single-phase relay provides motor protection with input voltage from 100 –240 V ac and motor full load ampere range as follows: 1.0 –2.5 A (looped conductors required); 2.0 –9.0 A (direct). [See More]
- Current Sensitive Relay: Over-Current Protection; Undercurrent