Overfrequency Protective Relays and Monitoring Relays
Description
Overfrequency protective relays and monitoring relays are devices designed to monitor the frequency of an electrical system. They detect when the frequency exceeds a predetermined threshold and initiate protective actions to maintain system stability and prevent damage to equipment.
Working Principle
Overfrequency relays work by continuously measuring the frequency of the electrical system. When the frequency rises above a set threshold, the relay triggers an action, such as opening a circuit breaker, to protect the system. These relays are crucial because frequency deviations can indicate imbalances between power generation and consumption, which can lead to equipment damage or system instability. By maintaining the frequency within acceptable limits, overfrequency relays help ensure the reliable operation of electrical systems.
Applications
Overfrequency protective relays are commonly used in power generation facilities, especially those with on-site generation such as backup generators or renewable energy sources. For example, in a wind farm, overfrequency relays can help manage the frequency fluctuations caused by variable wind speeds, ensuring that the power output remains stable and within grid requirements.
Advantages over other Protective Relays and Monitoring Relays
One advantage of overfrequency relays is their ability to specifically address frequency-related issues, which are critical in systems where frequency stability is paramount. Unlike general-purpose protective relays, overfrequency relays are tailored to detect and respond to frequency deviations, providing more precise protection in scenarios where frequency is a critical parameter.
Limitations
A limitation of overfrequency relays is that they are specialized for frequency monitoring and may not address other types of electrical faults, such as overcurrent or undervoltage. This means that they need to be used in conjunction with other protective devices to provide comprehensive system protection.
Considerations
When selecting overfrequency relays, considerations should include the initial cost of the device, which can vary based on features such as programmability and display options. Operating expenses are generally low, but the accuracy and reliability of the relay are crucial for effective protection. Durability is important, especially in harsh environments, and maintenance costs should be considered, as regular testing and calibration may be required to ensure optimal performance.
from RS Components, Ltd.
Schneider Electric RM35HZ21FM [See More]
- Approvals: RoHS
from RS Components, Ltd.
Carlo Gavazzi DPD02DM44 Monitoring Relay [See More]
- Power (Phase) Sensing: Phase Failure (Loss); Sequence
- Approvals: RoHS
from RS Components, Ltd.
Crouzet 84872501 Monitoring Relay [See More]
- Approvals: RoHS
from Dynalco
PICKUP POWERED OVERSPEED TRIP: over/under speed protection, CSA: Cls I, Div 1, Grp A, B, C,D. The PNT-202 receives power and signal input from (2) magnetic pickups, providing 2 setpoints for tripping SPV-200 Pneumatic Solenoid. [See More]
from Sifam Tinsley UK
True RMS digital protection Relay I. Leakage protection for: Over current, under current, load detection, monitoring of electric heating system, general application- for any electrical load, monitoring for under load and over load conditions. Motors- monitoring for conditions such as overload,locked... [See More]
- Current Sensitive Relay: Over-Current Protection
- Supply Voltage Range: 60 to 300
- Frequency Sensing Range: 40 to 70
- Operating Temp: 14 to 131
from Dynalco
SST-7100 is a PC-programmable, din-rail mounted speed switch with 1 standard relay set-point to protect your engine from catastrophic failure by providing reliable over/under speed protection. [See More]
from Sifam Tinsley UK
True RMS digital protection Earth Leakage Relay. Screen Recorder. Leakage protection for: Control panels and switch boards. Sensitive environment like chemical plants, Oil refiners. Generators, utility power monitoring, Transformers, Motor. Mining and control Engineering. Features. • True RMS... [See More]
- Current Sensitive Relay: Over-Current Protection
- Frequency Sensing Range: 40 to 70
- Current Sensing Range: 0.0100 to 30
- Supply Voltage Range: 60 to 300
from Dynalco
SST-7200 is a PC-programmable, DIN rail mounted speed switch with 2 standard relays to protect your rotating equipment from failure by providing reliable under/over speed protection [See More]
from Sifam Tinsley UK
True RMS digital protection Relay V/HZ. Leakage protection for: Over voltage, under voltage, start up standby generators, operation of mains failure units, switching standby hybrid supplies, protecting computer supplies, close control of equipment. Gensets – to monitor correct operation of the... [See More]
- Voltage Sensitive Relay: Overvoltage Protection
- Frequency Sensing Range: 40 to 70
- Mode: Line to Line (L-L) (optional feature); Line to Neutral (L-N) (optional feature)
- Supply Voltage Range: 60 to 300
from Dynalco
SST-7200D is a PC-programmable, DIN rail mounted speed switch with display and keypad programmability. It has 2 standard relays to protect your rotating equipment from failure by providing reliable under/over speed protection [See More]