AC Powered Cantilever Pumps

Description

AC powered cantilever pumps are a type of pump that operates using alternating current (AC) voltage, typically driven by an AC motor. These pumps are designed to move fluids or slurries by utilizing a cantilevered shaft, which allows the pump to operate without the need for submerged bearings or seals. This design helps in reducing maintenance needs and increases the pump's lifespan.

Working Principle

Cantilever pumps work by using a shaft-mounted impeller that imparts motion to the fluid, allowing it to be moved through the pump. The cantilever design means that the pump's motor and bearings are located above the fluid level, which prevents the fluid from coming into contact with these components. This design is particularly useful for handling abrasive or corrosive fluids, as it minimizes wear and tear on the pump components. The use of AC power provides a reliable and consistent energy source, making these pumps suitable for continuous operation.

Applications

Cantilever pumps are widely used in various industrial settings. They are commonly found in mineral processing plants, steel mills, chemical plants, and industrial wastewater treatment facilities. These pumps are particularly effective in handling abrasive solid media and high-temperature fluids. They are also used in sump pump applications, where they can efficiently manage shallow fluid depths.

Advantages over other Cantilever Pumps

One of the main advantages of AC powered cantilever pumps over other types is their ability to operate continuously without wearing out, thanks to the robust nature of AC motors. Additionally, they can handle a loss of prime or run dry without sustaining damage, which is a significant advantage in applications where fluid levels may fluctuate.

Limitations

Cantilever pumps are limited to shallow fluid depths, typically less than 8 to 10 feet. This is because the cost of the pump increases significantly with depth, as larger shaft diameters are required to cantilever the impeller. For deeper applications, submersible pumps are often more cost-effective.

Considerations

When selecting an AC powered cantilever pump, several factors should be considered:

  • Initial Costs: The cost of the pump can increase significantly with the depth of the fluid being pumped, as larger shaft diameters are needed.
  • Operating Expense: AC motors provide a reliable power source, but the cost of electricity should be considered in the overall operating expenses.
  • Durability: The cantilever design minimizes wear on the pump components, enhancing durability.
  • Maintenance Costs: These pumps require less maintenance due to the absence of submerged bearings and seals, which can reduce long-term maintenance costs.
  • Replacement Costs: While the initial investment may be higher, the reduced need for maintenance and the longevity of the pump can offset replacement costs over time.
4 Results
Cantilever Sump Pumps -- 7500-1x1.5x6
from Fybroc Division, Met-Pro Corporation

Fiberglass reinforced design, high strength casting, motor frame options [See More]

  • Liquid Flow: 70.0
  • Pump Housing Material: Plastic; Vinyl Ester Resin
  • Discharge Size: 2.000
  • Media: Chemical Pump; Corrosive
Vertical Sump and Wet Pit Pumps -- For Clean or Lightly Contaminated Liquids
from Sulzer Ltd.

Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs to be pumped upward at moderate pressure from open bodies of liquid such as oceans,... [See More]

  • Liquid Flow: 40.0 to 200000.0
  • Media Temperature: -260 to 400
  • Discharge Pressure: 16.1 to 19606.6
  • Media: Waste Water Pump; Ground Water, Liquids, Potable Water, Salt Water, High Temperature Media
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • HP: 5.00
  • Discharge Pressure: 40.0
  • Liquid Flow: 88.0
  • Discharge Size: 1.000
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • HP: 10.00
  • Discharge Pressure: 65.0
  • Liquid Flow: 300.0
  • Discharge Size: 1.500