Cast Iron Cantilever Pumps

7 Results
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel; Hastelloy C
  • Liquid Flow: 88.0
  • HP: 5.00
  • Discharge Pressure: 40.0
Vertical Process Pumps -- 4310-11 Series
from Crane Pumps & Systems

Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications. Coolants. Metal and Parts Washing. Filtering. Air Conditioning. Pickling. Circulation. Paint Systems Plating. Air Washers. Pollution Control. Features:... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 500.0
  • HP: 0.25 to 7.50
  • Discharge Size: 1.000 to 3.000
Duplex One Stage Column Centrifugal Pump -- Model 522
from Pentair Engineered Solutions

Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 17.3
  • Liquid Flow: 110.0
  • Media Temperature: 180
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
  • Liquid Flow: 300.0
  • HP: 10.00
  • Discharge Pressure: 65.0
Duplex One Stage Vertical Wet Pit Solids Handling Pump -- Model 642
from Pentair Engineered Solutions

Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 350.0
  • HP: 5.00 to 10.00
  • Discharge Pressure: 39.0
Duplex One Stage Vertical Wet Pit Solids-Handling Pump -- Model 632
from Pentair Engineered Solutions

Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 1000.0
  • HP: 0.75 to 1.00
  • Discharge Pressure: 34.7
Simplex One Stage Vertical Wet Pit Solids-Handling Pump -- Model 641
from Pentair Engineered Solutions

Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 350.0
  • HP: 5.00 to 10.00
  • Discharge Pressure: 39.0