Brass / Bronze Cantilever Pumps
Description
Brass and bronze cantilever pumps are designed to move fluids or slurries from one location to another. These pumps are particularly effective in handling abrasive solid media and high-temperature fluids. They are engineered to operate with a motor positioned above the liquid level, making them suitable for shallow fluid depths.
Working Principle
Cantilever pumps operate by using a shaft that is supported at one end, with the impeller submerged in the fluid. This design allows the pump to handle abrasive and high-temperature fluids effectively, as the motor and bearings are kept out of the fluid, reducing wear and tear. The cantilever design is particularly useful because it eliminates the need for submerged bearings, which can be prone to failure in harsh environments.
Applications
Cantilever pumps are widely used in various industrial settings. Specific examples include mineral processing plants, where they handle abrasive slurries; steel mills, for cooling and lubrication processes; chemical plants, for transferring corrosive and high-temperature fluids; and industrial wastewater treatment facilities, where they manage the movement of sludge and other waste materials.
Advantages over other Cantilever Pumps
Brass and bronze cantilever pumps offer superior corrosion resistance compared to pumps made from other materials, making them ideal for applications involving corrosive fluids. Their ability to handle high temperatures and abrasive materials without significant wear gives them an edge in harsh industrial environments.
Limitations
One of the primary limitations of cantilever pumps is their suitability for only shallow fluid depths, typically less than 8 to 10 feet. As the depth increases, the cost of the pump rises exponentially due to the need for larger shaft diameters to support the impeller. This makes them less cost-effective for deeper applications, where submersible pumps might be more appropriate.
Considerations
When selecting brass or bronze cantilever pumps, it is important to consider initial costs, which can be higher due to the materials used. Operating expenses may be lower over time due to the durability and corrosion resistance of brass and bronze, reducing the frequency of replacements and maintenance. However, the accuracy of fluid handling can be affected by the pump's design limitations, particularly in deeper applications. Regular maintenance is essential to ensure longevity and optimal performance, especially in environments with abrasive or corrosive fluids.
from Price Pump Company
Optional seal face materials and elastomers available [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel; Hastelloy C
- Liquid Flow: 88.0
- HP: 5.00
- Discharge Pressure: 40.0
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]
- Pump Housing Material: Brass Bronze; Stainless Steel (optional feature)
- Discharge Pressure: 78.0
- Liquid Flow: 1200.0
- Media Temperature: 180
from Price Pump Company
Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]
- Pump Housing Material: Brass Bronze; Cast Iron; Stainless Steel
- Liquid Flow: 300.0
- HP: 10.00
- Discharge Pressure: 65.0