Deep Well Pumps Jet Pumps
Description
Deep well jet pumps are designed to lift water from deep underground sources. They are capable of drawing water from depths ranging between 25 feet and 110 feet. These pumps are typically used in situations where the water source is located at a significant depth below the surface.
Working Principle
Deep well jet pumps operate based on Bernoulli's principle. They consist of a centrifugal pump and a jet ejector package. The centrifugal pump moves a motive fluid through the system, which then enters the ejector. At the throat of the ejector, the fluid is ejected at high velocity, creating a low-pressure area that draws water from the well into the pump. This mechanism allows the pump to lift water from greater depths than would be possible with suction alone, making them particularly useful for deep well applications.
Applications
Deep well jet pumps are commonly used in high-volume applications such as oil wells, which can range from 800 to 15,000 feet in depth. They are also used in municipal water systems where water needs to be pumped from deep underground sources to above-ground storage tanks. Additionally, they are employed in residential settings where the water table is significantly below the surface.
Advantages over other Jet Pumps
Deep well jet pumps have the advantage of being able to operate at greater depths than shallow well jet pumps. This is due to their two-pipe system, which is not restricted by suction lift limitations, allowing them to reach depths four times greater than shallow well pumps. This makes them suitable for a wider range of applications, particularly in areas where the water source is located deep underground.
Limitations
One of the primary limitations of deep well jet pumps is their efficiency. They incur frictional and mixing losses, which can result in efficiencies of only 30-40%. Additionally, they require careful design and installation to function effectively, and their performance can be affected by factors such as cavitation and the quality of the motive fluid.
Considerations
When considering the use of deep well jet pumps, several factors should be taken into account. Initial costs can be significant due to the complexity of the system and the need for precise installation. Operating expenses may also be higher compared to other types of pumps due to their lower efficiency. However, they offer durability and reliability, with no moving parts in the ejector, reducing maintenance needs. Replacement and maintenance costs should be considered, particularly in remote or hazardous environments where access may be challenging.
from Simer Pumps
Continuous duty motor, permanently lubricated bearings, wide base plate [See More]
- Pump Type: Deep Well Pump; Water Pump
- Discharge Pressure: 60.0
- Liquid Flow: 10.0
- Power Source: AC; 115 VAC