A Position Transmitter Valve Position Indicators
from Assured Automation
Description. • Solid state proximity switch. • Target puck with position Indicator & two red LED's. • Two solid state switches (N/O), (1-open, 1-closed). Enclosures & Connections. • NEMA 3,4,6,12,13, IP67. • 6' Cable. Switch Ratings. Max Load Current: 200mA. Min Load... [See More]
- Type of Position Indication: A Position Transmitter
- Position Indication Options: ON-OFF (Two-way); Three-way; 180 Degree (T or L Valve)
- Valve Actuation: Rotary
- Switching Options: Non-Contact Switch or Proximity Sensor
from Alfa Laval Inc.
Straightforward and easy to use, IndiTop provides accurate and reliable information about the status of most standard sanitary valves used in the dairy, food and beverage, and biopharm industries. Accurate valve indication. For straightforward real-time monitoring, the IndiTop provides accurate... [See More]
- Type of Position Indication: LED Indicator; A Position Transmitter
- Operating Temp: -4 to 185
- Valve Actuation: Linear
from Barksdale Control Products
Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and signals this... [See More]
- Type of Position Indication: A Position Transmitter
- Position Indication Options: ON-OFF (Two-way) (optional feature); Three-way (optional feature)
- Valve Actuation: Rotary
- Features: Explosion Proof
from Assured Automation
Description. • Proximity. • Visual indicator. • 2 Conduit entries. • Clear Lexan Cover. • FM and CSA approved. Enclosures & Connections. • Class 1 Groups A,B,C,D Div 2. • Class II Groups EFG Div 2. Switch Ratings. • 0.3 amp @ 125V AC/DC. Part Numbers. YO =... [See More]
- Type of Position Indication: A Position Transmitter
- Position Indication Options: ON-OFF (Two-way); Three-way; 180 Degree (T or L Valve)
- Valve Actuation: Rotary
- Switching Options: Mechanical