Non-Contact Switch or Proximity Sensor Valve Position Indicators
from Rotork plc
Control unit that combines a limit switch box and solenoid valve into a single device. Maximum efficiency with minimum customer effort. The HW series provides, not only a visual and electrical remote position feedback, but, using a solenoid valve integrated into the housing, can also control an... [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
from Rotork plc
Multi purpose limit switch box for safe area or Intrinsically Safe applications, provides a visual and electrical remote position feedback on automated valves. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
from Rotork plc
Multi purpose limit switch box for safe area or Intrinsically Safe applications, provides a visual and electrical remote position feedback on automated valves. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
from Rotork plc
Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Features: Explosion Proof
from Rotork plc
Compact limit switch box for industrial, water treatment and light duty applications. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
from Rotork plc
Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Features: Explosion Proof
from Rotork plc
Multi purpose limit switch box for safe area or Intrinsically Safe applications, provides a visual and electrical remote position feedback on automated valves. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
from Rotork plc
Limit switch box for heavy duty explosionproof applications in the oil & gas and petrochemical industries, both on-shore and off-shore. Provides a visual and electrical remote position feedback on automated valves. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Features: Explosion Proof
from Rotork plc
Limit switch box designed for explosionproof applications. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Features: Explosion Proof
from Rotork plc
Limit switch box for heavy duty explosionproof applications in the oil & gas and petrochemical industries, both on-shore and off-shore. Provides a visual and electrical remote position feedback on automated valves. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Features: Explosion Proof
from Rotork plc
Limit switch box YT-850 is a Non-Explosion Type visual position indicator. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
from Rotork plc
Limit switch box YT-870 is an Explosion Type visual position indicator. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Valve Actuation: Rotary
from Rotork plc
Limit switch box YT-875 is an Explosion Proof Type stainless steel visual position indicator. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Features: Explosion Proof
- Valve Actuation: Rotary
from Burkert Fluid Control Systems
The control head Type 8681 is optimized for decentralised automation of hygienic process valves. Thanks to its universal adapter it can be combined with all normal commercial butterfly valves, ball valves, single and double seated valves. With a decentralised automation concept, the control head... [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indication: LED Indicator
- Valve Actuation: Linear
- Position Indication Options: ON-OFF (Two-way)
from Assured Automation
Description. • Solid state proximity switch. • Target puck with position Indicator & two red LED's. • Two solid state switches (N/O), (1-open, 1-closed). Enclosures & Connections. • NEMA 3,4,6,12,13, IP67. • 6' Cable. Switch Ratings. Max Load Current: 200mA. Min Load... [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indication: A Position Transmitter
- Valve Actuation: Rotary
- Position Indication Options: ON-OFF (Two-way); Three-way; 180 Degree (T or L Valve)
from Gemu Valves
The GEMU 1211 electrical position indicator is suitable for linear valves with actuator strokes up to 70 mm (actuating travel). It has a corrosion resistant plastic housing and one or two inductive proximity switches acc. to NAMUR EN 50227. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
- Valve Actuation: Linear
- Maximum Number of Switches: 2
from ASCO
Features. • Reduced enclosure size with lower profile for use in a. wide range of applications. • Division 2 rated with hermetically sealed reed switches. • Internal and external coating for corrosion resistance. • Realview ™ indicator with 100% change in color visible. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indication: Rotating Indicator
- Valve Actuation: Rotary
- Maximum Number of Switches: 2
from Burkert Fluid Control Systems
The control head Type 8691 is designed for decentralized automation of ELEMENT Type 21xx pneumatic process valves. The registration of the valve position is done through a contact-free analogue sensor element, which automatically recognises and saves the valve end position through the Teach function... [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
- Type of Position Indication: LED Indicator
- Operating Temp: 14 to 131
from Gemu Valves
The GEMU 1214 electrical position indicator can be used for pneumatically operated linear actuators. GEMU 1214 has a corrosion resistant plastic housing and is designed for actuator strokes up to 70 mm. It has one or two inductive proximity switches with integrated LED indication. The position... [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indication: LED Indicator
- Valve Actuation: Linear
- Position Indication Options: ON-OFF (Two-way)
from ASCO
Features. • Heavy duty industrial design approved for Division 1. Group B areas. • Balanced bolt pattern for uniform sealing. • Realview ™ indicator with 100% change in color visible. from long distances [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indication: Rotating Indicator
- Valve Actuation: Rotary
- Maximum Number of Switches: 2
from Gemu Valves
The GEMU 1231 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant plastic housing and one or two inductive proximity switches acc. to NAMUR EN 50227. Switching rod and actuating spindle have a positive... [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
- Valve Actuation: Linear
- Maximum Number of Switches: 2
from ASCO
Features. • Resin body for corrosion resistance. • Division 2 rated with hermetically sealed reed switches. • Balanced bolt pattern for uniform sealing. • Realview ™ indicator with 100% change in color visible. from long distances [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indication: Rotating Indicator
- Valve Actuation: Rotary
- Maximum Number of Switches: 2
from Gemu Valves
The GEMU 1232 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant plastic housing and one or two inductive proximity switches. [See More]
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
- Valve Actuation: Linear
- Maximum Number of Switches: 2