For Linear Actuated Valves Valve Position Indicators

12 Results
Position sensor for rising stem valves -- IX5006
from ifm efector inc.

Position feedback for single and double seat valve and for diaphragm valves. Freely selectable switching outputs: valve open / closed, seat lift. Replaces three binary pulse pick-ups. Resolution of 0.2 mm across the entire measuring range. Programming of valve positions with pushbuttons. Learn more. [See More]

  • Valve Actuation: Linear
  • Max DC Voltage Rating: 36
  • Type of Position Indication: LED Indicator
  • Operating Temp: -13 to 185
Ball Valve Position Limit Switch -- SW1.2
from Plast-O-Matic Valves, Inc.

Limit Switches signal the open or closed position of air actuated ball valves. Features: Signals open or closed; with optional Limit Stops is adjustable to any limited open position. Plastic construction eliminates atmospheric corrosion. Water and dust-tight housing. Light weight, dependable design. [See More]

  • Valve Actuation: Linear
Position sensor for rising stem valves -- IX5010
from ifm efector inc.

Position feedback for single and double seat valve and for diaphragm valves. Freely selectable switching outputs: valve open / closed, seat lift. Replaces three binary pulse pick-ups. Resolution of 0.2 mm across the entire measuring range. Programming of valve positions with pushbuttons. Learn more. [See More]

  • Valve Actuation: Linear
  • Max DC Voltage Rating: 36
  • Type of Position Indication: LED Indicator
  • Operating Temp: -13 to 185
Sanitary Valve Position Indicators -- IndiTop
from Alfa Laval Inc.

Straightforward and easy to use, IndiTop provides accurate and reliable information about the status of most standard sanitary valves used in the dairy, food and beverage, and biopharm industries. Accurate valve indication. For straightforward real-time monitoring, the IndiTop provides accurate... [See More]

  • Valve Actuation: Linear
  • Operating Temp: -4 to 185
  • Type of Position Indication: LED Indicator; A Position Transmitter
Control head / Position indicator -- 196410
from Burkert Fluid Control Systems

The control head Type 8681 is optimized for decentralised automation of hygienic process valves. Thanks to its universal adapter it can be combined with all normal commercial butterfly valves, ball valves, single and double seated valves. With a decentralised automation concept, the control head... [See More]

  • Valve Actuation: Linear
  • Position Indication Options: ON-OFF (Two-way)
  • Type of Position Indication: LED Indicator
  • Switching Options: Non-Contact Switch or Proximity Sensor
Combi Switchboxes -- GEMU® 4222
from Gemu Valves

The GEMU 4222 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated linear actuators has a microprocessor controlled intelligent position sensor as well as an analogue integrated travel sensor system. The optical position feedback is via LEDs. Electrical activation and... [See More]

  • Valve Actuation: Linear
  • Position Indication Options: ON-OFF (Two-way)
  • Type of Position Indication: LED Indicator
  • Shaft/Mounting Options: Standard
Programmable Valve Position Indicator -- GEMU® 1234
from Gemu Valves

The GEMU 1234 electrical position indicator for linear actuators is microprocessor controlled and programmable with an integral analogue electronic travel sensor system. [See More]

  • Valve Actuation: Linear
  • Position Indication Options: ON-OFF (Two-way)
  • Type of Position Indication: LED Indicator
  • Shaft/Mounting Options: Standard
Programmable Valve Position Indicator -- GEMU® 1235
from Gemu Valves

The GEMU 1235/1236 electrical position indicator is a microprocessor controlled programmable intelligent position indicator with an integral electronic travel sensor system (stroke). Optical position indication is made by LED and electrical position indication by relay with galvanically separated... [See More]

  • Valve Actuation: Linear
  • Position Indication Options: ON-OFF (Two-way)
  • Type of Position Indication: LED Indicator
  • Shaft/Mounting Options: Standard
Valve Position Indicator -- GEMU® 1201
from Gemu Valves

The GEMU 1201 electrical position indicator has one or two mechanical microswitches. The corrosion resistant plastic unit is designed for actuator strokes up to 70 mm. The position indicator spindle has a positive direct connection with the valve actuator without axial play. The electrical... [See More]

  • Valve Actuation: Linear
  • Switching Options: Mechanical
  • Position Indication Options: ON-OFF (Two-way)
  • Maximum Number of Switches: 2
Valve Position Indicator -- GEMU® 1211
from Gemu Valves

The GEMU 1211 electrical position indicator is suitable for linear valves with actuator strokes up to 70 mm (actuating travel). It has a corrosion resistant plastic housing and one or two inductive proximity switches acc. to NAMUR EN 50227. [See More]

  • Valve Actuation: Linear
  • Switching Options: Non-Contact Switch or Proximity Sensor
  • Position Indication Options: ON-OFF (Two-way)
  • Maximum Number of Switches: 2
Valve Position Indicator -- GEMU® 1214
from Gemu Valves

The GEMU 1214 electrical position indicator can be used for pneumatically operated linear actuators. GEMU 1214 has a corrosion resistant plastic housing and is designed for actuator strokes up to 70 mm. It has one or two inductive proximity switches with integrated LED indication. The position... [See More]

  • Valve Actuation: Linear
  • Position Indication Options: ON-OFF (Two-way)
  • Type of Position Indication: LED Indicator
  • Switching Options: Non-Contact Switch or Proximity Sensor
Valve Position Indicator -- GEMU® 1230
from Gemu Valves

The GEMU 1230 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant housing and one or two micro switches. Switching rod and actuating spindle have a positive connection without axial play. [See More]

  • Valve Actuation: Linear
  • Position Indication Options: ON-OFF (Two-way)
  • Type of Position Indication: LED Indicator (optional feature)
  • Switching Options: Mechanical