For Rotary Actuated Valves Valve Position Indicators

26 Results
YTC - Limit Switch Boxes, YT-870
from Rotork plc

Limit switch box YT-870 is an Explosion Type visual position indicator. [See More]

  • Valve Actuation: Rotary
  • Switching Options: Non-Contact Switch or Proximity Sensor
AS-Interface dual sensor for pneumatic quarter-turn actuators -- AC2310
from ifm efector inc.

For monitoring valve positions. For reliable position feedback on valve actuators. With triggering and fault monitoring of the solenoid valve. Non-contact and self-cleaning system. Quick and secure mounting with only three screws. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Valve Actuation: Rotary
  • Max DC Voltage Rating: 31.6
  • Type of Position Indication: LED Indicator
  • Operating Temp: -4 to 158
YTC - Limit Switch Boxes, YT-875
from Rotork plc

Limit switch box YT-875 is an Explosion Proof Type stainless steel visual position indicator. [See More]

  • Valve Actuation: Rotary
  • Features: Explosion Proof
  • Switching Options: Non-Contact Switch or Proximity Sensor
AS-Interface dual sensor for pneumatic quarter-turn actuators -- AC2315
from ifm efector inc.

For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. Quick and secure mounting with only three screws. High shock and vibration resistance. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected... [See More]

  • Valve Actuation: Rotary
  • Max DC Voltage Rating: 31.6
  • Type of Position Indication: LED Indicator
  • Operating Temp: -4 to 158
AS-Interface dual sensor for pneumatic quarter-turn actuators -- AC2316
from ifm efector inc.

For monitoring valve positions. For reliable position feedback on valve actuators. With triggering and fault monitoring of the solenoid valve. Non-contact and self-cleaning system. Quick and secure mounting with only three screws. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Valve Actuation: Rotary
  • Max DC Voltage Rating: 31.6
  • Type of Position Indication: LED Indicator
  • Operating Temp: -4 to 158
AS-Interface dual sensor for pneumatic quarter-turn actuators -- AC2317
from ifm efector inc.

For monitoring valve positions. For reliable position feedback on valve actuators. With triggering and fault monitoring of the solenoid valve. Non-contact and self-cleaning system. Quick and secure mounting with only three screws. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Valve Actuation: Rotary
  • Max DC Voltage Rating: 31.6
  • Type of Position Indication: LED Indicator
  • Operating Temp: -4 to 158
Dual inductive sensor for valve actuators -- IN0100
from ifm efector inc.

For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. Quick and secure mounting with only three screws. High shock and vibration resistance. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected... [See More]

  • Valve Actuation: Rotary
  • Max DC Voltage Rating: 140
  • Type of Position Indication: LED Indicator
  • Operating Temp: -13 to 176
Dual inductive sensor for valve actuators -- IN0108
from ifm efector inc.

For monitoring valve positions. For reliable position feedback on valve actuators. Non-contact and self-cleaning system. Quick and secure mounting with only three screws. High shock and vibration resistance. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected... [See More]

  • Valve Actuation: Rotary
  • Max DC Voltage Rating: 250
  • Type of Position Indication: LED Indicator
  • Operating Temp: -13 to 176
Combi Switchboxes -- GEMU® 4221
from Gemu Valves

The GEMU 4221 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated quarter turn actuators has a micro-processor controlled intelligent position sensor as well as an analogue integrated travel sensor system. The optical position feedback is via LEDs. Electrical activation... [See More]

  • Valve Actuation: Rotary
  • Position Indication Options: ON-OFF (Two-way)
  • Type of Position Indication: LED Indicator
  • Shaft/Mounting Options: Standard
Valve Position Indicators
from Alfa Laval Inc.

Alfa Laval valve indication units provide basic information about the position of valves used in hygienic applications. Based on proven technology, this range of valve position indicators offers safe, reliable and economical operation. Safe, reliable and economical indication. Alfa Laval indication... [See More]

  • Valve Actuation: Rotary
  • Operating Temp: -4 to 185
  • Position Indication Options: ON-OFF (Two-way)
MICRO SWITCH VPX Series Valve Position Indicator, assembled in China, 2X intrinsically safe inductive prox sensor, 90° indicator, Green (open)/Red (closed), Namur shaft, 360° continuous shaf -- VPX1C2CBGR1A2A
from Honeywell Sensing & IoT

MICRO SWITCH VPX Series Valve Position Indicator [See More]

  • Valve Actuation: Rotary
  • Pole and Throw Specifications: SPDT
  • Switching Options: Mechanical
  • Shaft/Mounting Options: NAMUR
Valve Position Indicator with Manual Limit Switch -- LHB Series
from Hayward Flow Control

Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch. [See More]

  • Valve Actuation: Rotary
  • Switching Options: Mechanical
  • Type of Position Indication: LED Indicator (optional feature)
  • Pole and Throw Specifications: SPDT
Explosion Proof Limit Switch -- YX Series
from Assured Automation

Explosion Proof Limit Switch [See More]

  • Valve Actuation: Rotary
Position Indicator for Series II & Series III-L Valves -- Model 371MT7
from Barksdale Control Products

Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and signals this... [See More]

  • Valve Actuation: Rotary
  • Position Indication Options: ON-OFF (Two-way) (optional feature); Three-way (optional feature)
  • Type of Position Indication: A Position Transmitter
  • Features: Explosion Proof
Rotary Position Indicator -- VR2C2YAT2NGA
from ASCO

Features. • Reduced enclosure size with lower profile for use in a. wide range of applications. • Division 2 rated with hermetically sealed reed switches. • Internal and external coating for corrosion resistance. • Realview ™ indicator with 100% change in color visible. [See More]

  • Valve Actuation: Rotary
  • Switching Options: Non-Contact Switch or Proximity Sensor
  • Type of Position Indication: Rotating Indicator
  • Maximum Number of Switches: 2
Valve Position Indicator -- GEMU® 1215
from Gemu Valves

The GEMU 1215 electrical position indicator indicates one position of the valve. [See More]

  • Valve Actuation: Rotary
  • Switching Options: Mechanical
  • Position Indication Options: ON-OFF (Two-way)
  • Maximum Number of Switches: 1
MICRO SWITCH VPX Series Valve Position Indicator, assembled in China, 2X intrinsically safe inductive prox sensor, 90° indicator, Yellow (open)/Red (closed), Namur shaft, 360° continuous sha -- VPX1C2CBYR1A2A
from Honeywell Sensing & IoT

MICRO SWITCH VPX Series Valve Position Indicator [See More]

  • Valve Actuation: Rotary
  • Pole and Throw Specifications: SPDT
  • Switching Options: Mechanical
  • Shaft/Mounting Options: NAMUR
Proximity Limit Switch Valve Position Indicator -- UA & UB Series
from Assured Automation

Description. • Solid state proximity switch. • Target puck with position Indicator & two red LED's. • Two solid state switches (N/O), (1-open, 1-closed). Enclosures & Connections. • NEMA 3,4,6,12,13, IP67. • 6' Cable. Switch Ratings. Max Load Current: 200mA. Min Load... [See More]

  • Valve Actuation: Rotary
  • Position Indication Options: ON-OFF (Two-way); Three-way; 180 Degree (T or L Valve)
  • Type of Position Indication: A Position Transmitter
  • Switching Options: Non-Contact Switch or Proximity Sensor
Rotary Position Indicator -- VR3B2YAA2NGA
from ASCO

Features. • Reduced enclosure size with lower profile for use in a. wide range of applications. • Division 2 rated with hermetically sealed reed switches. • Internal and external coating for corrosion resistance. • Realview ™ indicator with 100% change in color visible. [See More]

  • Valve Actuation: Rotary
  • Switching Options: Mechanical
  • Type of Position Indication: Rotating Indicator
  • Maximum Number of Switches: 2
MICRO SWITCH VPX Series Valve Position Indicator, assembled in China, 2X snap action SPDT switch, 90° indicator, Yellow (open)/Black (closed), Namur shaft, 360° continuous shaft rotation, (2 -- VPX1C2ABYB1A2A
from Honeywell Sensing & IoT

MICRO SWITCH VPX Series Valve Position Indicator [See More]

  • Valve Actuation: Rotary
  • Pole and Throw Specifications: SPDT
  • Switching Options: Mechanical
  • Shaft/Mounting Options: NAMUR
Proximity Limit Switch Valve Position Indicator -- YO Series
from Assured Automation

Description. • Proximity. • Visual indicator. • 2 Conduit entries. • Clear Lexan Cover. • FM and CSA approved. Enclosures & Connections. • Class 1 Groups A,B,C,D Div 2. • Class II Groups EFG Div 2. Switch Ratings. • 0.3 amp @ 125V AC/DC. Part Numbers. YO =... [See More]

  • Valve Actuation: Rotary
  • Position Indication Options: ON-OFF (Two-way); Three-way; 180 Degree (T or L Valve)
  • Type of Position Indication: A Position Transmitter
  • Switching Options: Mechanical
Rotary Position Indicator -- VR4B2YAA2NGA
from ASCO

Features. • Resin body for corrosion resistance. • Division 2 rated with hermetically sealed reed switches. • Balanced bolt pattern for uniform sealing. • Realview ™ indicator with 100% change in color visible. from long distances [See More]

  • Valve Actuation: Rotary
  • Switching Options: Mechanical
  • Type of Position Indication: Rotating Indicator
  • Maximum Number of Switches: 2
Proximity Valve Limit Switch -- YE & YH Series
from Assured Automation

Description. • Proximity. • Visual indicator. • 2 Conduit entries. • Epoxy Aluminum Body & Cover. • FM and CSA approved. Enclosures & Connections. • Class 1 Groups C,D, Div 1,2. • Class II Groups EFG Div 1,2. • (No seal offs required). Switch Ratings. [See More]

  • Valve Actuation: Rotary
  • Position Indication Options: ON-OFF (Two-way); Three-way; 180 Degree (T or L Valve)
  • Type of Position Indication: A Position Transmitter
  • Switching Options: Mechanical
Rotary Position Indicator -- VR7B2YAA2NGA
from ASCO

Features. • Heavy duty industrial design approved for Division 1. Group B areas. • Balanced bolt pattern for uniform sealing. • Realview ™ indicator with 100% change in color visible. from long distances [See More]

  • Valve Actuation: Rotary
  • Switching Options: Mechanical
  • Type of Position Indication: Rotating Indicator
  • Maximum Number of Switches: 2
Valve Limit Switch -- YF Series
from Assured Automation

Description. • 2 SPDT mechanical switches. • Visual indicator. • 2 Conduit entries. • Enclosed mounting hardware. Enclosures & Connections. • NEMA 4, 4X,. • One 3/4" & one 1/2" NPT Conduit entries. Switch Ratings. • 10 amp @ 125/250VAC. • 0.5 amp @... [See More]

  • Valve Actuation: Rotary
  • Position Indication Options: ON-OFF (Two-way); Three-way; 180 Degree (T or L Valve)
  • Type of Position Indication: A Position Transmitter
  • Switching Options: Mechanical
Rotary Position Indicator -- VR8B2YAT2NGA
from ASCO

Features. • Resin body for corrosion resistance. • Division 2 rated with hermetically sealed reed switches. • Balanced bolt pattern for uniform sealing. • Realview ™ indicator with 100% change in color visible. from long distances [See More]

  • Valve Actuation: Rotary
  • Switching Options: Non-Contact Switch or Proximity Sensor
  • Type of Position Indication: Rotating Indicator
  • Maximum Number of Switches: 2