Military Wire and Cable Strippers

Description

Military wire and cable strippers are specialized tools designed to remove the protective insulation from electrical wires and cables used in military applications. These tools are engineered to handle a variety of wire gauges and insulation types, ensuring precise and clean stripping without damaging the underlying conductors.

Working Principle

Military wire and cable strippers operate by using jaws with voids between opposing blades to grip and slice through the insulation. Some models feature multiple cavities to accommodate different wire gauges, allowing for a full incision upon compression. This design ensures that the insulation is removed cleanly, exposing the conductor for further electrical work. The tools may be manual, electrical, or pneumatic, providing flexibility in operation. The precision and reliability of these tools make them essential for maintaining the integrity of military-grade wiring systems.

Applications

Military wire and cable strippers are used in various military applications, including the maintenance and repair of aerospace vehicles, where they strip wires with stranded conductors and specialized insulation. They are crucial in environments where high reliability and precision are required, such as in the wiring systems of military aircraft and other defense-related equipment.

Advantages over other Wire and Cable Strippers

Military wire and cable strippers offer several advantages over general-purpose strippers. They are designed to meet stringent aerospace standards, ensuring high performance, interchangeability, repeatability, and reliability. These tools are specifically engineered to handle the unique requirements of military-grade wires, which often have protective plating and specialized insulation that general-purpose strippers may not accommodate effectively.

Limitations

One limitation of military wire and cable strippers is that they require precise matching of the tool to the specific wire or cable being stripped. Poor quality strippers or mismatched blades can compromise the performance of the wiring, leading to potential failures in critical applications.

Considerations

When selecting military wire and cable strippers, several considerations should be taken into account. Initial costs may be higher due to the specialized nature of these tools and the need for compliance with military standards. Operating expenses can vary depending on the power source, with pneumatic and electrical models potentially incurring higher costs. Durability is a key factor, as these tools must withstand rigorous use in demanding environments. Accuracy is paramount to ensure the integrity of the stripped wires. Replacement and maintenance costs should also be considered, as regular calibration and blade replacement may be necessary to maintain optimal performance.

2 Results
Wire Stripper -- 45-1159
from Ideal Industries, Inc.

SPRING LOADED TYPE. 14 AWG MIN. WIRE SIZE. 10 AWG MAX. WIRE SIZE. MIL-W-5086 TYPE II WIRE TYPE. CUSTOM STRIPMASTER[R] BRAND. INCLUDES DIE TYPE BLADE [See More]

  • Wired Application / Connector Type: Military Connector
Wire Stripper -- 45-1192
from Ideal Industries, Inc.

12 AWG MIN. WIRE SIZE. 8 AWG MAX. WIRE SIZE. MIL-W-5086 TYPE I WIRE TYPE. CUSTOM STRIPMASTER[R] BRAND. INCLUDES DIE TYPE BLADE [See More]

  • Wired Application / Connector Type: Military Connector