Electrical Tools Wire and Cable Strippers

Description

Wire and cable strippers are tools designed to remove the protective insulation surrounding a wire. They are typically made of steel and feature serrated teeth to facilitate easy and effective stripping. These tools come in various shapes and sizes to accommodate a wide range of wire gauges. The notches located from the hinge to the handle allow for the selection of different wire gauges, enabling the removal of plastic insulation without damaging the wire itself .

Working Principle

Wire and cable strippers operate by using jaws with at least one void between opposing blades. Manual strippers with a single cutting notch require the operator to accurately slice the insulation and rotate the tool to complete the cut. Strippers with multiple cavities can accommodate several wire gauges and complete a full incision upon compression. This allows for easy removal of the insulation, exposing the conductor for electrical work. The articulation of the stripper can be manual, electrical, or pneumatic, depending on the design .

Applications

Wire and cable strippers are used in various applications, including electrical work where precise stripping of wire insulation is necessary. They are essential in the preparation of wires for connections in electrical installations, repairs, and maintenance. Specific examples include stripping wires for connecting electrical outlets, switches, and circuit breakers, as well as preparing wires for splicing in automotive and aerospace applications .

Advantages over other Wire and Cable Strippers

Wire and cable strippers with multiple cavities offer the advantage of accommodating several wire gauges, which enhances their versatility compared to tools with a single cutting notch. Additionally, designs that utilize rotary blades or stripping wheels do not require blade exchanges for different wire sizes, allowing for adjustable wire guidance and cutting depth. This adaptability makes them suitable for a wide range of stripping tasks without the need for multiple tools .

Limitations

One limitation of wire and cable strippers is the potential for damaging the conductor during the stripping process. If the wire is stripped too short, it can lead to insecure connections, overheating, arcing, and circuit loss. Conversely, overexposed conductors pose an electrocution risk. Damage such as nicks and scratches can occur if the tool is not used correctly, leading to overheating due to a reduced wire cross-section .

Considerations

When selecting wire and cable strippers, several factors should be considered. Initial costs can vary depending on the design and features of the tool. Operating expenses are generally low, but durability and accuracy are crucial for long-term use. Maintenance costs may include blade replacements or adjustments to ensure precise stripping. It is important to choose a tool that balances cost with the required durability and accuracy for the specific application .

26 Results
3M Scotchlok™ 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red -- 30572 [7000005801 from 3M]
from Waytek, Inc.

3M 054007-123132 SSE Insulated T-Tap Connectors. Category: IDC & T-Tap Connectors. Manufacturer: 3M. Series: Scotchlok ™. Insulation: Nylon. Voltage Rating: 600VDC. Temp. Rating: 221 °F (105 °C). Fastener Orientation: Female. Flame retardant. Make a quick connection with no wire... [See More]

  • Power: Electrical
3M Scotchlok™ 952K Self-Stripping Insulated T-Tap, 18-14 Ga., Blue -- 31572 [7100008223 from 3M]
from Waytek, Inc.

3M 054007-084280 SSE 952K Insulated T-Tap Connectors. Category: IDC & T-Tap Connectors. Manufacturer: 3M. Series: Scotchlok ™. Insulation: Nylon. Voltage Rating: 600VDC. Temp. Rating: 221 °F (105 °C). Fastener Orientation: Female. Flame retardant. Make a quick connection with no... [See More]

  • Power: Electrical
3M Scotchlok™ 953K Self-Stripping Insulated T-Tap, 12 Ga., Yellow -- 32572 [7000005802 from 3M]
from Waytek, Inc.

3M 054007-123156 SSE Insulated T-Tap Connectors. Category: IDC & T-Tap Connectors. Manufacturer: 3M. Series: Scotchlok ™. Insulation: Nylon. Voltage Rating: 600VDC. Temp. Rating: 221 °F (105 °C). Fastener Orientation: Female. Flame retardant. Make a quick connection with no wire... [See More]

  • Power: Electrical
Eclipse Tools 200-072 Automatic Wire Stripper and Crimper with self-adjusting handle -- 430 [200-072 from Eclipse Enterprises, Inc.]
from Waytek, Inc.

Eclipse Tools 200-072 Automatic Wire Stripper and Crimper with self-adjusting handle. Category: Cutters & Strippers. Manufacturer: Eclipse Tools. Series: Pro's Kit. Spring-action. Strips 22-10 Ga. wire. Heavy-duty construction. Crimps 22-10 Ga. insulated & non-insulated terminals. [See More]

  • Power: Electrical
  • Features: Crimper
  • Form Factor: Handheld
Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga. -- 444 [45-092 from Ideal Industries, Inc.]
from Waytek, Inc.

Ideal 45-092 Stripmaster Wire Stripper, 22-10 Ga. Category: Cutters & Strippers. Manufacturer: Ideal Industries. Gauge 22-10 Ga. Spring loaded. Knife-type blades. Cleanly strips wire up to 7/8" (22mm). 1/3 less hand pressure for each strip. Wire gripper holds wire centered in hole. Eliminates... [See More]

  • Power: Electrical
Ideal 45-418 Reflex T-8 Wire Stripper, 16-8 Ga. Stranded Wire -- 448 [45-418 from Ideal Industries, Inc.]
from Waytek, Inc.

Ideal 45-418 Reflex T-8 Wire Stripper, 16-8 Ga. Stranded Wire. Category: Cutters & Strippers. Manufacturer: Ideal Industries. Gauge 16-8 Ga. stranded wire. Spring loaded. Sheer-type blades. Hardened steel construction. Curved handles reduce wrist fatigue. Ergonomic handle design with textured... [See More]

  • Power: Electrical
Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga. -- 519 [11055 from Klein Tools, Inc.]
from Waytek, Inc.

Klein Tools 11055 Klein-Kurve Wire Stripper/Cutter 20-10 Ga. Category: Cutters & Strippers. Manufacturer: Klein Tools. Series: Klein-Kurve. Spring-action. Serrated nose for strong grip. Strips 18-10 Ga. solid wire. Strips 20-12 Ga. stranded wire. Precision shear-type blades for clean cuts. [See More]

  • Power: Electrical
  • Features: Cutters / Scissors
Klein Tools 2005N Forged Crimper with Wire Stripper/Cutter, 22-10 Ga. -- 549 [2005N from Klein Tools, Inc.]
from Waytek, Inc.

Klein Tools 2005N Forged Crimper with Wire Stripper/Cutter, 22-10 Ga. Category: Cutters & Strippers. Manufacturer: Klein Tools. Includes a dedicated crimper with a wire stripper and two cutters. Strips 18-10 Ga. stranded wire. Designed to crimp insulated and non-insulated 22-10 Ga. solderless... [See More]

  • Power: Electrical
  • Features: Cutters / Scissors; Crimper
Pressmaster 4320-0612 Self-Adjusting Wire Stripper & Cutter, Straight Angle, 34-8 Ga. -- 555 [4320-0612 from Pressmaster AB]
from Waytek, Inc.

Pressmaster 4320-0612 Self-Adjusting Wire Stripper & Cutter, Straight Angle, 34-8 Ga. Category: Cutters & Strippers. Manufacturer: Pressmaster. Strips 34-8 Ga. solid wire without adjustment. Quickly and easily change cassettes as needed. Replacement cassettes available: Straight Blade... [See More]

  • Power: Electrical
  • Features: Cutters / Scissors
Pressmaster 4320-0614 Replacement Straight Blade Cassette -- 555BT [4320-0614 from Pressmaster AB]
from Waytek, Inc.

Pressmaster 4320-0614 Replacement Straight Blade Cassettes. Category: Cutters & Strippers. Manufacturer: Pressmaster. Quickly and easily change cassettes. Strips 34-8 Ga. solid wire without adjustment. Use with Waytek Self-Adjusting Wire Stripper & Cutter. Tool sold separately  [See More]

  • Power: Electrical
  • Features: Cutters / Scissors
Pressmaster 4320-0622 9-Position Stripping Tool -- 557 [4320-0622 from Pressmaster AB]
from Waytek, Inc.

Pressmaster 4320-0622 9-Position Stripping Tool. Category: Cutters & Strippers. Manufacturer: Pressmaster. 9 blade positions for precise cuts. Strips insulation thickness up to .04". Strips jackets of most cables up to 0.43" (11mm). Replacement wire stripper blade available Stock No. 557B [See More]

  • Power: Electrical
Heavy Duty Wire Strippers -- D-Snips™
from Fluke

Fluke Networks ’ D-Snips heavy duty wire strippers offer a unique ergonomically-designed handle that leverages your power, providing 1 – 1 ½ times the cutting force with half the effort. Minimize hand fatigue with the special tail on the handle. Heavy duty wire strippers Made with... [See More]

  • Power: Electrical; Hand Tools
  • Wired Application / Connector Type: Fiber Optic; Network/Cabling
  • Form Factor: Handheld
1256 Coaxial Cable Stripper -- RC1068
from Eraser Company, Inc.

1256 Coaxial Cable Stripper. Item # RC1068. Eraser ’s Model 1256 Stripper is a bench model stripper that can be used to strip coaxial cables, including semi-rigid, heliax, plenum and RGU. Powered by an AC motor with a drilled out armature and foot switch activated, Model 1256 is easy to use,... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application; Coaxial
  • Form Factor: Desktop
AFL Hot Jacket Stripper -- S010340
from Fiber Instrument Sales, Inc./FIS

Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate Headquarters - Fiber Instrument Sales is headquartered at the Fiber Optic Research Park in the... [See More]

  • Power: Electrical; Hand Tools
  • Wired Application / Connector Type: General Application
  • Form Factor: Handheld
  • Features: AFL Hot Jacket Stripper
Wire and Cable Strippers -- Cat 5 Cable Stripper
from Fluke

Fluke Networks offers a variety of cable stripper and cutters for coaxial cables, UTP/STP telephone and data cables and other flexible cables. Telephone installers use the double-slotted cable stripper for 22/24 AWG wire installation. Use the coax cable stripper to perform 2-level and 3-level... [See More]

  • Power: Electrical; Hand Tools
  • Wired Application / Connector Type: Fiber Optic; Network/Cabling
  • Form Factor: Handheld
824 Portable Coaxial Cable Stripper -- RC2000
from Eraser Company, Inc.

Designed for portability and weighing only two pounds (910 grams), the Model 824 Portable Coaxial Cable Stripper is battery operated and can be used to strip coaxial cables, including RGU, semi-rigid, plenum, heliax and more. The 824 can also process semi-rigid cable up to.141 inches OD (3.5mm... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: Coaxial
  • Form Factor: Desktop
Fitel Hot Ribbon Stripper -- S218-R
from Fiber Instrument Sales, Inc./FIS

Heats Fibers/Ribbons for Easy Stripping. Reduces Stripping Force. Prevents Fiber Damage. Heats Up in 13 sec. Includes Batteries, AC/DC Adapter [See More]

  • Power: Electrical; Hand Tools
  • Wired Application / Connector Type: General Application
  • Form Factor: Handheld
  • Features: Fitel Hot Ribbon Stripper
BTS1 Thermal Stripper -- AR0111
from Eraser Company, Inc.

Eraser's Model BTS1 Thermal Wire Stripper is a bench mounted thermal stripper for solid and stranded wire and cables up to 1/2" OD (12.7mm ø). The temperature of the stripping elements is infinitely variable up to 1400 °F (760 °C). The unit has an infinitely adjustable strip length... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop
C100S Rotary Wire Stripper -- AR2171
from Eraser Company, Inc.

The Model C100S single blade centrifugal rotary wire stripper and twister will strip most insulations from solid and stranded wires, Teflon, P.T.F.E., PVC, nylon, KEL-F, and many more. Strip length and blade depth adjustments must be made while the machine is running. The C100S can be used to remove... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop
C200 Wire Stripper -- AR4901
from Eraser Company, Inc.

Designed for production, Eraser's Model C200 Twin Blade Rotary Wire Stripper and Twister can process insulations such as Teflon, P.T.F.E., PVC, nylon, rubber, KEL-F and more from solid and stranded wires. The stripping head incorporates a pair of accurately adjustable tungsten carbide stripping... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop
C300 Triple Head Wire Stripper -- AR9501
from Eraser Company, Inc.

Designed for production, the Model C300 Twin Blade Rotary Wire Stripper and Twister will strip insulations from solid and stranded wires. The unit is capable of processing Teflon, P.T.F.E., PVC, nylon, rubber, KEL-F, miniature coax, coaxial cables, shielded wires and cables. The slug may be left on... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: Coaxial
  • Form Factor: Desktop
CS800 Wire Cut & Strip 120 V -- AR7201
from Eraser Company, Inc.

Eraser's Model CS800 Wire Cut & Strip is a fully programmable, fully electric bench top wire cutter and stripper. The unit can process wire from 10AWG - 30AWG and can quickly and precisely cut and partial strip 6,150 pieces per hour at 2.5" lengths (63.5 mm ø), and 5,700 pieces per hour... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop
  • Features: Cutters / Scissors
D1 Wheel Stripper -- AR0401
from Eraser Company, Inc.

The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop
D9 Twin Wheel Stripper -- AR0701
from Eraser Company, Inc.

The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire brush wheels may be utilized... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop
DCF2/3 Wire Stripper for Magnet & Enamel -- AR4300
from Eraser Company, Inc.

The DCF 2/3 stripper with drilled armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged. This tool... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop
DCFR Wire Stripper for Magnet & Enamel -- AR4801
from Eraser Company, Inc.

The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged. This tool is... [See More]

  • Power: Electrical
  • Wired Application / Connector Type: General Application
  • Form Factor: Desktop